Nickel Electrodes and Electrode Materials

Last Updated: April 1, 2025

Description

Nickel electrodes and electrode materials are primarily used to facilitate the flow of electric current in various electrochemical systems. These electrodes are integral components in devices where they serve as conduits for electrons, enabling the conversion of chemical energy into electrical energy or vice versa. Nickel electrodes are known for their ability to withstand extreme conditions, including high temperatures and corrosive environments.

Working Principle

Nickel electrodes operate based on their electrochemical properties, which allow them to participate in redox reactions. In these reactions, nickel can either gain or lose electrons, facilitating the flow of electric current. This makes them particularly useful in rechargeable battery systems, where they can repeatedly undergo oxidation and reduction without significant degradation. The durability and efficiency of nickel electrodes in conducting electricity make them valuable in applications requiring reliable and sustained energy output.

Applications

Nickel electrodes are widely used in various industries due to their robustness and efficiency. They are commonly found in nickel-iron rechargeable batteries, which are used in material handling vehicles, underground mining vehicles, and railway cars. Additionally, nickel electrodes are employed in the chemical and petrochemical industries, aircraft gas turbines, and steam turbine power plants due to their ability to withstand high temperatures and corrosive environments.

Advantages over other Electrodes and Electrode Materials

Nickel electrodes offer several advantages over other electrode materials. They are highly resistant to corrosion and oxidation, which enhances their longevity and reliability in harsh environments. Unlike some other materials, nickel electrodes can maintain their structural integrity and performance over extended periods, even under high stress and temperature conditions. This makes them particularly advantageous in applications where durability and consistent performance are critical.

Limitations

Despite their advantages, nickel electrodes have certain limitations. They can be more expensive than other electrode materials, such as copper or graphite, due to the cost of nickel itself. Additionally, while they are resistant to many forms of degradation, they may not perform as well in low-temperature environments compared to other materials. The high cost and specific performance characteristics may limit their use in applications where cost-effectiveness is a primary concern.

Considerations

When considering the use of nickel electrodes, several factors should be taken into account. The initial cost of nickel electrodes can be higher than other materials, which may impact the overall budget of a project. However, their durability and resistance to corrosion can lead to lower maintenance and replacement costs over time. The operating expenses associated with nickel electrodes are generally moderate, but their performance in specific environments should be evaluated to ensure they meet the necessary requirements for accuracy and reliability.

53 Results
Automotive Terminals -- 0460-010-20141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Length: 0.7110
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0460-202-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.59  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-202-20141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-204-0490
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 4. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 5.7  MM   [.225  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Length: 1.03
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0460-204-08141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 8. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 3.61  MM   [.142  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-204-12141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 12. Crimp Type  : O-Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 2.4  MM   [.094  INCH  ]. Terminal Type  : Pin. Typical Current Rating (AMP)... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-208-12141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 12. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 2.4  MM   [.094  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-208-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.59  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-215-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.5  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Length: 0.8098
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0460-229-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Screw Machine. Contact Size  : Size 16. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.59  MM   [.063  INCH  ]. Terminal Type  : Pin. Typical Current Rating (AMP)  : 13. [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-241-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.5  MM   [.06  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-244-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.5  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Length: 1.89
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0460-247-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.5  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Length: 1.89
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0460-264-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.5  MM   [.06  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-005-20141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Socket. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-201-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.59  MM   [.062  INCH  ]. Terminal Type  : Socket. Typical Current... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-201-20141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Socket. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-203-04141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 4. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 5.7  MM   [.225  INCH  ]. Terminal Type  : Socket. Typical Current Rating... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-203-08141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 8. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 3.61  MM   [.142  INCH  ]. Terminal Type  : Socket. Typical Current... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-203-12141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 12. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 2.4  MM   [.094  INCH  ]. Terminal Type  : Socket. Typical Current... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-209-16141
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.5  MM   [.062  INCH  ]. Terminal Type  : Socket. Typical Current... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Length: 0.7591
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 1-2600020-2
from TE Connectivity

Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : Size 16. Crimp Type  : F-Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 1.56  MM   [.061  INCH  ]. Terminal Type  : Pin. Typical... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Length: 0.8579
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 1060-12-0166
from TE Connectivity

Body Features. Terminal Seal Type  : Family Seal or Unsealed. Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : Size 12. Crimp Type  : F-Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 2.4  MM  ... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 1060-12-0166-PS
from TE Connectivity

Body Features. Terminal Seal Type  : Family Seal or Unsealed. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : Size 12. Crimp Type  : F-Crimp. Interface... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 1060-12-0222
from TE Connectivity

Body Features. Terminal Seal Type  : Family Seal or Unsealed. Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : Size 12. Crimp Type  : F-Crimp. Interface Plating  : Nickel (Ni). Mating Pin Diameter  : 2.4  MM  ... [See More]

  • Plating / Coating: Nickel; Nickel (Ni)
  • Applications: Motor or Generator
  • Type: Contact
9 Volt Battery Contact -- BSF-HD
from Memory Protection Devices, Inc.

Model No. BSF. Description. 9 Volt Female Battery Snap, 6 Sided Style. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
BATT CONTACT SPRING MULTI 2 CELL -- 443-202 [202 from Keystone Electronics Corp.]
from Utmel Electronic Limited

BATT CONTACT SPRING MULTI 2 CELL [See More]

  • Plating / Coating: Nickel; Nickel
  • OD / Width: 0.6600
  • Type: Contact
9 Volt Battery Contact -- BSM
from Memory Protection Devices, Inc.

Model No. BSM. Description. 9 Volt Male Battery Snap. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard... [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
BATTERY CONTACT SPRING AA 2 CELL -- 443-5208 [5208 from Keystone Electronics Corp.]
from Utmel Electronic Limited

BATTERY CONTACT SPRING AA 2 CELL [See More]

  • Plating / Coating: Nickel; Nickel
  • Type: Contact
9 Volt Battery Contact -- BSR
from Memory Protection Devices, Inc.

Model No. BSR. Description. Rivet for 9 Volt Snap. Material. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.05. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
SOCKET CONTACT GOLD PLATED -- 792-2213373-1 [2213373-1 from TE Connectivity]
from Utmel Electronic Limited

SOCKET CONTACT GOLD PLATED [See More]

  • Plating / Coating: Gold; Nickel; Gold, Nickel
  • Material: Brass
  • Type: Contact
AA Battery Spring -- 4-2
from Memory Protection Devices, Inc.

Model No. 4-2. Description. AA Spring, w/Arm for Series Connection. Material. Steel. Contact Material. Steel. Color. Accessories. Price, 100 pieces. $0.15. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AA Battery Spring -- ABG-174
from Memory Protection Devices, Inc.

Model No. ABG-174. Description. AA PCB Spring Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.15. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AA Battery Spring -- BCAA
from Memory Protection Devices, Inc.

Model No. BCAA. Description. AA Spring. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 500 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AA Battery Spring -- BCAA-HD
from Memory Protection Devices, Inc.

AA Battery Spring [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AA Cell Contact -- BK-209
from Memory Protection Devices, Inc.

Model No. BK-209. Description. Negative Single, AA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.14. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AA Cell Contact -- BK-228
from Memory Protection Devices, Inc.

Model No. BK-228. Description. Positive Single, AA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.14. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AA Cell Contact -- SNT5-1
from Memory Protection Devices, Inc.

Model No. SNT5-1. Description. AA Neg Spring Contact, PCB Mounting. Material. Brass plate, Steel Spring. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AA Cell Contact -- SNT5-2
from Memory Protection Devices, Inc.

Model No. SNT5-2. Description. AA Pos Spring Contact, PCB Mounting. Material. Brass. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AA Cell Contact -- SNT5-3
from Memory Protection Devices, Inc.

Model No. SNT5-3. Description. AA Common Contact Pos/Neg PCB Mounting. Material. Steel, Steel Spring. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Battery Spring -- BCAAA
from Memory Protection Devices, Inc.

Model No. BCAAA. Description. AAA Spring. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 500 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AAA Cell Contact -- BK-202
from Memory Protection Devices, Inc.

Model No. BK-202. Description. Negative Feed Thru, AAA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.22. Price, 500 pieces. $0.19. Price, 1000 pieces. $0.17. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- BK-204
from Memory Protection Devices, Inc.

Model No. BK-204. Description. Negative Single, AAA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.14. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- SN-T7-05A
from Memory Protection Devices, Inc.

Model No. SNT7-05A. Description. AAA Neg Contact. Material. Hard Drawn Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.10. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- SN-T7-06A
from Memory Protection Devices, Inc.

Model No. SNT7-06A. Description. AAA Common Pos/Neg. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.13. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- SNT7-01A
from Memory Protection Devices, Inc.

Model No. SNT7-01A. Description. AAA Neg Contact. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.10. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- SNT7-01B
from Memory Protection Devices, Inc.

Model No. SNT7-01B. Description. AAA Pos Contact. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.10. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- SNT7-02A
from Memory Protection Devices, Inc.

Model No. SNT7-02A. Description. AAA Common Pos/Neg. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.13. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
C Battery Spring -- BCC
from Memory Protection Devices, Inc.

Model No. BCC. Description. C Spring. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. $0.15. Price, 1000 pieces. $0.14. Package Size. 500 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
C Cell Contact -- SNT8-1
from Memory Protection Devices, Inc.

Model No. SNT8-1. Description. C Cell Pos Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
D Cell Contact -- BK-874
from Memory Protection Devices, Inc.

Model No. BK-874. Description. Feed thru D Cell Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.19. Price, 500 pieces. $0.17. Price, 1000 pieces. $0.15. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
Generic Battery Contact -- ABG-02
from Memory Protection Devices, Inc.

Model No. ABG-02. Description. Contact from BC2/3AE. Material. #301, Stainless Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.13. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
Printed Circuit Female Snap -- BSPCF
from Memory Protection Devices, Inc.

Model No. BSPCF. Description. 9V Terminal, Female, PCB Mounting. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.17. Price, 500 pieces. $0.15. Price, 1000 pieces. $0.13. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]

  • Plating / Coating: Nickel
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping