Video Display Calorimeters and Thermal Analyzers
from COSA Xentaur Corporation
The New COSA 9610 ™ is the latest instrument from COSA Xentaur for measuring Wobbe Index, BTU/Heating Value and CARI (Combustion Air Requirement Index). Calorimeter Measurement Principle (Residual Oxygen Measurement). The COSA 9610 ™ Wobbe Index Meter's measuring principle is based on... [See More]
- Display: Video
- Temperature Range: -40 to 50
- Calorimeter Type: Combustion
- Accuracy: 0.4000
from Linseis Inc.
Features. 8 measuring systems operate simultaneously. temperature range -40 °C up to +160 °C. sample dimensions 4 x 10 x 80mm. measuring sensor LVDT. 32 Bit Software running in Microsoft ® operating environment. Description. The Linseis dilatometer L75/120LT was developed to measure the... [See More]
- Display: Analog; Video
- Properties Measured: Expansion Of Polymer Samples
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -40 to 160
from NETZSCH-Gerätebau GmbH
With the Heat Flow Meter, HFM 436 Lambda, samples measuring 35 cm x 35 cm or 61 cm x 61 cm and of variable thicknesses ranging from a few millimeters to 10 (20) cm are tested between two heat flux sensors in fixed or adjustable temperature gradients. After a few minutes for the system to reach... [See More]
- Display: Video
- Properties Measured: Thermal Conductivity Testing of Insulation Materials
- Thermal Analyzer Type: Thermal Conductivity
- Temperature Range: -30 to 100
from Linseis Inc.
horizontal Dual- and differential- Dilatometer (DIL) series L75H was developed to meet the demands of the academic community and research laboratories worldwide. With this system, thermal expansion behavior of solids, liquids, powders and pastes for a variety of applications can be precisely... [See More]
- Display: Video
- Properties Measured: CTE, Tg, Length vs Temperature
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -180 to 2000
from NETZSCH-Gerätebau GmbH
DSC 404 F1 Pegasus ® - High-Temperature DSC. The new DSC 404 F1 Pegasus ®, High-Temperature Differential Scanning Calorimeter, is designed for the exact determination of specific heat of high-performance materials at high temperatures. Determination of thermodynamic properties of ceramics... [See More]
- Display: Video
- Properties Measured: Thermodynamic Properties of Ceramics and Metallic High Performance Materials
- Calorimeter Type: Differential Scanning Calorimeter
- Temperature Range: -150 to 2000
from Linseis Inc.
The main application field for the LINSEIS L76 Dilatometer series is the CTE measurement of ceramics, brick, tile, porcelain and building materials. Furthermore it is widely used for quality control purposes in ceramics and in metal industries. Thanks to the fact we started to develop and build... [See More]
- Display: Video
- Properties Measured: CTE, Tg, Length vs Temperature
- Thermal Analyzer Type: Dilatometer
- Temperature Range: 20 to 1600
from NETZSCH-Gerätebau GmbH
DSC 404 F3 Pegasus ® - High-Temperature DSC. The DSC 404 F3 Pegasus ®, High-Temperature Differential Scanning Calorimeter, is part of the economical NETZSCH F3-product line, which is specially tailored to the requirements of comparative material characterization and quality control. The DSC... [See More]
- Display: Video
- Properties Measured: Thermodynamic Properties of Ceramics and Metallic
- Calorimeter Type: Differential Scanning Calorimeter
- Temperature Range: -150 to 2000
from Linseis Inc.
The LINSEIS L75 PT Quattro Dilatometer is a very unique instrument, which was developed for customers which have to deal with a large amount of samples. The Quattro Dilatometer is built up with four separate dilatometer measuring sensors, which can measure simultaneously either four separate samples... [See More]
- Display: Video
- Properties Measured: 3 Differential Measurements
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -180 to 2800
from NETZSCH-Gerätebau GmbH
STA 449 F1 Jupiter ® – Simultaneous TGA-DSC. The new STA 449 F1 Jupiter ® combines unlimited configuration flexibility and unmatched performance in just one instrument. Thermal stability, decomposition behavior, composition, phase transitions, melting processes to be analyzed... [See More]
- Display: Video
- Temperature Range: -150 to 2400
- Thermal Analyzer Type: Simultaneous TGA-DSC
- Features: Cooling; Temperature Control
from Linseis Inc.
The Quenching/Deformation Dilatometer L78 RITA is especially suitable for the determination of TTT, CHT and CCT diagrams. The special induction furnace enables heating and cooling speeds in excess of 2500 °C/s. The system complies with ASTM A1033. General Information: This practice is based upon... [See More]
- Display: Analog; Video
- Properties Measured: Rapid Induction Thermal Analysis
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -150 to 2000
from NETZSCH-Gerätebau GmbH
STA 449 F3 Jupiter ® – Simultaneous TGA-DSC. The new simultaneous thermal analyzer NETZSCH STA 449 F3 Jupiter ® allows the measurement of mass changes and thermal effects between -150 °C and 2400 °C. The high flexibility caused by the various sensors, the great variety of... [See More]
- Display: Video
- Temperature Range: -150 to 2400
- Thermal Analyzer Type: Simultaneous TGA-DSC/DTA
- Features: Cooling; Temperature Control
from Linseis Inc.
The vertical research Dilatometer series L75V was developed to meet the demands of the academic community and research laboratories worldwide. With this system thermal expansion behavior of solids, liquids, powders and pastes for a variety of applications can be precisely determined. The unique... [See More]
- Display: Video
- Properties Measured: CTE
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -180 to 2800
from NETZSCH-Gerätebau GmbH
TG 209 F1 Libra ® - Thermo-Microbalance (Thermogravimetric Analyzer). Faster and more comprehensive characterization of materials. Based on over 50 years of experience in thermogravimetry, NETZSCH has developed the thermobalance TG 209 F1 Libra ®. This instrument allows for analyses to be... [See More]
- Display: Video
- Properties Measured: Thermal Stability and Composition
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Temperature Range: 10 to 1100