Programmable Heating Rate Calorimeters and Thermal Analyzers
Last Updated: April 1, 2025
Description
Programmable Heating Rate Calorimeters and Thermal Analyzers are sophisticated instruments designed to measure the heat flow associated with material transitions as a function of temperature. These devices are capable of precisely controlling the rate at which a sample is heated or cooled, allowing for detailed analysis of thermal properties such as melting points, crystallization, and phase transitions.
Working Principle
These instruments operate by applying a controlled heating or cooling rate to a sample and measuring the heat flow into or out of the sample. The differential scanning calorimetry (DSC) technique, for example, uses a differential method to assess heat flow, ensuring that incidental heat gains and losses between the reference and sample are equalized. This allows for accurate measurement of thermal events. The ability to program heating rates is particularly useful for studying materials that undergo complex thermal transitions, as it provides detailed insights into the thermal stability and behavior of the material under study.
Applications
Programmable Heating Rate Calorimeters and Thermal Analyzers are used in a variety of industries. In the pharmaceutical industry, they are employed to study the stability and compatibility of drug formulations. In the food industry, they help in understanding the thermal properties of ingredients and products. They are also used in the analysis of polymers to determine melting behavior and crystallization processes, and in the semiconductor industry to assess material stability under thermal stress.
Advantages over other Calorimeters and Thermal Analyzers
One of the main advantages of programmable heating rate calorimeters is their ability to provide precise control over the heating and cooling rates, which is crucial for studying materials with complex thermal behaviors. This level of control allows for more accurate and reproducible results compared to static or batch techniques, which may not be suitable for reactions with short half-lives. Additionally, these instruments can handle a wide range of sample types, including solids, liquids, and gases, making them versatile tools in thermal analysis.
Limitations
Despite their advantages, programmable heating rate calorimeters may have limitations such as high initial costs and the need for regular maintenance to ensure accuracy and reliability. The complexity of the instruments may also require specialized training for operators to effectively use and interpret the data.
Considerations
When considering the purchase and use of programmable heating rate calorimeters, it is important to evaluate the initial investment cost, which can be significant. Operating expenses, including energy consumption and maintenance, should also be factored into the decision. The durability and accuracy of the instrument are critical for ensuring reliable results, and potential users should consider the availability of support and service for calibration and repairs. Additionally, the cost of replacement parts and the frequency of maintenance should be considered to ensure long-term usability and performance.
from Shimadzu Scientific Instruments, Inc.
The DTG-60 Series features an integrated balance assembly, providing high sensitivity and excellent stability over a wide dynamic mass range. In addition, the built-in cooling fan and low-mass furnace allow very efficient cooling times, increasing sample throughput.Included in the DTG-60 series:... [See More]
- Thermal Analyzer Type: Differential Thermal Analysis
- Temperature Range: 25 to 1100
- Properties Measured: Melting Point, Temperature, Weight
- Accuracy: 1.00E-3
from Linseis Inc.
Features. 8 measuring systems operate simultaneously. temperature range -40 °C up to +160 °C. sample dimensions 4 x 10 x 80mm. measuring sensor LVDT. 32 Bit Software running in Microsoft ® operating environment. Description. The Linseis dilatometer L75/120LT was developed to measure the... [See More]
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -40 to 160
- Properties Measured: Expansion Of Polymer Samples
- Thermal Analyzer Performance Specs: Samples Length: 80-100mm
from Shimadzu Scientific Instruments, Inc.
High-Performance Differential Scanning Calorimetry Measurements. Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus... [See More]
- Calorimeter Type: Differential Scanning Calorimeter; Heat-flux Differential Scanning
- Temperature Range: -140 to 600
- Properties Measured: Temperature
- Features: Cooling; Programmable Heating; Temperature Control
from Linseis Inc.
The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features... [See More]
- Thermal Analyzer Type: Differential Thermal Analysis
- Features: Cooling (optional feature); Programmable Heating; Atmosphere Control; Temperature Control; Coupled with a Mass Spectrometer; Coupled with a FTIR Spectrometer
- Temperature Range: -150 to 2400
- Remote Interface: Computer Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Shimadzu Scientific Instruments, Inc.
High-Temperature Calorimetry Measurements. Use the DTA-50 when calorimetry measurements above the DSC-60 Plus series temperature limit of 600 °C are required, such as for characterizing glass or ceramics. The DTA-50 has a range of 0.2 to 1,000 µV and a maximum temperature of 1,500 °C. [See More]
- Thermal Analyzer Type: Differential Thermal Analysis
- Features: Programmable Heating
- Temperature Range: ? to 1500
- Remote Interface: Computer Interface
from Linseis Inc.
The Linseis TGA PT1600 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5/25g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Features: Programmable Heating; Atmosphere Control; Temperature Control; Coupled with a Mass Spectrometer; Coupled with a FTIR Spectrometer
- Temperature Range: -150 to 2400
- Remote Interface: Computer Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Shimadzu Scientific Instruments, Inc.
These analyzers feature an advanced thermo-balance design for outstanding vibration resistance and stable, high-sensitivity measurements. With a weight readability of 0.1 µg, the TGA-50 series can quantify the smallest of weight changes, while a wide variety of sample cells is available to satisfy a... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Temperature Range: 25 to 1000
- Properties Measured: Weight
- Accuracy: 1.00E-3
from Linseis Inc.
The Linseis high-pressure dilatometer L75/HP enables completely new applications in thermal analysis. The system can measure expansions (length changes) in the temperature range from RT up to 1100/1400/1800 °C and in the pressure range up to 100/150 bar. This device is the world's only available... [See More]
- Thermal Analyzer Type: Dilatometer
- Thermal Analyzer Performance Specs: Capable of Measurements Up to 1800C and 150 bar
- Temperature Range: 20 to 1800
- Features: Programmable Heating; Atmosphere Control; Temperature Control
from Shimadzu Scientific Instruments, Inc.
The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading... [See More]
- Thermal Analyzer Type: Thermal Mechanical Analyzer
- Thermal Analyzer Performance Specs: Displacement +-5mm, w/ load of 5N
- Temperature Range: 25 to 1000
- Features: Cooling (optional feature); Programmable Heating; Temperature Control
from Linseis Inc.
Thermogravimetry is a technique in which the mass of the sample is monitored against time or temperature while the temperature of the sample, in a specified atmosphere, is programmed. This technique serves the determination of material compositions. Simultaneous TGA-DTA/DSC measures both heat flow... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Temperature Range: -170 to 1800
- Calorimeter Type: Differential Scanning Calorimeter
- Features: Programmable Heating; Atmosphere Control; Temperature Control
from Linseis Inc.
The STA PT1600 is the high end Simultaneous Thermobalance from LINSEIS. The system offers unparalleled TG and DSC resolution in combination with the highest vacuum capabilities and TG drift stability. The system is modular with many exchangeable furnaces (-150 °C up to 2400 °C), different... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer (optional feature)
- Temperature Range: -150 to 1600
- Calorimeter Type: 0
- Thermal Analyzer Performance Specs: Exchangeable Measuring Systems TG, TG/DTA and TG/DSC
from Linseis Inc.
horizontal Dual- and differential- Dilatometer (DIL) series L75H was developed to meet the demands of the academic community and research laboratories worldwide. With this system, thermal expansion behavior of solids, liquids, powders and pastes for a variety of applications can be precisely... [See More]
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -180 to 2000
- Properties Measured: CTE, Tg, Length vs Temperature
- Thermal Analyzer Performance Specs: Capable of Measurements Under Vacuum, Oxidizing and Reducing Atmospheres
from Linseis Inc.
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal... [See More]
- Thermal Analyzer Type: Thermal Conductivity
- Temperature Range: -125 to 2800
- Properties Measured: Thermal Conductivity And Diffusivity
- Accuracy: 3
from Linseis Inc.
With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Temperature Range: -196 to 2400
- Calorimeter Type: Differential Scanning Calorimeter
- Features: Programmable Heating; Temperature Control; Coupled with a Mass Spectrometer; Coupled with a FTIR Spectrometer
from Linseis Inc.
The Quenching/Deformation Dilatometer L78 RITA is especially suitable for the determination of TTT, CHT and CCT diagrams. The special induction furnace enables heating and cooling speeds in excess of 2500 °C/s. The system complies with ASTM A1033. General Information: This practice is based upon... [See More]
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -150 to 2000
- Properties Measured: Rapid Induction Thermal Analysis
- Accuracy: 2
from Linseis Inc.
The Optical Research Dilatometer L74 was developed to meet the demanding applications of the glass, ceramics, metal and energy industry. A high resolution CCD camera enables a visual real time analysis of the sample expansion, either as single frame or as video sequences. The big advantage of this... [See More]
- Thermal Analyzer Type: Dilatometer
- Thermal Analyzer Performance Specs: Non contact expansion measurement
- Temperature Range: -100 to 500
- Features: Programmable Heating; Atmosphere Control; Temperature Control
from Linseis Inc.
The LINSEIS L81-I (Simultaneous Thermal Analysis) is designed as a top loading Thermobalance, providing excellent drift stability, a robust design and highest TG and DSC/DTA reproducibility. All measuring systems are easily user exchangeable to ensure quick and simple system handling. The broad... [See More]
- Thermal Analyzer Type: Differential Thermal Analysis; Thermal Gravimetric Analyzer
- Temperature Range: -150 to 1000
- Calorimeter Type: Differential Scanning Calorimeter
- Features: Programmable Heating; Atmosphere Control; Temperature Control; Coupled with a Mass Spectrometer (optional feature); Coupled with a FTIR Spectrometer (optional feature)
from Linseis Inc.
The Linseis STA PT1000 is a top loading Thermobalance, which offers a highly user-friendly design. Even at a sample weight of up to 10g the Tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer (optional feature)
- Temperature Range: 20 to 1000
- Calorimeter Type: 0
- Thermal Analyzer Performance Specs: Exchangeable Measuring Systems TG, TG/DTA and TG/DSC
from Linseis Inc.
NEW Linseis TGA PT1000 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates from 0.01 up to 150 °C/min... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Features: Cooling; Programmable Heating; Atmosphere Control; Temperature Control; Coupled with a Mass Spectrometer (optional feature); Coupled with a FTIR Spectrometer (optional feature)
- Temperature Range: 20 to 1100
- Remote Interface: Computer Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Linseis Inc.
The vertical research Dilatometer series L75V was developed to meet the demands of the academic community and research laboratories worldwide. With this system thermal expansion behavior of solids, liquids, powders and pastes for a variety of applications can be precisely determined. The unique... [See More]
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -180 to 2800
- Properties Measured: CTE
- Thermal Analyzer Performance Specs: Remote Automatic Zero Adjustment of LVDT, Zero Function