Application Software Included Calorimeters and Thermal Analyzers
Last Updated: April 1, 2025
Description
Application software included calorimeters and thermal analyzers are sophisticated instruments designed to measure the heat of chemical reactions or physical changes, as well as heat capacity. These devices come equipped with software that allows for real-time data display, data smoothing, and the ability to overlay multiple curves for comprehensive analysis. The software typically includes features such as peak temperature determination, custom display configurations, and the ability to label data points, enhancing the user’s ability to interpret complex thermal data effectively.
Working Principle
Calorimeters and thermal analyzers operate by measuring the heat flow associated with chemical reactions or physical transformations. The software integrated into these devices automates the collection and analysis of data, ensuring accuracy and efficiency. The software can manage and control the entire workflow, from sample management to the interpretation and validation of results, storing all data in a secure database with time stamps for traceability. This integration of software allows for seamless automation, reducing the potential for human error and increasing the reliability of the results.
Applications
These instruments are widely used across various industries due to their versatility. In the pharmaceutical industry, they are employed to study the stability and compatibility of drugs. The food industry uses them to analyze the thermal properties of ingredients and products. In the field of cement chemistry, they help in understanding the hydration process. Additionally, they are crucial in mineralogical research, environmental studies, and the development of semiconductors and telecommunications equipment. The automotive and aerospace industries also rely on these tools for material testing and quality control.
Advantages over other Calorimeters and Thermal Analyzers
One significant advantage of application software included calorimeters and thermal analyzers is their ability to automate the entire testing process, from measurement to data storage and analysis. This automation not only increases efficiency but also enhances the accuracy and reliability of the results. The software's capability to overlay multiple curves and perform multiple point calibrations provides a more comprehensive analysis compared to traditional methods. Furthermore, the secure database ensures that data is traceable and protected against accidental deletion or alteration.
Limitations
Despite their advanced capabilities, these instruments have limitations. The initial cost of acquiring such sophisticated equipment can be high, which might be a barrier for smaller laboratories or companies. Additionally, while the software automates many processes, it requires regular updates and maintenance to ensure optimal performance. The complexity of the software might also necessitate specialized training for operators, which can add to the overall cost and time investment.
Considerations
When considering the purchase of application software included calorimeters and thermal analyzers, it is essential to evaluate the initial costs against the long-term benefits of increased efficiency and accuracy. Operating expenses, including software updates and maintenance, should also be factored into the decision. The durability and accuracy of the instruments are crucial, as they directly impact the reliability of the results. Finally, potential buyers should consider the costs associated with training personnel to operate the software effectively, as well as the replacement and maintenance costs over the instrument's lifespan.
from Linseis Inc.
Features. 8 measuring systems operate simultaneously. temperature range -40 °C up to +160 °C. sample dimensions 4 x 10 x 80mm. measuring sensor LVDT. 32 Bit Software running in Microsoft ® operating environment. Description. The Linseis dilatometer L75/120LT was developed to measure the... [See More]
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -40 to 160
- Properties Measured: Expansion Of Polymer Samples
- Thermal Analyzer Performance Specs: Samples Length: 80-100mm
from Hitachi High-Tech America
The Hitachi TMA (Thermo mechanical Analyzer) is used for evaluating expansion or shrinkage of samples across a wide temperature range. These parameters are essential to design engineers, and our TMA7100 & TMA7300 analyzers are also used for quality assurance or outgoing inspection to ensure a... [See More]
- Thermal Analyzer Type: Dynamic Mechanical Analyzer (optional feature); Thermal Mechanical Analyzer
- Features: Cooling; Atmosphere Control
- Temperature Range: -170 to 600
- Remote Interface: Computer Interface; Application Software Included.
from Rigaku Corporation
For characterization of catalyst material, it is needed to examine the adsorption state by detecting components to be desorbed when a reaction gas is circulated through a sample with heat applied. Required also is to check the oxidation and reduction characteristics of the sample and look into the... [See More]
- Thermal Analyzer Type: Temp. Programmed Desorption Analyzer
- User Interface: Digital
- Thermal Analyzer Performance Specs: Thermal Stability
- Remote Interface: Application Software Included.
from NETZSCH-Gerätebau GmbH
With the Heat Flow Meter, HFM 436 Lambda, samples measuring 35 cm x 35 cm or 61 cm x 61 cm and of variable thicknesses ranging from a few millimeters to 10 (20) cm are tested between two heat flux sensors in fixed or adjustable temperature gradients. After a few minutes for the system to reach... [See More]
- Thermal Analyzer Type: Thermal Conductivity
- Temperature Range: -30 to 100
- Properties Measured: Thermal Conductivity Testing of Insulation Materials
- Accuracy: 1
from LECO Corporation
The AC500 determines calorific value, a key indicator of quality and value in solid and liquid fuels, through measurement of the heat released after combustion of a sample. This stand-alone benchtop unit uses a fully-integrated circulation system for a compact footprint —no additional heaters... [See More]
- Calorimeter Type: Combustion; Isoperibol Calorimeter
- Display: None
- Remote Interface: Computer Interface; Application Software Included.
from Linseis Inc.
The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features... [See More]
- Thermal Analyzer Type: Differential Thermal Analysis
- Features: Cooling (optional feature); Programmable Heating; Atmosphere Control; Temperature Control; Coupled with a Mass Spectrometer; Coupled with a FTIR Spectrometer
- Temperature Range: -150 to 2400
- Remote Interface: Computer Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Rigaku Corporation
Highly sensitive gas detection and accurate measurement of the sample temperature can be performed by this analytical system. The evolved gas when a sample is heated in a high vacuum is measured by mass spectrometry (MS). Details can be learned through identification of what was adsorbed to the... [See More]
- Thermal Analyzer Type: Temp. Programmed Desorption Analyzer
- Features: Coupled with a Mass Spectrometer
- Thermal Analyzer Performance Specs: Thermal Stability
- User Interface: Digital
from NETZSCH-Gerätebau GmbH
GHP 456 Titan ® - Guarded Hot Plate System. The new GHP 456 Titan ® is the ideal tool for researchers and scientists in the field of insulation testing. Based on the well-known, standardized guarded hot plate technique (e.g. ISO 8302, ASTM C177, DIN EN 12939 or DIN EN 12667), the system... [See More]
- Thermal Analyzer Type: Thermal Conductivity
- Temperature Range: -160 to 700
- Properties Measured: Thermal Conductivity Testing of Insulation Materials
- Accuracy: 2
from LECO Corporation
Developed to measure the calorific content of solid and liquid fules, the LECO AC600 semi-automatic isoperibol calorimeter sets the standard for future calorimetry instruments. Its semi-automated operation, combined with the use of thermodynamic TruSpeed ®, obtains a rapid analysis of calorific... [See More]
- Calorimeter Type: Combustion; Isoperibol Calorimeter
- Display: None
- Remote Interface: Computer Interface; Application Software Included.
from Linseis Inc.
The Linseis TGA PT1600 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5/25g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Features: Programmable Heating; Atmosphere Control; Temperature Control; Coupled with a Mass Spectrometer; Coupled with a FTIR Spectrometer
- Temperature Range: -150 to 2400
- Remote Interface: Computer Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Rigaku Corporation
This unique hybrid evolved gas analyzer system makes it practical to obtain information on not only a change of mass of a substance taking place at time of heating but also a chemical reaction difficult to decide on by traditional thermal analysis alone. Moreover, this information set can be... [See More]
- Thermal Analyzer Type: Differential Thermal Analysis; Thermal Gravimetric Analyzer
- Features: Coupled with a Mass Spectrometer; Coupled with a Gas Chromatograph
- Thermal Analyzer Performance Specs: Thermal Stability
- Remote Interface: Computer Interface; Application Software Included.
from NETZSCH-Gerätebau GmbH
The High Temperature Coin Cell Module is a new exchangeable calorimeter module for the MMC 274 Nexus ® specially dedicated to coin cell battery studies. It is the only coin cell DSC module available. The instrument can be coupled with a fully featured battery analyzer. Data generated from the... [See More]
- Calorimeter Type: Differential Scanning Calorimeter
- Temperature Range: 21 to 300
- Properties Measured: Thermophysical Properties
- Accuracy: 3
from LECO Corporation
Thermogravimetric analysis is the basic analysis in many industries to determine material weight loss as a function of temperature in a controlled environment. To meet the needs of these industries, the TGA701 Thermogravimetric Analyzer was designed for increased reliability and functionality. [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Display: None
- Remote Interface: Computer Interface; Application Software Included.
from Linseis Inc.
The Linseis high-pressure dilatometer L75/HP enables completely new applications in thermal analysis. The system can measure expansions (length changes) in the temperature range from RT up to 1100/1400/1800 °C and in the pressure range up to 100/150 bar. This device is the world's only available... [See More]
- Thermal Analyzer Type: Dilatometer
- Thermal Analyzer Performance Specs: Capable of Measurements Up to 1800C and 150 bar
- Temperature Range: 20 to 1800
- Features: Programmable Heating; Atmosphere Control; Temperature Control
from Linseis Inc.
Thermogravimetry is a technique in which the mass of the sample is monitored against time or temperature while the temperature of the sample, in a specified atmosphere, is programmed. This technique serves the determination of material compositions. Simultaneous TGA-DTA/DSC measures both heat flow... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer
- Temperature Range: -170 to 1800
- Calorimeter Type: Differential Scanning Calorimeter
- Features: Programmable Heating; Atmosphere Control; Temperature Control
from Linseis Inc.
The STA PT1600 is the high end Simultaneous Thermobalance from LINSEIS. The system offers unparalleled TG and DSC resolution in combination with the highest vacuum capabilities and TG drift stability. The system is modular with many exchangeable furnaces (-150 °C up to 2400 °C), different... [See More]
- Thermal Analyzer Type: Thermal Gravimetric Analyzer (optional feature)
- Temperature Range: -150 to 1600
- Calorimeter Type: 0
- Thermal Analyzer Performance Specs: Exchangeable Measuring Systems TG, TG/DTA and TG/DSC
from Linseis Inc.
horizontal Dual- and differential- Dilatometer (DIL) series L75H was developed to meet the demands of the academic community and research laboratories worldwide. With this system, thermal expansion behavior of solids, liquids, powders and pastes for a variety of applications can be precisely... [See More]
- Thermal Analyzer Type: Dilatometer
- Temperature Range: -180 to 2000
- Properties Measured: CTE, Tg, Length vs Temperature
- Thermal Analyzer Performance Specs: Capable of Measurements Under Vacuum, Oxidizing and Reducing Atmospheres