PC-Based Controller Pressure Controllers

11 Results
EL-PRESS Metal Sealed Series Pressure Meters/Controllers -- Series P-702CM
from Bronkhorst USA

EL-PRESS Metal Sealed Pressure Meters / Controllers. Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality... [See More]

  • Control: Linear
  • Interface: Computer Programmable (optional feature)
  • Features: PC-Based
  • Inputs: 1
Environmental Test Chamber Controller -- 8200
from Thermotron Industries

The 8200 Controller is a 7 ” touchscreen controller built by Thermotron ’s highly-skilled software and hardware engineers specifically for use with an environmental chamber. The user interface is intuitive and supports robust climatic chamber operations and user-selected data access on a... [See More]

  • Controller Type: Environmental; Laboratory; Environmental Testing Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network
EL-PRESS Series Digital Electronic Pressure Meters/Controllers -- P-602C/P-602CV
from Bronkhorst USA

EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]

  • Control: Limit
  • Interface: Computer Programmable (optional feature)
  • Features: PC-Based
  • Inputs: 1
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Controller Type: Environmental; Laboratory; Environmental Testing Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network
EL-PRESS Series Digital Electronic Pressure Meters/Controllers -- P-702C/P-702CV
from Bronkhorst USA

EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]

  • Control: Limit
  • Interface: Computer Programmable (optional feature)
  • Features: PC-Based
  • Inputs: 1
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Controller Type: Environmental; Laboratory; Thermal Shock Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network
IN-PRESS Series Digital Pressure Meters/Controllers -- P-512CI
from Bronkhorst USA

IN-PRESS Industrial style Digital Pressure Meters / Controllers. The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a... [See More]

  • Control: Limit
  • Interface: Computer Programmable (optional feature)
  • Features: PC-Based
  • Inputs: 1
Thermotron Thermal Shock Chamber Controller -- 8825 Control
from Thermotron Industries

This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12 ” touchscreen displays the intuitive, Windows ®-based operating system. The 8825 Controller allows temperature programs that utilize the chamber's... [See More]

  • Controller Type: Environmental; Laboratory; Environmental Testing Chambers
  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Interface: Network
Industrial Version Digital Electronic Pressure Controller -- P-802CI
from Bronkhorst USA

Bronkhorst ® model P-802CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5 …350 mbar and 3,2 …64 bar absolute or gauge. The instrument... [See More]

  • Control: PID
  • Interface: Computer Programmable
  • Features: PC-Based
  • Inputs: 1
Industrial Version Digital Electronic Pressure Controller -- P-812CI
from Bronkhorst USA

Bronkhorst ® model P-812CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 3,2 …64 bar and 5 …100 bar absolute or gauge. The instrument comprises a... [See More]

  • Control: PID
  • Interface: Computer Programmable
  • Features: PC-Based
  • Inputs: 1
Lab Style Version Digital Electronic Pressure Controller -- P-802CV
from Bronkhorst USA

Bronkhorst ® model P-802CV Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5 …350 mbar and 3,2 …64 bar absolute or gauge. The instrument... [See More]

  • Control: PID
  • Interface: Computer Programmable
  • Features: PC-Based
  • Inputs: 1