Multi-Function Controller Pressure Controllers
from ALMiG USA Corporation
Features: Very easy toperate. Microprocessor control unit ALMIG AIR CONTROL f. Soft start through frequency transformer. Avoidance of current peaks during start-up. All electric connections tagged (name plates) for easy maintenance. Customer passwords for best system security against misuse. Display... [See More]
- Controller Type: Compressor Controller
- Features: Multi-Function; Rate Indication/ Control
- Control: Limit
- Form Factor: Chassis
from PMC Engineering LLC
The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]
- Control: Limit
- Form Factor: Chassis
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Interface: Digital Front Panel
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from ALMiG USA Corporation
Features: State of the art microprocessor operated. Very simple operator control. Parameter entry is protected by a code. Self-test of the compressor before every start-up for. Continuous monitoring of all parameters relevant to operation. Star-delta contactors, control voltage transformer,... [See More]
- Controller Type: Compressor Controller
- Features: Multi-Function; Rate Indication/ Control
- Control: Limit
- Form Factor: Chassis
from PMC Engineering LLC
The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]
- Control: Limit
- Form Factor: Chassis
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Interface: Digital Front Panel
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from ALMiG USA Corporation
Features: Very easy to operate. Microprocessor control unit ALMIG AIR CONTROL 2. Soft start through frequency transformer. Avoidance of current peaks during start-up. All electric connections tagged (name plates) for easy maintenance. Programming of all parameters through with the build in touchpad. [See More]
- Controller Type: Compressor Controller
- Features: Multi-Function; Rate Indication/ Control
- Control: Limit
- Form Factor: Chassis