Network / Fieldbus Input Pressure Controllers
from ALMiG USA Corporation
The consumption-related multiple control system is able to run your compressors in the most efficient way based on the flow rate of each unit no matter which brand. Multi Control 3 ensures a compressed air supply with maximum economy and maximum operating reliability that will safe you lot of money... [See More]
- Type: Fieldbus / Network Input; Modbus, Profibus
- Control: Limit
- Controller Type: Compressor Controller
- Features: Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Type: Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Type: Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Type: Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control