PID Control Pressure Controllers
Description
PID Control Pressure Controllers are devices used to regulate pressure within a system by receiving inputs from pressure sensors, executing control functions, and outputting control signals. They are designed to maintain a desired pressure level by adjusting the control elements in the system.
Working Principle
PID Control Pressure Controllers operate on a closed-loop system using proportional, integral, and derivative control strategies. The proportional component adjusts the control output proportionally to the error signal, which is the difference between the desired setpoint and the actual pressure. The integral component eliminates steady-state errors by integrating the error over time, while the derivative component predicts future errors based on the rate of change. This combination allows for precise and stable pressure control, making PID controllers highly effective in maintaining consistent pressure levels in various systems.
Applications
PID Control Pressure Controllers are widely used in industrial processes where maintaining a constant pressure is critical. Specific examples include:
- Boilers: PID controllers regulate the fuel input to maintain the desired steam pressure within safe working levels.
- Gas Pipelines: They ensure a constant pressure to prevent leakage and potential breakdowns, thereby securing the gas supply.
- Pneumatic Systems: PID controllers help maintain the required pressure for optimal system performance.
Advantages over other Pressure Controllers
PID Control Pressure Controllers offer several advantages:
- Simplicity and Effectiveness: They are simple to understand and implement, capable of handling a wide range of control issues.
- Robustness and Flexibility: They function effectively despite system changes and can be adapted to various systems and processes.
- Energy Efficiency: Digital PID controllers can reduce energy costs by eliminating the need for a constant bleed, which is common in analog controllers .
Limitations
Despite their advantages, PID Control Pressure Controllers have some limitations:
- Tuning Complexity: Determining the optimal gains (Kp, Ki, and Kd) can be challenging and time-consuming.
- Performance in Nonlinear Systems: They may struggle with highly nonlinear systems.
- Noise Sensitivity: The derivative control can amplify high-frequency noise in the error signal .
Considerations
When selecting and using PID Control Pressure Controllers, consider the following:
- Initial Costs and Operating Expenses: Digital controllers may have higher initial costs but can offer savings in operating expenses due to reduced energy consumption.
- Durability and Accuracy: Ensure the controller is suitable for the specific environmental conditions and accuracy requirements of your application.
- Replacement and Maintenance Costs: Consider the long-term costs associated with maintaining and replacing the controllers, especially in systems where downtime can be costly.
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Control: Limit; PID; Fuzzy Logic
- Features: Datalogger; Is a Chart Recorder
- Controller Type: Environmental; Laboratory
- Form Factor: Stand-Alone
from Nor-Cal Products, Inc. - The Vacuum Experts
IntellisysTM adaptive pressure controllers come in many different package sizes and with a variety of options to fit every application. A unique controller series exists for every valve type. For bench-top or laboratory use consider the touch screen LCD front panel version. [See More]
- Control: Limit; PID
- Type: DC Voltage Inputs
- Interface: Network
- Control Signal: Analog Voltage Output; Serial / Digital; Network / Fieldbus Output; Other; TTL
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Gefran
Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]
- Control: Limit; PID
- Form Factor: DIN
- Controller Type: Ratio Controller
- Interface: Digital Front Panel; Network
from Bronkhorst USA
Bronkhorst ® model P-802CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5 …350 mbar and 3,2 …64 bar absolute or gauge. The instrument... [See More]
- Control: PID
- Interface: Computer Programmable
- Features: PC-Based
- Inputs: 1
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a Cv=0.7 or a... [See More]
- Control: Linear; PID
- Interface: Computer Programmable
- Form Factor: Chassis
- Inputs: 1
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Bronkhorst USA
Bronkhorst ® model P-812CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 3,2 …64 bar and 5 …100 bar absolute or gauge. The instrument comprises a... [See More]
- Control: PID
- Interface: Computer Programmable
- Features: PC-Based
- Inputs: 1
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Easy to automate, Easy to use, Easy on you!. Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition. The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative). controller that brings precise... [See More]
- Control: Linear; PID
- Interface: Computer Programmable; Web
- Form Factor: Chassis
- Inputs: 1
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Bronkhorst USA
Bronkhorst ® model P-802CV Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5 …350 mbar and 3,2 …64 bar absolute or gauge. The instrument... [See More]
- Control: PID
- Interface: Computer Programmable
- Features: PC-Based
- Inputs: 1