Current Loop (Transmitter) Input Pressure Controllers

8 Results
Cavity and Hydraulic Pressure Monitor and Controller
from DME Company

Compact and self contained. Provides Digital Display Readout of Cavity Pressure. Provides Amplified Output of Scaled Cavity Pressure Signal when setup correctly with Pin Dia. ( 0-5Vdc Output = 0 to 20,000 PSI ). User Selectable Analog Amplified Output: Default 0-5Vdc, user dip switch selectable... [See More]

  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation
  • Control: Limit
  • Controller Type: Hydraulic Controller
  • Features: Is a Chart Recorder (optional feature); Rate Indication/ Control
Electronic Pressure Controller -- ER3100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a Cv=0.7 or a... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Form Factor: Chassis
  • Control: Linear; PID
  • Interface: Computer Programmable
Alarm Control -- Model 661
from Time Mark Corporation

The Model 661 Alarm Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain measurable applications such as liquid levels, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application, and output connections... [See More]

  • Type: Current Loop (Transmitter) Excitation
  • Features: Rate Indication/ Control
  • Control: Limit
  • Control Signal: Switched Output
Dual-Line Six-Digit Dual-Input Process Meters -- DPM Series
from PMC Engineering LLC

The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
High Performance Controller -- 2500
from Gefran

Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs
  • Control: Limit; PID
  • Controller Type: Ratio Controller
  • Form Factor: DIN
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
ATC990 Series Process Controller
from Dynisco

Features and Benefits. Auto-tuning control in a discrete 1/4 DIN package. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Single loop control. Display and control of... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Strain Gauge, Thermocouple, or Linear
  • Features: Rate Indication/ Control
  • Control: Limit; Linear
  • Form Factor: Chassis
EL-PRESS Metal Sealed Series Pressure Meters/Controllers -- Series P-702CM
from Bronkhorst USA

EL-PRESS Metal Sealed Pressure Meters / Controllers. Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Features: PC-Based
  • Control: Linear
  • Interface: Computer Programmable (optional feature)