Chart Recorder Pressure Controllers

3 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Features: Datalogger; Is a Chart Recorder
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental; Laboratory
  • Form Factor: Stand-Alone
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
AIR CONTROL III
from ALMiG USA Corporation

Features: Very simple operator control. Parameter entry is protected by a code. Self-test of the compressor before every start-up for. Continuous monitoring of all parameters relevant to operation. 7 channels for the switch-on/switch-off time for compressors. 7 channels for the pressure reduction. [See More]

  • Features: Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Controller Type: Compressor Controller
  • Form Factor: Chassis