Serial / Digital Input Pressure Controllers
Description
Serial/Digital Input Pressure Controllers are devices designed to regulate pressure by receiving input signals and providing precise control outputs. These controllers are equipped with digital interfaces that allow for easy programming and setup, often through a digital keypad or menu system. They are capable of handling both positive and negative (vacuum) pressures and can output control signals to maintain desired pressure levels within a system.
Working Principle
Digital pressure controllers operate by receiving input from pressure sensors and using control algorithms to adjust the pressure to a setpoint. They utilize various control strategies, including proportional, integral, and derivative (PID) control, to maintain stable pressure levels. The digital nature of these controllers allows for advanced features such as self-tuning, programmable set points, and signal computation, which enhance their accuracy and reliability. The closed-loop operation ensures that the system can automatically adjust to changes, maintaining the desired pressure with minimal manual intervention.
Applications
Digital pressure controllers are used in a wide range of industries. In the pharmaceutical industry, they ensure precise pressure control in processes such as tablet coating and capsule filling. In food processing, they help maintain the correct pressure in packaging and sterilization processes. The automotive industry uses these controllers for testing and monitoring systems, such as fuel injection and brake systems. Additionally, they are crucial in the containment and monitoring of hazardous materials, ensuring safety and compliance with regulatory standards.
Advantages over other Pressure Controllers
Digital pressure controllers offer several advantages over their analog counterparts. They provide simple calibration and tuning procedures, which reduce setup time and improve ease of use. The digital interface enhances security by allowing for password protection and access control. These controllers are less susceptible to noise, resulting in more stable and accurate pressure control. They also offer lower energy costs due to more efficient operation and have increased flexibility in device pairing, allowing for integration with various external pressure transducers.
Limitations
One limitation of digital pressure controllers is their reliance on electronic components, which can be susceptible to electromagnetic interference (EMI) and require proper shielding and grounding. Additionally, the initial cost of digital controllers can be higher than analog versions, which may be a consideration for budget-conscious projects. The complexity of digital systems may also necessitate specialized training for operators and maintenance personnel.
Considerations
When selecting a digital pressure controller, it is important to consider factors such as initial costs, which can be higher due to advanced features and capabilities. Operating expenses may be lower in the long term due to energy efficiency and reduced maintenance needs. Durability is generally high, but the electronic components require protection from environmental factors such as moisture and dust. Accuracy is a key advantage, with digital controllers offering precise control and minimal drift over time. Replacement and maintenance costs should be evaluated, as digital systems may require specialized parts and expertise for repairs.
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Type: Serial / Digital Input
- Control: Limit; PID; Fuzzy Logic
- Controller Type: Environmental; Laboratory
- Features: Datalogger; Is a Chart Recorder
from HORIBA Instruments, Inc.
As a dedicated power source these setting units convert the standard flow rate setting voltage input (+5 VDC) to the desired type of flow rate. The pressure setting signal is also input to the controller. SU-502 EA: analogue. SU 503 ED: digital. RoHS compliant [See More]
- Type: DC Voltage Inputs; Serial / Digital Input
- Interface: Switches; Digital Front Panel
- Form Factor: Stand-Alone
- Control Signal: Analog Voltage Output; Serial / Digital
from ALMiG USA Corporation
Features: Very easy toperate. Microprocessor control unit ALMIG AIR CONTROL f. Soft start through frequency transformer. Avoidance of current peaks during start-up. All electric connections tagged (name plates) for easy maintenance. Customer passwords for best system security against misuse. Display... [See More]
- Type: Serial / Digital Input
- Control: Limit
- Controller Type: Compressor Controller
- Features: Multi-Function; Rate Indication/ Control
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Easy to automate, Easy to use, Easy on you!. Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition. The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative). controller that brings precise... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; RS-485
- Form Factor: Chassis
- Control: Linear; PID
- Interface: Computer Programmable; Web
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Type: Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Type: Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control