Analog Voltage Pressure Controllers

14 Results
Cordis Dynamic Pressure Controller -- CP1 Series
from Clippard

Clippard's Cordis CP1 single-valve pressure controller provides a compact, cost-effective solution for applications where a proportional valve is specified to maintain pressure or flow in a closed-loop application. By combining a single proportional valve with closed-loop capabilities with a sensor,... [See More]

  • Control Signal: Analog Voltage Output
  • Accuracy: 0.2
  • Control: Linear
  • Media: Gas
Cordis Electronic Pressure Controls -- CPC Series
from Clippard

Precise, linear digital pressure control within a closed-loop system with ultra high resolution and repeatability. The Cordis is a revolutionary microcontroller primed for escape velocity from a proportional control market that has grown stagnant. Built with the highest quality Clippard EVP and DVP... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
  • Form Factor: Chassis
  • Control: Linear
  • Accuracy: 0.2
High Performance Controller -- 2500
from Gefran

Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Control: Limit; PID
  • Controller Type: Ratio Controller
  • Form Factor: DIN
Industrial Version Digital Electronic Pressure Controller -- P-802CI
from Bronkhorst USA

Bronkhorst ® model P-802CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5 …350 mbar and 3,2 …64 bar absolute or gauge. The instrument... [See More]

  • Control Signal: Analog Voltage Output; Serial / Digital; Network / Fieldbus Output
  • Features: PC-Based
  • Control: PID
  • Interface: Computer Programmable
SLAMf Series Elastomer Sealed Pressure Controller, SLAMf Series -- SLAMf10 / SLAMf20
from Brooks Instrument

Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed pressure controllers deliver the precise accuracy and long-term stability of our proven SLA5800 family of thermal mass flow meters and controllers. A specially engineered NEMA4X/IP66... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; RS485, DeviceNet™, Profibus®
  • Inputs: 1
  • Interface: Computer Programmable; Network
  • Control Outputs: 1
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
ATC990 Series Process Controller
from Dynisco

Features and Benefits. Auto-tuning control in a discrete 1/4 DIN package. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Single loop control. Display and control of... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output
  • Features: Rate Indication/ Control
  • Control: Limit; Linear
  • Form Factor: Chassis
Adaptive Pressure Controller, Intellisys™
from Nor-Cal Products, Inc. - The Vacuum Experts

IntellisysTM adaptive pressure controllers come in many different package sizes and with a variety of options to fit every application. A unique controller series exists for every valve type. For bench-top or laboratory use consider the touch screen LCD front panel version. [See More]

  • Control Signal: Analog Voltage Output; Serial / Digital; Network / Fieldbus Output; Other; TTL
  • Interface: Network
  • Control: Limit; PID
  • Type: DC Voltage Inputs
Electronic Pressure Controller -- OEM-EP
from First Sensor AG

Electronic pressure controllers are precision devices which maintain a pneumatic process pressure at a preset level using closed-loop control. These devices can be configured to control pressure or flow and replace mechanical control systems or mass flow controllers. Typical applications include... [See More]

  • Control Signal: Analog Voltage Output
  • Type: DC Voltage Inputs
  • Form Factor: Stand-Alone
  • Accuracy: 0.2
Pressure Controller -- SU-503ED/502EA
from HORIBA Instruments, Inc.

As a dedicated power source these setting units convert the standard flow rate setting voltage input (+5 VDC) to the desired type of flow rate. The pressure setting signal is also input to the controller. SU-502 EA: analogue. SU 503 ED: digital. RoHS compliant [See More]

  • Control Signal: Analog Voltage Output; Serial / Digital
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Type: DC Voltage Inputs; Serial / Digital Input
Electronic Voltage Control Single Phase -- PDE Series
from Ziehl-Abegg Inc.

For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC). [See More]

  • Control Signal: Analog Voltage Output
  • Control: Limit
  • Controller Type: Airflow Velocity Controller
  • Form Factor: Stand-Alone
Lab Style Version Digital Electronic Pressure Controller -- P-802CV
from Bronkhorst USA

Bronkhorst ® model P-802CV Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5 …350 mbar and 3,2 …64 bar absolute or gauge. The instrument... [See More]

  • Control Signal: Analog Voltage Output; Serial / Digital; Network / Fieldbus Output
  • Features: PC-Based
  • Control: PID
  • Interface: Computer Programmable
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Electronic Pressure Controller -- VSO-EP / VSO-EV
from First Sensor AG

Electronic pressure controllers are precision devices which maintain a pneumatic process pressure at a preset level using closed-loop control. These devices can be configured to control pressure, vacuum or flow and replace mechanical control systems or mass flow controllers. Typical applications... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output (optional feature)
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation (optional feature)
  • Form Factor: Stand-Alone
  • Accuracy: 0.2