Ethernet / Networkable Pressure Controllers
from Kaeser Compressors, Inc.
Key technology for Industry 4.0 and the Internet of Things. The new generation of compressed air system control is here with Sigma Air Manager 4.0. Using its adaptive 3Dadvanced Control, SAM 4.0 makes air generation and treatment even more intelligent, reliable, and efficient. 3Dadvanced control... [See More]
- Interface: Digital Front Panel; Network
- Media: Gas
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Interface: Digital Front Panel; Network; Web
- Control: Limit; PID; Fuzzy Logic
- Controller Type: Environmental; Laboratory
- Features: Datalogger; Is a Chart Recorder
from ALMiG USA Corporation
The consumption-related multiple control system is able to run your compressors in the most efficient way based on the flow rate of each unit no matter which brand. Multi Control 3 ensures a compressed air supply with maximum economy and maximum operating reliability that will safe you lot of money... [See More]
- Interface: Digital Front Panel; Network
- Control: Limit
- Controller Type: Compressor Controller
- Features: Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Brooks Instrument
With a wide range of options and features available, the SLA5800 Series pressure controllers enable you to automate your pressure control and take advantage of the process consistency benefits from using a single platform when combined with our industry-leading SLA5800 Series mass flow controllers... [See More]
- Interface: Computer Programmable; Network
- Control Outputs: 1
- Inputs: 1
- Control Signal: Serial / Digital; Network / Fieldbus Output; Other; RS485, DeviceNet, Profibus®
from Gefran
Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]
- Interface: Digital Front Panel; Network
- Control: Limit; PID
- Controller Type: Ratio Controller
- Form Factor: DIN
from Nor-Cal Products, Inc. - The Vacuum Experts
IntellisysTM adaptive pressure controllers come in many different package sizes and with a variety of options to fit every application. A unique controller series exists for every valve type. For bench-top or laboratory use consider the touch screen LCD front panel version. [See More]
- Interface: Network
- Type: DC Voltage Inputs
- Control: Limit; PID
- Control Signal: Analog Voltage Output; Serial / Digital; Network / Fieldbus Output; Other; TTL
from Thermotron Industries
Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]
- Interface: Network
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Laboratory; Environmental Testing Chambers
- Form Factor: Chassis
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network; Web
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Brooks Instrument
The Brooks model SLA7840 is a high purity metal sealed instrument that controls pressure while measuring flow rate. A remote pressure transducer signal, along with adjustable integral PID control electronics and a co-planar control valve, maintains the desired set pressure. The co-planar valve... [See More]
- Interface: Network
- Control Outputs: 1
- Inputs: 1
- Control Signal: Network / Fieldbus Output; DeviceNet
from Thermotron Industries
The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]
- Interface: Network
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Laboratory; Thermal Shock Chambers
- Form Factor: Chassis