CE Certified Foot Switches

24 Results
Compact Foot Switches with Guard -- 51.651N
from Altech Corp.

The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]

  • Certification: CE Certified
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Compact, One Pedal Foot Switch -- 51.001B
from Altech Corp.

The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding ” of the foot switch. The guard is interchangeable with the FM1 series foot switch which... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Compact, One Pedal Foot Switch -- 51.601
from Altech Corp.

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary; 1-Stage
Compact, One Pedal Foot Switch With Guard -- 51.062OR
from Altech Corp.

Altech ʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel housing... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Maintained
Compact, One Pedal Foot Switch with Guard -- 51.601B
from Altech Corp.

The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]

  • Certification: CE Certified
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Compact, Three Pedal Erogonomic Foot Switch -- 51.864
from Altech Corp.

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Snap Action Switch
  • Pedals: Three
  • Function: Momentary
Compact, Two Pedal Foot Switch -- 51.701
from Altech Corp.

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Snap Action Switch
  • Pedals: Two
  • Function: Momentary; 1-Stage
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Heavy Duty Medium Size, One Pedal Foot Switch with Guard -- 51.151
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Heavy Duty Medium Size, One Pedal Foot Switch With Guard -- 51.151R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Heavy Duty Medium Size, Three Pedal Foot Switch -- 51.301
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Heavy Duty Medium Size, Three Pedal Foot Switch -- 51.301R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Heavy Duty Medium Size, Three Pedal Foot Switch With Guard -- 51.351
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Heavy Duty Medium Size, Two Pedal Foot Switch -- 51.201
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Heavy Duty Medium Size, Two Pedal Foot Switch -- 51.201R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard -- 51.251
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard -- 51.251R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Light Medium Size, One Pedal Foot Switch -- 51.401
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Light Medium Size, One Pedal Foot Switch With Guard -- 51.451
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Medium Size Foot Switches with Guard -- 51.401R
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Certification: CE Certified
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Medium Size, One Pedal Foot Switch -- 51.901
from Altech Corp.

The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]

  • Certification: CE Certified; UL Listed or Registered
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
X-keys Foot Pedal PS/2 -- XF-09-PS2-R
from P.I. Engineering, Inc.

Use your foot to activate any keyboard command. 3 User-reprogrammable pedals. Great for "hands free" procedures. Rugged, reliable input. Mechanical design prevents accidental pressing on more than one pedal. Connects in line with a standard PC (PS/2) keyboard. No software required. Hardwired 120" (3... [See More]

  • Certification: CE Certified
  • Switch / Action Method: Snap Action Switch
  • Pedals: Three
  • Function: Momentary; 1-Stage
XK-3 Front Hinged USB Foot Pedal -- XK-0985-UDP3-R
from P.I. Engineering, Inc.

The new XK-3 Front Hinged Pedal allows the user to rest a foot on the main pedal without activating it and then click with just slight additional pressure. Perfect for mouse click and drag or modifier keys. Only the hinge on main pedal is in the front. The two outside pedals, used for momentary... [See More]

  • Certification: CE Certified
  • Switch / Action Method: Snap Action Switch
  • Pedals: Three
  • Function: Momentary; 1-Stage