Screw Terminals Foot Switches

Last Updated: April 1, 2025

Description

Screw terminals foot switches are devices that allow users to control electrical circuits with their feet. These switches are equipped with screw terminals, which provide a secure and reliable connection for electrical wiring. The primary function of these foot switches is to enable hands-free operation of various electrical devices, enhancing convenience and efficiency in different settings.

Working Principle

Screw terminals foot switches operate by using a mechanical action to open or close an electrical circuit. When the user applies pressure to the switch with their foot, it activates an internal mechanism that either completes or interrupts the circuit, depending on the switch's configuration. This hands-free operation is particularly useful in environments where manual control is impractical or where the user's hands are occupied with other tasks. The screw terminals ensure a stable connection, reducing the risk of accidental disconnection and enhancing the overall reliability of the switch.

Applications

Screw terminals foot switches are commonly used in industrial settings, such as in machinery control, where operators need to keep their hands free for other tasks. They are also used in medical equipment, allowing healthcare professionals to operate devices without using their hands. Additionally, these switches are found in musical equipment, enabling musicians to control effects pedals or other electronic devices while playing an instrument.

Advantages over other Foot Switches

One of the main advantages of screw terminals foot switches is their secure and reliable connection, which reduces the likelihood of accidental disconnection compared to other types of connectors. This makes them particularly suitable for environments where stability and reliability are crucial. Additionally, the screw terminals allow for easy installation and replacement, providing flexibility in various applications.

Limitations

A potential limitation of screw terminals foot switches is that they may require more time and effort to install compared to plug-and-play connectors. The need to manually secure the wiring with screws can be more labor-intensive, which might not be ideal for applications requiring frequent changes or adjustments.

Considerations

When selecting screw terminals foot switches, it is important to consider the initial costs, which may vary depending on the quality and specifications of the switch. Operating expenses are generally low, as these switches are designed for durability and long-term use. However, regular maintenance may be required to ensure the screw terminals remain secure and free from corrosion. Durability and accuracy are typically high, but users should assess the specific requirements of their application to ensure the switch meets their needs. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the overall cost-effectiveness of the switch in the long run.

75 Results
Atlas - Full Shield
from Linemaster Switch Corporation

Protected by a strong cast aluminum shield. Developed for worldwide application. Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts. Slow action mechanism with forced disconnect on the NC contacts - available as SPDT make before break or break before make. Direct PLC... [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT-DB (snap action Positive Break)
Compact, One Pedal Foot Switch -- 51.001B
from Altech Corp.

The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding ” of the foot switch. The guard is interchangeable with the FM1 series foot switch which... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Atlas - Full Shield
from Linemaster Switch Corporation

Protected by a strong cast aluminum shield. Developed for worldwide application. Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts. Slow action mechanism with forced disconnect on the NC contacts - available as SPDT make before break or break before make. Direct PLC... [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT-DB (snap action Positive Break)
Compact, One Pedal Foot Switch With Guard -- 51.062OR
from Altech Corp.

Altech ʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel housing... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Maintained
Atlas - No Shield
from Linemaster Switch Corporation

Protected by a strong cast iron cover. Developed for worldwide application. Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts. Slow action mechanism with forced disconnect on the NC contacts - available as SPDT make before break or break before make. Direct PLC... [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Double Pole, Double Throw; DPDT-DB (snap action Positive Break)
Compact, Two Pedal Foot Switch -- 51.702B
from Altech Corp.

The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Snap Action Switch
  • Pedals: Two
  • Function: Momentary
Atlas - No Shield
from Linemaster Switch Corporation

Protected by a strong cast iron cover. Developed for worldwide application. Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts. Slow action mechanism with forced disconnect on the NC contacts - available as SPDT make before break or break before make. Direct PLC... [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT-DB (snap action Positive Break)
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Atlas - Oversized Shield
from Linemaster Switch Corporation

Protected by a strong cast aluminum shield. Developed for worldwide application. Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts. Slow action mechanism with forced disconnect on the NC contacts - available as SPDT make before break or break before make. Direct PLC... [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT-DB (snap action Positive Break)
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Atlas - Oversized Shield
from Linemaster Switch Corporation

Protected by a strong cast aluminum shield. Developed for worldwide application. Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts. Slow action mechanism with forced disconnect on the NC contacts - available as SPDT make before break or break before make. Direct PLC... [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Double Pole, Double Throw; DPDT-DB (snap action Positive Break)
Heavy Duty Medium Size, One Pedal Foot Switch with Guard -- 51.151
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Atlas - OX Shield
from Linemaster Switch Corporation

Protected by a strong cast aluminum shield. Developed for worldwide application. Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts. Slow action mechanism with forced disconnect on the NC contacts - available as SPDT make before break or break before make. Direct PLC... [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Double Pole, Double Throw; DPDT-DB (snap action Positive Break)
Heavy Duty Medium Size, One Pedal Foot Switch With Guard -- 51.154R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Maintained
Atlas - OX Shield
from Linemaster Switch Corporation

Protected by a strong cast aluminum shield. Developed for worldwide application. Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts. Slow action mechanism with forced disconnect on the NC contacts - available as SPDT make before break or break before make. Direct PLC... [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT-DB (snap action Positive Break)
Heavy Duty Medium Size, Three Pedal Foot Switch -- 51.301
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Classic II
from Linemaster Switch Corporation

All models single stage momentary contact. 2 holes provided for rigid mounting to floor or equipment [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT (Form "C")
Heavy Duty Medium Size, Three Pedal Foot Switch -- 51.301R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Classic II - Shielded
from Linemaster Switch Corporation

All models single stage momentary contact. 2 holes provided for rigid mounting to floor or equipment [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Double Pole, Double Throw; DPDT (Form CC)
Heavy Duty Medium Size, Three Pedal Foot Switch With Guard -- 51.351
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Clipper - Single, Momentary
from Linemaster Switch Corporation

Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT-DB (Form "Z")
Heavy Duty Medium Size, Two Pedal Foot Switch -- 51.201
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Clipper - Single, Momentary
from Linemaster Switch Corporation

Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
Heavy Duty Medium Size, Two Pedal Foot Switch -- 51.201R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Clipper - Single, Momentary
from Linemaster Switch Corporation

Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]

  • Terminal Type: Screw Terminal; Screw terminal, Pre-wired
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard -- 51.251
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Clipper II
from Linemaster Switch Corporation

Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT (Form "C")
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard -- 51.251R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Clipper Twin - Momentary
from Linemaster Switch Corporation

Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT (Form "C")
Light Medium Size, One Pedal Foot Switch -- 51.401
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Clipper Wide Treadle - Momentary
from Linemaster Switch Corporation

Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT-DB (Form "Z")
Light Medium Size, One Pedal Foot Switch With Guard -- 51.451
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Compact
from Linemaster Switch Corporation

Adhesive. Applicator. Assembly System. Brakes. Braking System. Camera. Cleaning Equipment. Coating System. Communication Systems. Crimping Head. Degreasers. Dispenser. Dispensing Circular Bead. Electronic Equipment. Emergency Vehicles. Engraving Machines. Epilator. Etching Machine. Film Transports. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT (Form "C")
Medium Size Foot Switches with Guard -- 51.401R
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Explosion Proof - Medical 500
from Linemaster Switch Corporation

Non sparking cast aluminum housing. The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time. Two pedal models prewired with electrical interlock [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pedals: Two
  • Function: Momentary; Single Stage Momentary
Medium Size Foot Switches with Guard -- 51.451R
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Explosion Proof - Medical 500
from Linemaster Switch Corporation

Non sparking cast aluminum housing. The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time. Two pedal models prewired with electrical interlock [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pedals: Two
  • Function: Momentary; Single Stage Momentary
Medium Size, One Pedal Foot Switch -- 51.902
from Altech Corp.

The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Explosion Proof - Medical 600
from Linemaster Switch Corporation

Non sparking cast aluminum housing. The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time. Two pedal models prewired with electrical interlock [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pedals: Two
  • Function: Momentary; Single Stage Momentary
Medium Size, One Pedal Foot Switch -- 51.902B
from Altech Corp.

The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Explosion Proof - Medical 600
from Linemaster Switch Corporation

Non sparking cast aluminum housing. The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time. Two pedal models prewired with electrical interlock [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pedals: Two
  • Function: Momentary; Single Stage Momentary
Hercules - Full Shield
from Linemaster Switch Corporation

Benders. Box Marker. Brakes. Chopper. Cleaner. Closing System. Conveyor Systems. Crimping Machine. Cut Off Machines for Pipe and Tubing. Cutter. Cutting Machine. Drilling Machine. Drilling Table. Fabricator. Filler Removal Machine. Folding Machine. Food Processing Equipment. Forming System. Grinder. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Maintained; 2-Stage Maintained
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT (Form "C")
Hercules - Full Shield
from Linemaster Switch Corporation

Benders. Box Marker. Brakes. Chopper. Cleaner. Closing System. Conveyor Systems. Crimping Machine. Cut Off Machines for Pipe and Tubing. Cutter. Cutting Machine. Drilling Machine. Drilling Table. Fabricator. Filler Removal Machine. Folding Machine. Food Processing Equipment. Forming System. Grinder. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: TPDT (Form CCC)
Hercules - Full Shield
from Linemaster Switch Corporation

Benders. Box Marker. Brakes. Chopper. Cleaner. Closing System. Conveyor Systems. Crimping Machine. Cut Off Machines for Pipe and Tubing. Cutter. Cutting Machine. Drilling Machine. Drilling Table. Fabricator. Filler Removal Machine. Folding Machine. Food Processing Equipment. Forming System. Grinder. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Maintained; Single Stage Maintained
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: TPDT (Form CCC)
Hercules - Full Shield
from Linemaster Switch Corporation

Benders. Box Marker. Brakes. Chopper. Cleaner. Closing System. Conveyor Systems. Crimping Machine. Cut Off Machines for Pipe and Tubing. Cutter. Cutting Machine. Drilling Machine. Drilling Table. Fabricator. Filler Removal Machine. Folding Machine. Food Processing Equipment. Forming System. Grinder. [See More]

  • Terminal Type: Screw Terminal; Screw terminal
  • Function: Momentary; Single Stage Momentary
  • Switch / Action Method: Snap Action Switch; Electrical
  • Pole and Throw Specifications: Single Pole, Double Throw; SPDT (Form "C")
First Approved Enable Foot Switch by DGUV
from BERNSTEIN AG

The BERNSTEIN three-stage-enable foot switch combines robust design and advanced technology. With many years of experience and expertise, BERNSTEIN is the prefered partner for industrial foot switches in industrial applications. Through the development of the first approved enable foot switch,... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GF
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Available on request with special... [See More]

  • Terminal Type: Solder Terminals; Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Configuration: Normally Open; Normally Closed
Foot Switch with Controller Output (Analogue Output)
from BERNSTEIN AG

This version of foot switch has a variable controlling current and voltage output that is directly proportional to the pedal position. A teachable signalling output is additionally activated if a certain pedal position which has been adjusted before has been reached. The analogue output can be... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GF 2
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. 2-pedal type. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Different pedal functions possible. Available... [See More]

  • Terminal Type: Solder Terminals; Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: Two
  • Configuration: Normally Open; Normally Closed
Foot Switch with Emergency Stop Button NA2
from BERNSTEIN AG

Since the foot switch is often used in different locations other than on an actual machine or system, a conforming "Emergency Stop" button is directly available to the operator on the command unit. [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GF 3
from steute

Features / Options. 3-pedal type. Metal enclosure. Without protective shield. Max. 4 contacts per pedal. Different pedal functions possible. Low pedal height. Wiring compartment. Available with mechanical latching (only for slow action S). Available on request with special finish in RAL colour... [See More]

  • Terminal Type: Solder Terminals; Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch
  • Pedals: Three
  • Configuration: Normally Open; Normally Closed
Foot Switch with Enable Function
from BERNSTEIN AG

Foot switches are often used as so-called "hold-to-run control device" (touch control) to bring a machine into operation. For this purpose, the enable foot switches equiped with the approved enable contact are ideally suited as they satisfy very demanding safety standards. The contact and the... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GFI
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Ergonomic pedal design and low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree... [See More]

  • Terminal Type: Solder Terminals; Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Configuration: Normally Open; Normally Closed
Foot Switch with Footrest FST
from BERNSTEIN AG

The sturdy tread face is covered with ribbed rubber and allows actuation of the foot switch with reduced operator fatigue due to its angle. It is equipped with six rubber feet to prevent slipping. [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GFS
from steute

Features / Options. Metal enclosure. With protective shield. Wiring compartment. High level of stability. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Available on request with special... [See More]

  • Terminal Type: Solder Terminals; Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Configuration: Normally Open; Normally Closed
Foot Switch with Hinged Pedal Protection PS
from BERNSTEIN AG

The hinged pedal protection is placed on the pedal to provide protection against inadvertent pedal operation. The pedal cannot be operated before raising the protective guard with the foot. [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GFS 2
from steute

Features / Options. Metal enclosure. With protective shield. Wiring compartment. 2-pedal type. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Different pedal functions possible. Available on... [See More]

  • Terminal Type: Solder Terminals; Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: Two
  • Configuration: Normally Open; Normally Closed
Foot Switch with Latch-action Switching Y
from BERNSTEIN AG

After initially pressing the pedal, the switch setting is retained even after the pedal is released. The contact is not interrupted before the pedal is pressed again (bistable). [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GFS 3
from steute

Features / Options. 3-pedal type. Metal enclosure. With protective shield. Max. 4 contacts per pedal. Different pedal functions possible. Low pedal height. Wiring compartment. Available with mechanical latching (only for slow action S). Available on request with special finish in RAL colour tones. [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch
  • Pedals: Three
  • Configuration: Normally Open; Normally Closed
Foot Switch with Pedal Lock AT
from BERNSTEIN AG

The pedal cannot be operated before the locking lever is released by the foot. This prevents inadvertent actuation of the pedals even in the event of strong vibration / shaking caused by incorrect handling. [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GFS NA
from steute

Features / Options. With emergency-stop push-button. Max. 4 contacts. Metal enclosure. With protective shield. High level of stability. Low pedal height. Wiring compartment. Available on request with special finish in RAL colour tones [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Configuration: Normally Open; Normally Closed
Foot Switch with Power Contactor LS
from BERNSTEIN AG

Foot switches with Power contactor LS combine an auxiliary power switch with a main power switch. Thus, the control of an engine can be realised without the need for an additional switch box. The power contactor is directly mounted on a standard mounting rail in the shrouded enclosure. [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 10
Foot Switch with Metal Enclosure -- GFSI
from steute

Features / Options. Metal enclosure. With protective shield. Wiring compartment. Ergonomic pedal design and wide opening in protective shield. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree of... [See More]

  • Terminal Type: Solder Terminals; Screw Terminal
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Configuration: Normally Open; Normally Closed
Foot Switch with Pressure Point D
from BERNSTEIN AG

The pressure point is a mechanical resistance during the actuating pedal travel. This provides the user with added physical signals about the actuator position (tactile feedback). The pressure point applies when using two contact elements with differently adjusted forward travel (two-stage switch). [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature)
  • Maximum Current: 10
Safety Foot Switch -- GFS 2 VD
from steute

Features / Options. 2-pedal type. With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22. Max. 4 contacts... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch; Impulse Wiping
  • Pedals: Two (optional feature)
  • Configuration: Normally Open; Normally Closed
Foot Switch with Protection Degree IP 67
from BERNSTEIN AG

Foot switches with increased degree of protection are dustproof and protected against partial submersion in water. Foot switches with protection degree IP 68 are available on request. IP 67 foot switches are normally available in single pedal form, however a two pedal version is also available on... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 10
Safety Foot Switch -- GFS VD
from steute

Features / Options. GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring). With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch; Impulse Wiping
  • Pedals: One
  • Configuration: Normally Open; Normally Closed
Foot Switch with Protective Shroud UK
from BERNSTEIN AG

The cast aluminium protective shroud UK, which must be raised by the foot before the pedals can be operated, is optionally available for the F1 enclosure to provide protection against falling objects and inadvertent pedal operation. [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 10
Safety Foot Switch -- GFSI VD
from steute

Features / Options. GFSI VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring). With impulse wiping contacts GFSI IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety... [See More]

  • Terminal Type: Screw Terminal
  • Switch / Action Method: Slow Action Switch; Impulse Wiping
  • Pedals: One
  • Configuration: Normally Open; Normally Closed
Foot Switch with Protective Shroud UN
from BERNSTEIN AG

The aluminium pressure die-cast protective shroud (F3: aluminium sand casting) fully shields the pedal at the top and sides while the wide base provides a high degree of stability. It reliably prevents accidental operation from above by falling objects or careless operation from the side. Due to its... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature)
  • Maximum Current: 10
Foot Switch with Safety Lock with Manual Release
from BERNSTEIN AG

Pedal pressed up to pressure point: The make contact is closed and the work process is started. Pedal pressed beyond resistance of the pressure point in an emergency situation: The make contact is interrupted and locked, the work process is interrupted. In this phase the lock remains in the Off... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature)
  • Maximum Current: 10
Foot-Operated Terminal FBT1
from BERNSTEIN AG

The FBT was developed in cooperation with renowned medical equipment manufacturers. It meets the special requirements of this sector and those of comparable fields such as the pharmaceutical or food processing industries. With the modular foot-operated terminal FBT, BERNSTEIN has included a... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 2
Medical Foot-operated Switches MF1-4
from BERNSTEIN AG

The BERNSTEIN Medical Foot-Opertated Switches MF1-4 are ergonomically designed, elegant, safe and easy to clean. In terms of design and technology, BERNSTEIN has developed the latest product line of medical foot-operated switches to suit the specific requirements of our customers in the medical... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature); 4
  • Maximum Current: 10
Multi-Pedal Foot-Operated Terminals FBT2-4
from BERNSTEIN AG

The two-pedal foot-operated terminal is used in connection with shaver systems, radiology, HF surgery as well as laser and laboratory technology. Up to 26 switching functions can be realised with the FBT3 (three pedal) and FBT4 (four pedal) operating units, thus offering the user a high degree of... [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: Two (optional feature); Three (optional feature); 4
  • Maximum Current: 2
Standard Foot Switch Range
from BERNSTEIN AG

Three basic enclosures of the same length and height with different width dimensions for one (F1), two (F2) and three (F3) pedals. [See More]

  • Terminal Type: Screw Terminal
  • Configuration: Normally Open; Normally Closed
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature)
  • Maximum Current: 10