Air Switch Foot Switches
from Tecmark Corporation
Tecmark's LectricAir ® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote control operation from a... [See More]
- Switch / Action Method: Air Switch
- Function: Maintained; Momentary
- Pedals: One
- Base Material: Thermoplastic / Plastic
from RS Components, Ltd.
Foot Switch Bellows for Air Operated [See More]
- Switch / Action Method: Air Switch
from Linemaster Switch Corporation
Remote switch equipped with a 9/16" U.N.F. bulkhead mount. Available in either momentary or maintained SPDT versions. Provides versatility in applications. Isolating the electrically live snap switch from the floor. Offers environmental protection from short or shock. 2 holes provided for rigid... [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Air Switch
- Pole and Throw Specifications: Single Pole, Double Throw; SPDT (Form "C")
- Function: Maintained; Single Stage Maintained
- Maximum Current: 20
from Tecmark Corporation
Tecmark's LectricAir ® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote control operation from a... [See More]
- Switch / Action Method: Air Switch
- Function: Maintained; Momentary
- Pedals: One
- Protection: No Guard (or Separate Guard)
from RS Components, Ltd.
Heavy duty foot actuator for air switch [See More]
- Switch / Action Method: Air Switch
- Protection: Weather Resistant or Waterproof
- Function: Momentary
- IP or Other Rating: IPX7
from Linemaster Switch Corporation
Nonskid Base Pad. Designed for long life operation. Two-Way models do not exhaust back pressure. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up... [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Pneumatic Airval
- Base Material: Metal
- Function: Momentary; Momentary
from Linemaster Switch Corporation
Nonskid Base Pad. Designed for long life operation. Two-Way models do not exhaust back pressure. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up... [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Pneumatic Airval
- Base Material: Metal
- Function: Momentary; Variable; Momentary Variable Control
from Linemaster Switch Corporation
Designed for long life operation. Nonskid Base Pad. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up to 150 P.S.I. 2 holes provided for rigid... [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Pneumatic Airval
- Base Material: Metal
- Function: Momentary; Momentary
from Linemaster Switch Corporation
Designed for long life operation. Nonskid Base Pad. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up to 150 P.S.I. 2 holes provided for rigid... [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Pneumatic Airval
- Base Material: Metal
- Function: Momentary; Momentary
from Linemaster Switch Corporation
Designed for long life operation. Nonskid Base Pad. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up to 150 P.S.I. 2 holes provided for rigid... [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Pneumatic Airval
- Base Material: Metal
- Function: Momentary; Momentary
from Linemaster Switch Corporation
Designed for long life operation. Nonskid Base Pad. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up to 150 P.S.I. [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Air Switch
- Base Material: Metal
- Function: Momentary; Momentary
from Linemaster Switch Corporation
Designed for long life operation. Nonskid Base Pad. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up to 150 P.S.I. [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Air Switch
- Base Material: Metal
- Function: Momentary; Momentary
from Linemaster Switch Corporation
Nonskid Base Pad. Designed for long life operation. Two-Way models do not exhaust back pressure. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up... [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Air Switch
- Base Material: Metal
- Function: Momentary; Momentary
from Linemaster Switch Corporation
Nonskid Base Pad. Designed for long life operation. Two-Way models do not exhaust back pressure. Plunger can be depressed flush with valve body without damage to valve. Standard 1/8-27 N.P.T. input and output ports. Filtered and lubricated air supply is required for best operation. Line pressure up... [See More]
- Switch / Action Method: Snap Action Switch; Air Switch; Air Switch
- Base Material: Metal
- Function: Momentary; Momentary