Normally Closed (NC) Foot Switches

87 Results
Compact, One Pedal Foot Switch -- 51.001B
from Altech Corp.

The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding ” of the foot switch. The guard is interchangeable with the FM1 series foot switch which... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Foot Switches -- 130431 [XPER229 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPER229 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
Compact, One Pedal Foot Switch -- 51.601
from Altech Corp.

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary; 1-Stage
Foot Switches -- 1363190 [F2-U2ZD/U2ZD UN from BERNSTEIN AG]
from RS Components, Ltd.

Bernstein AG 6062720020 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • IP or Other Rating: Ip65
  • Protection: Dustproof
Compact, One Pedal Foot Switch With Foot Guard -- 51.651
from Altech Corp.

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary; 1-Stage
Foot Switches -- 1365930 [Ex GFI 1O/1S Extreme from steute]
from RS Components, Ltd.

Steute Ex GFI 1O/1S Extreme Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Protection: Dustproof; Weather Resistant or Waterproof
  • Base Material: Metal
  • IP or Other Rating: Ip66, ip67
Compact, One Pedal Foot Switch With Guard -- 51.072OR
from Altech Corp.

The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding ” of the foot switch. The guard is interchangeable with the FM1 series foot switch which... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Foot Switches -- 1365931 [Ex GFSI 1O/1S Extreme from steute]
from RS Components, Ltd.

Steute Ex GFSI 1O/1S Extreme Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Protection: Dustproof; Weather Resistant or Waterproof
  • Base Material: Metal
  • IP or Other Rating: Ip66, ip67
Compact, Three Pedal Erogonomic Foot Switch -- 51.864
from Altech Corp.

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Snap Action Switch
  • Pedals: Three
  • Function: Momentary
Foot Switches -- 2065915 [TF232-11 from Schmersal]
from RS Components, Ltd.

Schmersal 151181519 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Base Material: Metal
  • Function: Momentary
  • Protection: Dustproof
Compact, Two Pedal Foot Switch -- 51.701
from Altech Corp.

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Snap Action Switch
  • Pedals: Two
  • Function: Momentary; 1-Stage
Foot Switches -- 2065917 [TFH 232-22UEDR from Schmersal]
from RS Components, Ltd.

Schmersal 151192630 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Base Material: Metal
  • Function: Momentary
  • Protection: Dustproof
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Foot Switches -- 2065918 [TFH232-11 from Schmersal]
from RS Components, Ltd.

Schmersal 151181529 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Base Material: Metal
  • Function: Momentary
  • Protection: Dustproof
Heavy Duty Medium Size, One Pedal Foot Switch with Guard -- 51.151
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Foot Switches -- 2065922 [Z2FH 232-22/22 from Schmersal]
from RS Components, Ltd.

Schmersal 151181596 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Base Material: Metal
  • Function: Momentary
  • Protection: Dustproof
Heavy Duty Medium Size, Three Pedal Foot Switch -- 51.301
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Foot Switches -- 2065923 [ZF 232-11 from Schmersal]
from RS Components, Ltd.

Schmersal 151181537 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Base Material: Metal
  • Function: Momentary
  • Protection: Dustproof
Heavy Duty Medium Size, Three Pedal Foot Switch With Guard -- 51.351
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Foot Switches -- 2110698
from RS Components, Ltd.

RS PRO 6252-0003 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Base Material: Metal
  • Function: Momentary
  • Protection: Dustproof; Weather Resistant or Waterproof
Heavy Duty Medium Size, Two Pedal Foot Switch -- 51.201
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Foot Switches -- 2110711
from RS Components, Ltd.

RS PRO 6252-0002 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Base Material: Metal
  • Function: Momentary
  • Protection: Dustproof; Weather Resistant or Waterproof
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard -- 51.251
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Foot Switches -- 2118500 [XPEM410 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEM410 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
Light Medium Size, One Pedal Foot Switch -- 51.401
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Foot Switches -- 2118501 [XPER310 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPER310 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
Light Medium Size, One Pedal Foot Switch With Guard -- 51.451
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Foot Switches -- 2118503 [XPER611 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPER611 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Medium Size, One Pedal Foot Switch -- 51.901
from Altech Corp.

The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]

  • Configuration: Normally Closed
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Foot Switches -- 2118504 [XPER711 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPER711 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2124866 [XPER311 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPER311 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2164844 [XPEM611 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEM611 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Base Material: Metal
  • Function: Momentary
  • Protection: Dustproof
Foot Switches -- 2205244 [XPEG510 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEG510 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2205245 [XPEM110EX from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEM110EX Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2205246 [XPEM211 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEM211 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2205247 [XPEM3100D from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEM3100D Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2205253 [XPER110 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPER110 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2205260 [XPEY110 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEY110 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2205261 [XPEY310 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEY310 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
Foot Switches -- 2205262 [XPEY510 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XPEY510 Foot Switch [See More]

  • Configuration: Normally Open; Normally Closed
  • Function: Momentary
AS-i Foot Switch with Enabling Function
from BERNSTEIN AG

Single pedal foot switch with enabling function and protective shroud with AS-Interface connection. Enabling function. Pressure point. Protective shroud UN. With optional latching function [See More]

  • Configuration: Normally Open; Normally Closed
  • Protection: Full Guard
  • Pedals: One
1-pedal Medical Foot Switch -- MGF-MED
from steute

Features/Options. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Additional push-buttons. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Maximum Current: 5
ATEX Foot Switches -- Type F1-SU1Z Ex..., IP 66/IP 67
from BERNSTEIN AG

BERNSTEIN provides the F series as foot switches for potentially explosive atmospheres. Selected BERNSTEIN Foot Switches are possible for use in zones 1 and 2 with one and two pedal versions available. Features: EX certification: II 2 EEX d IIC T6. 1-pedal foot switch with protective hood. Ex Switch... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 5
  • Pedals: One
  • Maximum AC Voltage: 230
1-pedal Medical Foot Switch -- MGFS-MED
from steute

Features/Options. Protection against unintentional actuation. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Maximum Current: 5
ATEX Foot Switches -- Type F2-SU1Z / SU1Z Ex..., IP 66/IP 67
from BERNSTEIN AG

BERNSTEIN provides the F series as foot switches for potentially explosive atmospheres. Selected BERNSTEIN Foot Switches are possible for use in zones 1 and 2 with one and two pedal versions available. Features: EX certification: II 2 EEX d IIC T6. 2-pedal foot switch without protective hood. Ex... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 5
  • Pedals: Two
  • Maximum AC Voltage: 230
2-pedal Medical Foot Switch -- MGF 2-MED
from steute

Features/Options. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Additional push-buttons. Hinged stainless steel protective bracket. Wireless signal transmission. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Maximum Current: 5
First Approved Enable Foot Switch by DGUV
from BERNSTEIN AG

The BERNSTEIN three-stage-enable foot switch combines robust design and advanced technology. With many years of experience and expertise, BERNSTEIN is the prefered partner for industrial foot switches in industrial applications. Through the development of the first approved enable foot switch,... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum AC Voltage: 240
Ex Foot Switch -- Ex GF
from steute

Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please... [See More]

  • Configuration: Normally Open; Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Controller Output (Analogue Output)
from BERNSTEIN AG

This version of foot switch has a variable controlling current and voltage output that is directly proportional to the pedal position. A teachable signalling output is additionally activated if a certain pedal position which has been adjusted before has been reached. The analogue output can be... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One
  • Maximum AC Voltage: 240
Ex Foot Switch -- Ex GF 2
from steute

Features/Options. Ex zone 1 and 21. 2-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Configuration: Normally Open; Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Emergency Stop Button NA2
from BERNSTEIN AG

Since the foot switch is often used in different locations other than on an actual machine or system, a conforming "Emergency Stop" button is directly available to the operator on the command unit. [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum AC Voltage: 240
Ex Foot Switch -- Ex GF 3
from steute

Features/Options. Ex zone 1 and 21. 3-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Configuration: Normally Open; Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Enable Function
from BERNSTEIN AG

Foot switches are often used as so-called "hold-to-run control device" (touch control) to bring a machine into operation. For this purpose, the enable foot switches equiped with the approved enable contact are ideally suited as they satisfy very demanding safety standards. The contact and the... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One
  • Maximum AC Voltage: 240
Ex Foot Switch -- Ex GFI
from steute

Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please... [See More]

  • Configuration: Normally Open; Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Metal
Foot Switch with Footrest FST
from BERNSTEIN AG

The sturdy tread face is covered with ribbed rubber and allows actuation of the foot switch with reduced operator fatigue due to its angle. It is equipped with six rubber feet to prevent slipping. [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One
  • Maximum AC Voltage: 240
Ex Foot Switch -- Ex GFS
from steute

Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. With protective shield. Max. 4 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please state... [See More]

  • Configuration: Normally Open; Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Hinged Pedal Protection PS
from BERNSTEIN AG

The hinged pedal protection is placed on the pedal to provide protection against inadvertent pedal operation. The pedal cannot be operated before raising the protective guard with the foot. [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum AC Voltage: 240
Ex Foot Switch -- Ex GFS 2
from steute

Features/Options. Ex zone 1 and 21. 2-pedal type. Metal enclosure. With protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Configuration: Normally Open; Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Latch-action Switching Y
from BERNSTEIN AG

After initially pressing the pedal, the switch setting is retained even after the pedal is released. The contact is not interrupted before the pedal is pressed again (bistable). [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum AC Voltage: 240
Ex Foot Switch -- Ex GFS 3
from steute

Features/Options. Ex zone 1 and 21. 3-pedal type. Metal enclosure. With protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Configuration: Normally Open; Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Pedal Lock AT
from BERNSTEIN AG

The pedal cannot be operated before the locking lever is released by the foot. This prevents inadvertent actuation of the pedals even in the event of strong vibration / shaking caused by incorrect handling. [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature)
  • Maximum AC Voltage: 240
Ex Foot Switch -- Ex GFSI
from steute

Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. With protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please state... [See More]

  • Configuration: Normally Open; Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Metal
Foot Switch with Power Contactor LS
from BERNSTEIN AG

Foot switches with Power contactor LS combine an auxiliary power switch with a main power switch. Thus, the control of an engine can be realised without the need for an additional switch box. The power contactor is directly mounted on a standard mounting rail in the shrouded enclosure. [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One
  • Maximum AC Voltage: 240
Foot Switch Extreme -- GFS -40°C IP67 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 67. With protective shield. High level of stability. Low pedal height. Wiring compartment [See More]

  • Configuration: Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Pressure Point D
from BERNSTEIN AG

The pressure point is a mechanical resistance during the actuating pedal travel. This provides the user with added physical signals about the actuator position (tactile feedback). The pressure point applies when using two contact elements with differently adjusted forward travel (two-stage switch). [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature)
  • Maximum AC Voltage: 240
Foot Switch Extreme -- GFS D IP69K Thermoplastic protective shield Extreme
from steute

Features/Options. Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions. With thermoplastic protective shield. With pressure point: 2-step switch. 4 contacts. High level of stability. Low... [See More]

  • Configuration: Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Protection Degree IP 67
from BERNSTEIN AG

Foot switches with increased degree of protection are dustproof and protected against partial submersion in water. Foot switches with protection degree IP 68 are available on request. IP 67 foot switches are normally available in single pedal form, however a two pedal version is also available on... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One
  • Maximum AC Voltage: 240
Foot Switch Extreme -- GFS IP69K Thermoplastic protective shield Extreme
from steute

Features/Options. Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions. With thermoplastic protective shield. Max. 4 contacts. High level of stability. Low pedal height. Wiring... [See More]

  • Configuration: Normally Closed
  • Contact Style: Double Break
  • Switch / Action Method: Snap Action Switch; Slow Action Switch
  • Pedal Material: Thermoplastic / Plastic
Foot Switch with Protective Shroud UK
from BERNSTEIN AG

The cast aluminium protective shroud UK, which must be raised by the foot before the pedals can be operated, is optionally available for the F1 enclosure to provide protection against falling objects and inadvertent pedal operation. [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One
  • Maximum AC Voltage: 240
Foot Switch Extreme -- GFSI Extreme
from steute

Features/Options. Corrosion-resistant aluminium enclosure. Salt-mist spray test to DIN EN ISO 9227. High degree of protection IP66, IP67 or IP69K depending on selected cable gland. Temperature resistant from -40 °C up to +90 °C. Screws and metal parts made of stainless steel. With protective... [See More]

  • Configuration: Normally Closed
  • Pedal Material: Metal
  • Switch / Action Method: Slow Action Switch
Foot Switch with Protective Shroud UN
from BERNSTEIN AG

The aluminium pressure die-cast protective shroud (F3: aluminium sand casting) fully shields the pedal at the top and sides while the wide base provides a high degree of stability. It reliably prevents accidental operation from above by falling objects or careless operation from the side. Due to its... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature)
  • Maximum AC Voltage: 240
Foot Switch with Metal Enclosure -- GF
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Available on request with special... [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Base Material: Metal
Foot Switch with Safety Lock with Manual Release
from BERNSTEIN AG

Pedal pressed up to pressure point: The make contact is closed and the work process is started. Pedal pressed beyond resistance of the pressure point in an emergency situation: The make contact is interrupted and locked, the work process is interrupted. In this phase the lock remains in the Off... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature)
  • Maximum AC Voltage: 240
Foot Switch with Metal Enclosure -- GF 2
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. 2-pedal type. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Different pedal functions possible. Available... [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: Two
  • Base Material: Metal
Foot Switches with AS-Interface Connection
from BERNSTEIN AG

Standard single pedal foot switch F1 with AS-Interface connection and protective shroud. [See More]

  • Configuration: Normally Closed
  • Protection: Full Guard
  • Pedals: One
Foot Switch with Metal Enclosure -- GF 3
from steute

Features / Options. 3-pedal type. Metal enclosure. Without protective shield. Max. 4 contacts per pedal. Different pedal functions possible. Low pedal height. Wiring compartment. Available with mechanical latching (only for slow action S). Available on request with special finish in RAL colour... [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Snap Action Switch; Slow Action Switch
  • Pedals: Three
  • Maximum Current: 6
Foot-Operated Terminal FBT1
from BERNSTEIN AG

The FBT was developed in cooperation with renowned medical equipment manufacturers. It meets the special requirements of this sector and those of comparable fields such as the pharmaceutical or food processing industries. With the modular foot-operated terminal FBT, BERNSTEIN has included a... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 2
  • Pedals: One
  • Maximum AC Voltage: 250
Foot Switch with Metal Enclosure -- GFI
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Ergonomic pedal design and low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree... [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Base Material: Metal
Medical Foot-operated Switches MF1-4
from BERNSTEIN AG

The BERNSTEIN Medical Foot-Opertated Switches MF1-4 are ergonomically designed, elegant, safe and easy to clean. In terms of design and technology, BERNSTEIN has developed the latest product line of medical foot-operated switches to suit the specific requirements of our customers in the medical... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature); 4
  • Maximum AC Voltage: 240
Foot Switch with Metal Enclosure -- GFS 2
from steute

Features / Options. Metal enclosure. With protective shield. Wiring compartment. 2-pedal type. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Different pedal functions possible. Available on... [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: Two
  • Base Material: Metal
Multi-Pedal Foot-Operated Terminals FBT2-4
from BERNSTEIN AG

The two-pedal foot-operated terminal is used in connection with shaver systems, radiology, HF surgery as well as laser and laboratory technology. Up to 26 switching functions can be realised with the FBT3 (three pedal) and FBT4 (four pedal) operating units, thus offering the user a high degree of... [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 2
  • Pedals: Two (optional feature); Three (optional feature); 4
  • Maximum AC Voltage: 250
Foot Switch with Metal Enclosure -- GFS 3
from steute

Features / Options. 3-pedal type. Metal enclosure. With protective shield. Max. 4 contacts per pedal. Different pedal functions possible. Low pedal height. Wiring compartment. Available with mechanical latching (only for slow action S). Available on request with special finish in RAL colour tones. [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Snap Action Switch; Slow Action Switch
  • Pedals: Three
  • Maximum Current: 6 to 16
Standard Foot Switch Range
from BERNSTEIN AG

Three basic enclosures of the same length and height with different width dimensions for one (F1), two (F2) and three (F3) pedals. [See More]

  • Configuration: Normally Open; Normally Closed
  • Maximum Current: 10
  • Pedals: One (optional feature); Two (optional feature); Three (optional feature)
  • Maximum AC Voltage: 240
Foot Switch with Metal Enclosure -- GFS NA
from steute

Features / Options. With emergency-stop push-button. Max. 4 contacts. Metal enclosure. With protective shield. High level of stability. Low pedal height. Wiring compartment. Available on request with special finish in RAL colour tones [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Maximum Current: 1 to 16
Foot Switch with Metal Enclosure -- GFSI
from steute

Features / Options. Metal enclosure. With protective shield. Wiring compartment. Ergonomic pedal design and wide opening in protective shield. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree of... [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Pedals: One
  • Base Material: Metal
Safety Foot Switch -- GFS 2 VD
from steute

Features / Options. 2-pedal type. With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22. Max. 4 contacts... [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Slow Action Switch; Impulse Wiping
  • Pedals: Two (optional feature)
  • Maximum Current: 6 to 16
Safety Foot Switch -- GFS VD
from steute

Features / Options. GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring). With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety... [See More]

  • Configuration: Normally Open; Normally Closed
  • Switch / Action Method: Slow Action Switch; Impulse Wiping
  • Pedals: One
  • Maximum Current: 6 to 16