Single Break Foot Switches
Last Updated: April 1, 2025
Description
Single Break Foot Switches are devices designed to control the operation of electrical circuits through foot activation. They are typically used to open or close a single electrical circuit, providing a hands-free method of control.
Working Principle
Single Break Foot Switches operate by changing the state of electrical contacts when the pedal is pressed. The contact configuration can vary, but a common action is the momentary type, where the contacts change state upon pressing the pedal and return to their original state when released. This mechanism allows for quick and efficient control of electrical devices, making them useful in situations where hands-free operation is beneficial.
Applications
Unfortunately, specific applications for Single Break Foot Switches are not detailed in the provided documents. However, foot switches in general are often used in industrial environments such as metalworking and woodworking, where operators may need to control machinery without using their hands.
Advantages over other Foot Switches
The documents do not provide specific advantages of Single Break Foot Switches over other types of foot switches. Generally, the simplicity of a single break mechanism can offer reliability and ease of use in applications where only a single circuit needs to be controlled.
Limitations
The documents do not specify particular limitations of Single Break Foot Switches. However, a potential limitation could be their inability to control multiple circuits simultaneously, which might be necessary in more complex applications.
Considerations
The documents do not provide detailed considerations for Single Break Foot Switches. Generally, when selecting foot switches, factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs should be considered. The choice of material (metal or plastic) and the presence of protective covers can also impact durability and cost.
from Altech Corp.
The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]
- Contact Style: Single Break
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary
from Altech Corp.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding ” of the foot switch. The guard is interchangeable with the FM1 series foot switch which... [See More]
- Contact Style: Single Break
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Contact Style: Single Break
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary; 1-Stage
from Altech Corp.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding ” of the foot switch. The guard is interchangeable with the FM1 series foot switch which... [See More]
- Contact Style: Single Break
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary
from Altech Corp.
The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]
- Contact Style: Single Break
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Contact Style: Single Break
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Contact Style: Single Break
- Switch / Action Method: Snap Action Switch
- Pedals: Two
- Function: Momentary; 1-Stage
from Altech Corp.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]
- Contact Style: Single Break
- Switch / Action Method: Potentiometer
- Pedals: One
- Pole and Throw Specifications: Single Pole, Double Throw
from Altech Corp.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]
- Contact Style: Single Break
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary