Normally Open (NO) Foot Switches
from Linemaster Switch Corporation
Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment. Twin model has Electrical Interlock feature [See More]
- Configuration: Normally Open
- Function: Maintained; Single Stage Maintained
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
Marquardt 2410.1001 Foot Switch [See More]
- Configuration: Normally Open
- Function: Momentary
from Altech Corp.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding ” of the foot switch. The guard is interchangeable with the FM1 series foot switch which... [See More]
- Configuration: Normally Open
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary
from Linemaster Switch Corporation
Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment. Twin model has Electrical Interlock feature [See More]
- Configuration: Normally Open
- Function: Maintained; Single Stage Maintained
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
RS PRO 971-DJ Foot Switch [See More]
- Configuration: Normally Open
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Single Throw
- IP or Other Rating: Ip20
from Altech Corp.
Altech ʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel housing... [See More]
- Configuration: Normally Open
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Maintained
from Linemaster Switch Corporation
Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment. Twin model has Electrical Interlock feature [See More]
- Configuration: Normally Open
- Function: Maintained; Single Stage Maintained
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
RS PRO FS-1-10-2-18/3 Foot Switch [See More]
- Configuration: Normally Open
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Base Material: Metal
from Linemaster Switch Corporation
Flame retardant to 94-VI. Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment [See More]
- Configuration: Normally Open
- Function: Maintained; Single Stage Maintained
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
Schneider Electric XPER229 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
from Linemaster Switch Corporation
Flame retardant to 94-VI. Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment [See More]
- Configuration: Normally Open
- Function: Maintained; Single Stage Maintained
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
Bernstein AG 6062720020 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- IP or Other Rating: Ip65
- Protection: Dustproof
from Linemaster Switch Corporation
Flame retardant to 94-VI. Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment [See More]
- Configuration: Normally Open
- Function: Maintained; Single Stage Maintained
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
Steute Ex GFI 1O/1S Extreme Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Protection: Dustproof; Weather Resistant or Waterproof
- Base Material: Metal
- IP or Other Rating: Ip66, ip67
from Linemaster Switch Corporation
Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment. Twin model has Electrical Interlock feature [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Double Throw; SPDT wired NO
from RS Components, Ltd.
Steute Ex GFSI 1O/1S Extreme Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Protection: Dustproof; Weather Resistant or Waterproof
- Base Material: Metal
- IP or Other Rating: Ip66, ip67
from Linemaster Switch Corporation
Flame retardant to 94-VI. Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
Schmersal 151181519 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Base Material: Metal
- Function: Momentary
- Protection: Dustproof
from Linemaster Switch Corporation
Flame retardant to 94-VI. Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Double Throw; SPDT wired NO
from RS Components, Ltd.
Schmersal 151192630 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Base Material: Metal
- Function: Momentary
- Protection: Dustproof
from Linemaster Switch Corporation
Flame retardant to 94-VI. Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Double Throw; SPDT wired NO
from RS Components, Ltd.
Schmersal 151181529 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Base Material: Metal
- Function: Momentary
- Protection: Dustproof
from Linemaster Switch Corporation
Flame retardant to 94-VI. Maximum versatility, total performance. Non-skid base pad. 2 holes provided for rigid mounting to Floor or equipment [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
Schmersal 151181596 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Base Material: Metal
- Function: Momentary
- Protection: Dustproof
from Linemaster Switch Corporation
Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]
- Configuration: Normally Open
- Function: Maintained; Single Stage Maintained
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Double Throw; SPDT wired NO
from RS Components, Ltd.
Schmersal 151181537 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Base Material: Metal
- Function: Momentary
- Protection: Dustproof
from Linemaster Switch Corporation
Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
RS PRO 6252-0003 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Base Material: Metal
- Function: Momentary
- Protection: Dustproof; Weather Resistant or Waterproof
from Linemaster Switch Corporation
Adhesive. Applicator. Armored Vehicle. Assembly-Thermoplastics. Braider. Braking System. Building Machine. Button Machine. Camera. Check-out Counters. Combustion Controller. Communication Systems. Computers. Converting Systems. Conveyor Belt Lacing Machine. Cordset Manufacturing Machine. Cradle. [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
RS PRO 6252-0002 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Base Material: Metal
- Function: Momentary
- Protection: Dustproof; Weather Resistant or Waterproof
from Linemaster Switch Corporation
Adhesive. Applicator. Assembly System. Brakes. Braking System. Camera. Cleaning Equipment. Coating System. Communication Systems. Crimping Head. Degreasers. Dispenser. Dispensing Circular Bead. Electronic Equipment. Emergency Vehicles. Engraving Machines. Epilator. Etching Machine. Film Transports. [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Double Throw; SPDT wired NO
from RS Components, Ltd.
Schneider Electric XPEM410 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
from Linemaster Switch Corporation
Adhesive. Applicator. Assembly System. Brakes. Braking System. Camera. Cleaning Equipment. Coating System. Communication Systems. Crimping Head. Degreasers. Dispenser. Dispensing Circular Bead. Electronic Equipment. Emergency Vehicles. Engraving Machines. Epilator. Etching Machine. Film Transports. [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Double Throw; SPDT wired NO
from RS Components, Ltd.
Schneider Electric XPER310 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
from Linemaster Switch Corporation
Adhesive. Applicator. Assembly System. Brakes. Braking System. Camera. Cleaning Equipment. Coating System. Communication Systems. Crimping Head. Degreasers. Dispenser. Dispensing Circular Bead. Electronic Equipment. Emergency Vehicles. Engraving Machines. Epilator. Etching Machine. Film Transports. [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Double Throw; SPDT wired NO
from RS Components, Ltd.
Schneider Electric XPER611 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Function: Momentary
from Linemaster Switch Corporation
Low profile to aide in elimination of fatigue. A nonskid base pad. Wired normally open, no ground [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST-NO (Form "A")
from RS Components, Ltd.
Schneider Electric XPER711 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Function: Momentary
from Linemaster Switch Corporation
Non sparking cast aluminum housing. The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time. Two pedal models prewired with electrical interlock [See More]
- Configuration: Normally Open
- Switch / Action Method: Snap Action Switch; Electrical
- Pedals: Two
- Function: Momentary; Single Stage Momentary
from RS Components, Ltd.
Schneider Electric XPER311 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Function: Momentary
from Linemaster Switch Corporation
Non sparking cast aluminum housing. The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time. Two pedal models prewired with electrical interlock [See More]
- Configuration: Normally Open
- Switch / Action Method: Snap Action Switch; Electrical
- Pedals: Two
- Function: Momentary; Single Stage Momentary
from RS Components, Ltd.
Schneider Electric XPEM611 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Base Material: Metal
- Function: Momentary
- Protection: Dustproof
from Linemaster Switch Corporation
Fluoroscope. Solder. Static Protection Unit. Tester. X-Ray Machine [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST wired NO
from RS Components, Ltd.
Schneider Electric XPEG510 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Function: Momentary
from Linemaster Switch Corporation
Fluoroscope. Solder. Static Protection Unit. Tester. X-Ray Machine [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST wired NO
from RS Components, Ltd.
Schneider Electric XPEM110EX Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Function: Momentary
from Linemaster Switch Corporation
Fluoroscope. Solder. Static Protection Unit. Tester. X-Ray Machine [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST wired NO
from RS Components, Ltd.
Schneider Electric XPEM211 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Function: Momentary
from Linemaster Switch Corporation
Fluoroscope. Solder. Static Protection Unit. Tester. X-Ray Machine [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST wired NO
from RS Components, Ltd.
Schneider Electric XPEM3100D Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Function: Momentary
from Linemaster Switch Corporation
Fluoroscope. Solder. Static Protection Unit. Tester. X-Ray Machine [See More]
- Configuration: Normally Open
- Function: Momentary; Single Stage Momentary
- Switch / Action Method: Snap Action Switch; Electrical
- Pole and Throw Specifications: Single Pole, Single Throw; SPST wired NO
from RS Components, Ltd.
Schneider Electric XPER110 Foot Switch [See More]
- Configuration: Normally Open; Normally Closed
- Function: Momentary
from BERNSTEIN AG
Single pedal foot switch with enabling function and protective shroud with AS-Interface connection. Enabling function. Pressure point. Protective shroud UN. With optional latching function [See More]
- Configuration: Normally Open; Normally Closed
- Protection: Full Guard
- Pedals: One
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: One
- Maximum AC Voltage: 25
from P.I. Engineering, Inc.
Use your foot to activate any keyboard command. 3 User-reprogrammable pedals. Great for "hands free" procedures. Rugged, reliable input. Mechanical design prevents accidental pressing on more than one pedal. Connects in line with a standard PC (PS/2) keyboard. No software required. Hardwired 120" (3... [See More]
- Configuration: Normally Open
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary; 1-Stage
from BERNSTEIN AG
BERNSTEIN provides the F series as foot switches for potentially explosive atmospheres. Selected BERNSTEIN Foot Switches are possible for use in zones 1 and 2 with one and two pedal versions available. Features: EX certification: II 2 EEX d IIC T6. 1-pedal foot switch with protective hood. Ex Switch... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 5
- Pedals: One
- Maximum AC Voltage: 230
from steute
Features/Options. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Additional push-buttons. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Pedals: One
- Maximum Current: 5
from P.I. Engineering, Inc.
The new XK-3 Front Hinged Pedal allows the user to rest a foot on the main pedal without activating it and then click with just slight additional pressure. Perfect for mouse click and drag or modifier keys. Only the hinge on main pedal is in the front. The two outside pedals, used for momentary... [See More]
- Configuration: Normally Open
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary; 1-Stage
from BERNSTEIN AG
BERNSTEIN provides the F series as foot switches for potentially explosive atmospheres. Selected BERNSTEIN Foot Switches are possible for use in zones 1 and 2 with one and two pedal versions available. Features: EX certification: II 2 EEX d IIC T6. 2-pedal foot switch without protective hood. Ex... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 5
- Pedals: Two
- Maximum AC Voltage: 230
from steute
Features/Options. Protection against unintentional actuation. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Pedals: One
- Maximum Current: 5
from BERNSTEIN AG
The BERNSTEIN three-stage-enable foot switch combines robust design and advanced technology. With many years of experience and expertise, BERNSTEIN is the prefered partner for industrial foot switches in industrial applications. Through the development of the first approved enable foot switch,... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: One
- Maximum AC Voltage: 25
from BERNSTEIN AG
This version of foot switch has a variable controlling current and voltage output that is directly proportional to the pedal position. A teachable signalling output is additionally activated if a certain pedal position which has been adjusted before has been reached. The analogue output can be... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One
- Maximum AC Voltage: 240
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Hinged stainless steel protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: One
- Maximum AC Voltage: 25
from BERNSTEIN AG
Since the foot switch is often used in different locations other than on an actual machine or system, a conforming "Emergency Stop" button is directly available to the operator on the command unit. [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. Thermoplastic console ideal for integration of steute Wireless. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Hinged stainless steel protective bracket. Wireless signal... [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: One
- Maximum AC Voltage: 25
from BERNSTEIN AG
Foot switches are often used as so-called "hold-to-run control device" (touch control) to bring a machine into operation. For this purpose, the enable foot switches equiped with the approved enable contact are ideally suited as they satisfy very demanding safety standards. The contact and the... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One
- Maximum AC Voltage: 240
from steute
Features/Options. Maximum protection against unintentional actuation at minimum dimensions. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: One
- Maximum AC Voltage: 25
from BERNSTEIN AG
The sturdy tread face is covered with ribbed rubber and allows actuation of the foot switch with reduced operator fatigue due to its angle. It is equipped with six rubber feet to prevent slipping. [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One
- Maximum AC Voltage: 240
from steute
Features/Options. All side actuation. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Class AP. Plug-in connector. Special labels. Different RAL colours [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: One
- Maximum AC Voltage: 25
from BERNSTEIN AG
The hinged pedal protection is placed on the pedal to provide protection against inadvertent pedal operation. The pedal cannot be operated before raising the protective guard with the foot. [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Additional push-buttons. Hinged stainless steel protective bracket. Wireless signal transmission. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Pedals: Two
- Maximum Current: 5
from BERNSTEIN AG
After initially pressing the pedal, the switch setting is retained even after the pedal is released. The contact is not interrupted before the pedal is pressed again (bistable). [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Wireless signal transmission. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL... [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: Two
- Maximum AC Voltage: 25
from BERNSTEIN AG
The pedal cannot be operated before the locking lever is released by the foot. This prevents inadvertent actuation of the pedals even in the event of strong vibration / shaking caused by incorrect handling. [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: Two
- Maximum AC Voltage: 25
from BERNSTEIN AG
Foot switches with Power contactor LS combine an auxiliary power switch with a main power switch. Thus, the control of an engine can be realised without the need for an additional switch box. The power contactor is directly mounted on a standard mounting rail in the shrouded enclosure. [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One
- Maximum AC Voltage: 240
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: Two
- Maximum AC Voltage: 25
from BERNSTEIN AG
The pressure point is a mechanical resistance during the actuating pedal travel. This provides the user with added physical signals about the actuator position (tactile feedback). The pressure point applies when using two contact elements with differently adjusted forward travel (two-stage switch). [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature); Three (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: Three
- Maximum AC Voltage: 25
from BERNSTEIN AG
Foot switches with increased degree of protection are dustproof and protected against partial submersion in water. Foot switches with protection degree IP 68 are available on request. IP 67 foot switches are normally available in single pedal form, however a two pedal version is also available on... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One
- Maximum AC Voltage: 240
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Wireless signal transmission. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL... [See More]
- Configuration: Normally Open
- Maximum Current: 1 to 5
- Pedals: Three
- Maximum AC Voltage: 25
from BERNSTEIN AG
The cast aluminium protective shroud UK, which must be raised by the foot before the pedals can be operated, is optionally available for the F1 enclosure to provide protection against falling objects and inadvertent pedal operation. [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One
- Maximum AC Voltage: 240
from steute
Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please... [See More]
- Configuration: Normally Open; Normally Closed
- Contact Style: Double Break
- Switch / Action Method: Slow Action Switch
- Pedal Material: Thermoplastic / Plastic
from BERNSTEIN AG
The aluminium pressure die-cast protective shroud (F3: aluminium sand casting) fully shields the pedal at the top and sides while the wide base provides a high degree of stability. It reliably prevents accidental operation from above by falling objects or careless operation from the side. Due to its... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature); Three (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. Ex zone 1 and 21. 2-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Configuration: Normally Open; Normally Closed
- Contact Style: Double Break
- Switch / Action Method: Slow Action Switch
- Pedal Material: Thermoplastic / Plastic
from BERNSTEIN AG
Pedal pressed up to pressure point: The make contact is closed and the work process is started. Pedal pressed beyond resistance of the pressure point in an emergency situation: The make contact is interrupted and locked, the work process is interrupted. In this phase the lock remains in the Off... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature); Three (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. Ex zone 1 and 21. 3-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Configuration: Normally Open; Normally Closed
- Contact Style: Double Break
- Switch / Action Method: Slow Action Switch
- Pedal Material: Thermoplastic / Plastic
from BERNSTEIN AG
The FBT was developed in cooperation with renowned medical equipment manufacturers. It meets the special requirements of this sector and those of comparable fields such as the pharmaceutical or food processing industries. With the modular foot-operated terminal FBT, BERNSTEIN has included a... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 2
- Pedals: One
- Maximum AC Voltage: 250
from steute
Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please... [See More]
- Configuration: Normally Open; Normally Closed
- Contact Style: Double Break
- Switch / Action Method: Slow Action Switch
- Pedal Material: Metal
from BERNSTEIN AG
The BERNSTEIN Medical Foot-Opertated Switches MF1-4 are ergonomically designed, elegant, safe and easy to clean. In terms of design and technology, BERNSTEIN has developed the latest product line of medical foot-operated switches to suit the specific requirements of our customers in the medical... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature); Three (optional feature); 4
- Maximum AC Voltage: 240
from steute
Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. With protective shield. Max. 4 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please state... [See More]
- Configuration: Normally Open; Normally Closed
- Contact Style: Double Break
- Switch / Action Method: Slow Action Switch
- Pedal Material: Thermoplastic / Plastic
from BERNSTEIN AG
The two-pedal foot-operated terminal is used in connection with shaver systems, radiology, HF surgery as well as laser and laboratory technology. Up to 26 switching functions can be realised with the FBT3 (three pedal) and FBT4 (four pedal) operating units, thus offering the user a high degree of... [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 2
- Pedals: Two (optional feature); Three (optional feature); 4
- Maximum AC Voltage: 250
from steute
Features/Options. Ex zone 1 and 21. 2-pedal type. Metal enclosure. With protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Configuration: Normally Open; Normally Closed
- Contact Style: Double Break
- Switch / Action Method: Slow Action Switch
- Pedal Material: Thermoplastic / Plastic
from BERNSTEIN AG
Three basic enclosures of the same length and height with different width dimensions for one (F1), two (F2) and three (F3) pedals. [See More]
- Configuration: Normally Open; Normally Closed
- Maximum Current: 10
- Pedals: One (optional feature); Two (optional feature); Three (optional feature)
- Maximum AC Voltage: 240
from steute
Features/Options. Ex zone 1 and 21. 3-pedal type. Metal enclosure. With protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Configuration: Normally Open; Normally Closed
- Contact Style: Double Break
- Switch / Action Method: Slow Action Switch
- Pedal Material: Thermoplastic / Plastic
from steute
Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. With protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please state... [See More]
- Configuration: Normally Open; Normally Closed
- Contact Style: Double Break
- Switch / Action Method: Slow Action Switch
- Pedal Material: Metal
from steute
Features/Options. High mechanical stability. Thermoplastic console ideal for integration of steute Wireless. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Wireless signal transmission. Class AP. [See More]
- Configuration: Normally Open
- Maximum AC Voltage: 25
- Maximum Current: 1 to 5
- Maximum DC Voltage: 60
from steute
Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Available on request with special... [See More]
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Pedals: One
- Base Material: Metal
from steute
Features / Options. Metal enclosure. Without protective shield. Wiring compartment. 2-pedal type. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Different pedal functions possible. Available... [See More]
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Pedals: Two
- Base Material: Metal