Thermoplastic / Plastic Foot Switches
from RS Components, Ltd.
RS PRO 974-S Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- IP or Other Rating: Ip20
- Function: Momentary
from Linemaster Switch Corporation
Variable control of small fractional horsepower Universal motors, leaving hands free. Full Wave variable speed mode, provides higher torque at low RPM's and smoother control of the motor. Standard color is black; custom colors may be quoted on large O.E.M. orders. 2 holes provided for rigid mounting... [See More]
- Base Material: Thermoplastic / Plastic
- Function: Momentary; Variable; Momentary Variable Control
- Switch / Action Method: Snap Action Switch; Electrical
- Maximum Current: 3 to 6
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary; 1-Stage
from Tecmark Corporation
Tecmark's LectricAir ® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote control operation from a... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Air Switch
- Pedals: One
- Function: Maintained; Momentary
from RS Components, Ltd.
RS PRO D42-SNO28 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Protection: Dustproof; Weather Resistant or Waterproof
from Linemaster Switch Corporation
Variable control of small fractional horsepower Universal motors, leaving hands free. Full Wave variable speed mode, provides higher torque at low RPM's and smoother control of the motor. Standard color is black; custom colors may be quoted on large O.E.M. orders. 2 holes provided for rigid mounting... [See More]
- Base Material: Thermoplastic / Plastic
- Function: Momentary; Variable; Momentary Variable Control
- Switch / Action Method: Snap Action Switch; Electrical
- Maximum Current: 3 to 6
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary; 1-Stage
from RS Components, Ltd.
RS PRO 971-DJ Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pole and Throw Specifications: Single Pole, Single Throw
- IP or Other Rating: Ip20
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary
from RS Components, Ltd.
RS PRO 971-S Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- IP or Other Rating: Ip20
- Function: Momentary
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Two
- Function: Momentary; 1-Stage
from RS Components, Ltd.
RS PRO FS-41-10-C Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Protection: Dustproof; Weather Resistant or Waterproof
- Function: Momentary
- IP or Other Rating: Ip68
from Altech Corp.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Slow Action Switch
- Pedals: One
- Function: Momentary
from RS Components, Ltd.
Schneider Electric XPEA110 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- IP or Other Rating: Ip43
from Altech Corp.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Slow Action Switch
- Pedals: One
- Function: Momentary
from RS Components, Ltd.
RS PRO 6227-0006 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- IP or Other Rating: Ipx2
- Function: Momentary
from Altech Corp.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary
from RS Components, Ltd.
Schmersal 103003077 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Protection: Dustproof; Weather Resistant or Waterproof
from RS Components, Ltd.
Siemens 3SE3902-4CB20 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Protection: Dustproof
- Function: Momentary
- IP or Other Rating: Ip65
from RS Components, Ltd.
RS PRO 6220-0006 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- IP or Other Rating: Ipx2
- Function: Momentary
from RS Components, Ltd.
RS PRO 6221-0001 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Protection: Weather Resistant or Waterproof
- Function: Momentary
- IP or Other Rating: Ipx7
from RS Components, Ltd.
RS PRO 6221-0008 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Protection: Weather Resistant or Waterproof
- Function: Momentary
- IP or Other Rating: Ipx7
from RS Components, Ltd.
RS PRO 6221-0009 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Protection: Weather Resistant or Waterproof
- Function: Momentary
- IP or Other Rating: Ipx7
from RS Components, Ltd.
RS PRO 6221-0010 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Protection: Weather Resistant or Waterproof
- Function: Momentary
- IP or Other Rating: Ipx7
from RS Components, Ltd.
RS PRO 6221-0011 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Double Pole, Single Throw
- Function: Momentary
- Protection: Weather Resistant or Waterproof
from RS Components, Ltd.
RS PRO 6210-0069 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- IP or Other Rating: Ipx2
- Function: Momentary
from RS Components, Ltd.
RS PRO 6210-0070 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Configuration: Normally Open
from RS Components, Ltd.
RS PRO 6224-GBFB-ZCZC-001 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Protection: Weather Resistant or Waterproof
- Function: Momentary
- IP or Other Rating: Ipx7
from RS Components, Ltd.
RS PRO 6224-0026 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Single Throw
- Function: Momentary
- Protection: Weather Resistant or Waterproof
from RS Components, Ltd.
Schneider Electric XPEB110 Foot Switch [See More]
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Function: Momentary
- Protection: Dustproof
from steute
Features / Options. Thermoplastic enclosure. Small flat design. Max. 2 contacts. Reed contacts for low currents from 1 mA to 1 A. Micro switches for current load up to 5 A. Version "D": with pressure point. Version "HS": with Hall sensor. With pre-wired cable, cable length 2 or 5 m. Available on... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch; Reed Contact, Hall Sensor, Pressure Point, with USB HID-Interface
- Pedals: One
- Configuration: Normally Open
from Dewert Motorized Systems
Non-slip pedal surface, function LED, additional weights can be added [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Two; Four
- Function: Maintained
from BERNSTEIN AG
The FBT was developed in cooperation with renowned medical equipment manufacturers. It meets the special requirements of this sector and those of comparable fields such as the pharmaceutical or food processing industries. With the modular foot-operated terminal FBT, BERNSTEIN has included a... [See More]
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One
- Maximum Current: 2
from LINAK U.S. Inc.
The LINAK FS3 is a foot switch control designed either for frame mount or for standalone use on the floor. Available with one or two channels as standard. The Foot Switch FS3 is an ergonomically designed modular system, developed for use together with LINAK control boxes and IC actuators with... [See More]
- Base Material: Thermoplastic / Plastic
- Pedal Material: Thermoplastic / Plastic
- Pedals: One
- Dimensions: Diameter: 150.3mm; Height: 43.6mm
from P.I. Engineering, Inc.
Use your foot to activate any keyboard command. 3 User-reprogrammable pedals. Great for "hands free" procedures. Rugged, reliable input. Mechanical design prevents accidental pressing on more than one pedal. Connects in line with a standard PC (PS/2) keyboard. No software required. Hardwired 120" (3... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary; 1-Stage
from steute
Features / Options. 2-pedal type. Thermoplastic enclosure. Small flat design. Max. 2 contacts per pedal. With wiring compartment or pre-wired cable, cable length 2 m. Reed contacts for low currents from 1 mA to 1 A. Micro switches for current load up to 5 A. Version "D": with pressure point. Version... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch; Reed Contact, Hall Sensor, Pressure Point, with USB HID-Interface
- Pedals: Two
- Configuration: Normally Open
from LINAK U.S. Inc.
The LINAK Foot Switch (FS) is a control unit for electric linear actuator systems. Ideal for physiotherapists' couches, dental chairs, and various industrial workstations. The Foot Switch is a modular system, developed for use together with LINAK control boxes. The LINAK Foot Switch is designed to... [See More]
- Base Material: Thermoplastic / Plastic
- Pedal Material: Thermoplastic / Plastic
- Pedals: Four
- Dimensions: Length: 427mm; Width: 190mm; Height: 50mm
from P.I. Engineering, Inc.
The new XK-3 Front Hinged Pedal allows the user to rest a foot on the main pedal without activating it and then click with just slight additional pressure. Perfect for mouse click and drag or modifier keys. Only the hinge on main pedal is in the front. The two outside pedals, used for momentary... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary; 1-Stage
from steute
Features / Options. Thermoplastic enclosure. With metal protective shield, special RAL colours available. Max. 2 contacts. Reed contacts for low currents from 1 mA to 1 A. Micro switches for current load up to 5 A. Version "D": with pressure point. Version "HS": with Hall sensor. With pre-wired... [See More]
- Base Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch; Reed Contact, Hall Sensor, Pressure Point
- Pedals: One
- Configuration: Normally Open