Slow Action Foot Switches

Last Updated: April 1, 2025

Description

Slow Action Foot Switches are devices that utilize a simple slide system driven directly by the downward force of the pedal mechanism. These switches are designed to change the state of electrical contacts gradually as pressure is applied to the pedal.

Working Principle

Slow Action Foot Switches operate by employing a straightforward slide mechanism. When the pedal is pressed, the downward force directly moves the slide, causing the contacts to change state. This gradual transition is in contrast to snap-action switches, which use a spring-loaded system to quickly snap the contacts open or closed once a certain pressure threshold is reached. The slow-action mechanism is useful for applications where precise control over the contact state is necessary, allowing for a more controlled and deliberate activation process.

Applications

Unfortunately, specific applications for Slow Action Foot Switches are not detailed in the provided documents. However, foot switches in general are often used in industrial settings, such as metalworking and woodworking, where hands-free operation is beneficial.

Advantages over other Foot Switches

Slow Action Foot Switches offer the advantage of precise control over the contact state due to their gradual transition mechanism. This can be particularly beneficial in applications where a controlled and deliberate activation is required, as opposed to the quick and abrupt action of snap-action switches.

Limitations

The documents do not provide specific limitations for Slow Action Foot Switches. However, it can be inferred that the gradual transition might not be suitable for applications requiring rapid or instantaneous contact changes.

Considerations

The documents do not provide detailed considerations regarding initial costs, operating expenses, durability, accuracy, or replacement and maintenance costs for Slow Action Foot Switches. However, general considerations for foot switches might include evaluating the material construction (metal vs. plastic), the presence of protective covers, and the type of contact plating used, such as silver-nickel or gold, which can affect durability and performance in different environments.

45 Results
Foot switch - 2F 232 - T2F 232-04/04
from Schmersal Inc.

4 contacts per pedal. double-pedal type. Low operating height of pedal. High level of stability. 2 cable entries M 25 x 1.5. Aluminium enlosure [See More]

  • Switch / Action Method: Slow Action Switch
  • Maximum Current: 10
  • Pedals: 4
  • Operating Temperature: -13 to 158
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: One
  • Pole and Throw Specifications: Single Pole, Double Throw
Foot switch - F 232 - TF 232-11F
from Schmersal Inc.

2 Contacts. with start/stop function. Also available as safety foot switch. Low operating height of pedal. Cable entry M 20 x 1.5. High level of stability. single-pedal types. Aluminium enlosure [See More]

  • Switch / Action Method: Slow Action Switch
  • Operating Temperature: -13 to 158
  • Maximum Current: 10
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: One
  • Pole and Throw Specifications: Single Pole, Double Throw
Foot switch - F 232 - TFH 232-02f
from Schmersal Inc.

with start/stop function. 2 Contacts. Protective shield with wide opening. Also available as safety foot switch. Low operating height of pedal. Cable entry M 20 x 1.5. High level of stability. single-pedal types. Aluminium enlosure [See More]

  • Switch / Action Method: Slow Action Switch
  • Operating Temperature: -13 to 158
  • Maximum Current: 10
Heavy Duty Medium Size, One Pedal Foot Switch with Guard -- 51.151
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: One
  • Pole and Throw Specifications: Single Pole, Double Throw
Foot switch - F 232 - TFH 232-11-2694
from Schmersal Inc.

2 Contacts. Protective shield with wide opening. Also available as safety foot switch. Low operating height of pedal. Cable entry M 20 x 1.5. High level of stability. single-pedal types. Aluminium enlosure [See More]

  • Switch / Action Method: Slow Action Switch
  • Operating Temperature: -13 to 158
  • Maximum Current: 10
Heavy Duty Medium Size, One Pedal Foot Switch With Guard -- 51.151R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: One
  • Pole and Throw Specifications: Single Pole, Double Throw
Foot switch - F 232 - TFH 232-11-RAL 9005-2598
from Schmersal Inc.

2 Contacts. Protective shield with wide opening. Also available as safety foot switch. Low operating height of pedal. Cable entry M 20 x 1.5. High level of stability. single-pedal types. Aluminium enlosure [See More]

  • Switch / Action Method: Slow Action Switch
  • Operating Temperature: -13 to 158
  • Maximum Current: 10
Heavy Duty Medium Size, Three Pedal Foot Switch -- 51.301
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: Three
  • Pole and Throw Specifications: Single Pole, Double Throw
Heavy Duty Medium Size, Three Pedal Foot Switch -- 51.301R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: Three
  • Pole and Throw Specifications: Single Pole, Double Throw
Heavy Duty Medium Size, Three Pedal Foot Switch With Guard -- 51.351
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: Three
  • Pole and Throw Specifications: Single Pole, Double Throw
Heavy Duty Medium Size, Two Pedal Foot Switch -- 51.201
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: Two
  • Pole and Throw Specifications: Single Pole, Double Throw
Heavy Duty Medium Size, Two Pedal Foot Switch -- 51.201R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: Two
  • Pole and Throw Specifications: Single Pole, Double Throw
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard -- 51.251
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: Two
  • Pole and Throw Specifications: Single Pole, Double Throw
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard -- 51.251R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: Two
  • Pole and Throw Specifications: Single Pole, Double Throw
Light Medium Size, One Pedal Foot Switch -- 51.401
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: One
  • Pole and Throw Specifications: Single Pole, Double Throw
Light Medium Size, One Pedal Foot Switch With Guard -- 51.451
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: One
  • Pole and Throw Specifications: Single Pole, Double Throw
Medium Size Foot Switches with Guard -- 51.401R
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: One
  • Pole and Throw Specifications: Single Pole, Double Throw
Medium Size Foot Switches with Guard -- 51.451R
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Switch / Action Method: Slow Action Switch
  • Function: Momentary
  • Pedals: One
  • Pole and Throw Specifications: Single Pole, Double Throw
1-pedal Medical Foot Switch -- MGF-MED
from steute

Features/Options. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Additional push-buttons. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]

  • Switch / Action Method: Slow Action Switch
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 5
1-pedal Medical Foot Switch -- MGFS-MED
from steute

Features/Options. Protection against unintentional actuation. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]

  • Switch / Action Method: Slow Action Switch
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 5
2-pedal Medical Foot Switch -- MGF 2-MED
from steute

Features/Options. High mechanical stability. Easy-to-clean. Digital or analogue output signals. Additional push-buttons. Hinged stainless steel protective bracket. Wireless signal transmission. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]

  • Switch / Action Method: Slow Action Switch
  • Configuration: Normally Open; Normally Closed
  • Pedals: Two
  • Maximum Current: 5
Ex Foot Switch -- Ex GF
from steute

Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Open; Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Ex Foot Switch -- Ex GF 2
from steute

Features/Options. Ex zone 1 and 21. 2-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Open; Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Ex Foot Switch -- Ex GF 3
from steute

Features/Options. Ex zone 1 and 21. 3-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Open; Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Ex Foot Switch -- Ex GFI
from steute

Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Open; Normally Closed
  • Pedal Material: Metal
Ex Foot Switch -- Ex GFS
from steute

Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. With protective shield. Max. 4 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please state... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Open; Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Ex Foot Switch -- Ex GFS 2
from steute

Features/Options. Ex zone 1 and 21. 2-pedal type. Metal enclosure. With protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Open; Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Ex Foot Switch -- Ex GFS 3
from steute

Features/Options. Ex zone 1 and 21. 3-pedal type. Metal enclosure. With protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Open; Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Ex Foot Switch -- Ex GFSI
from steute

Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. With protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please state... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Open; Normally Closed
  • Pedal Material: Metal
Foot Switch Extreme -- GFS -40°C IP67 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 67. With protective shield. High level of stability. Low pedal height. Wiring compartment [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Foot Switch Extreme -- GFS D IP69K Thermoplastic protective shield Extreme
from steute

Features/Options. Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions. With thermoplastic protective shield. With pressure point: 2-step switch. 4 contacts. High level of stability. Low... [See More]

  • Switch / Action Method: Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Foot Switch Extreme -- GFS IP69K Thermoplastic protective shield Extreme
from steute

Features/Options. Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions. With thermoplastic protective shield. Max. 4 contacts. High level of stability. Low pedal height. Wiring... [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch
  • Contact Style: Double Break
  • Configuration: Normally Closed
  • Pedal Material: Thermoplastic / Plastic
Foot Switch Extreme -- GFSI Extreme
from steute

Features/Options. Corrosion-resistant aluminium enclosure. Salt-mist spray test to DIN EN ISO 9227. High degree of protection IP66, IP67 or IP69K depending on selected cable gland. Temperature resistant from -40 °C up to +90 °C. Screws and metal parts made of stainless steel. With protective... [See More]

  • Switch / Action Method: Slow Action Switch
  • Pedal Material: Metal
  • Configuration: Normally Closed
Foot Switch with Metal Enclosure -- GF
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Available on request with special... [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Base Material: Metal
Foot Switch with Metal Enclosure -- GF 2
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. 2-pedal type. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Different pedal functions possible. Available... [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Configuration: Normally Open; Normally Closed
  • Pedals: Two
  • Base Material: Metal
Foot Switch with Metal Enclosure -- GF 3
from steute

Features / Options. 3-pedal type. Metal enclosure. Without protective shield. Max. 4 contacts per pedal. Different pedal functions possible. Low pedal height. Wiring compartment. Available with mechanical latching (only for slow action S). Available on request with special finish in RAL colour... [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch
  • Configuration: Normally Open; Normally Closed
  • Pedals: Three
  • Maximum Current: 6
Foot Switch with Metal Enclosure -- GFI
from steute

Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Ergonomic pedal design and low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree... [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Base Material: Metal
Foot Switch with Metal Enclosure -- GFS 2
from steute

Features / Options. Metal enclosure. With protective shield. Wiring compartment. 2-pedal type. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Different pedal functions possible. Available on... [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Configuration: Normally Open; Normally Closed
  • Pedals: Two
  • Base Material: Metal
Foot Switch with Metal Enclosure -- GFS 3
from steute

Features / Options. 3-pedal type. Metal enclosure. With protective shield. Max. 4 contacts per pedal. Different pedal functions possible. Low pedal height. Wiring compartment. Available with mechanical latching (only for slow action S). Available on request with special finish in RAL colour tones. [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch
  • Configuration: Normally Open; Normally Closed
  • Pedals: Three
  • Maximum Current: 6 to 16
Foot Switch with Metal Enclosure -- GFS NA
from steute

Features / Options. With emergency-stop push-button. Max. 4 contacts. Metal enclosure. With protective shield. High level of stability. Low pedal height. Wiring compartment. Available on request with special finish in RAL colour tones [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Latching Element, Hall Sensor, Pressure Point
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 1 to 16
Foot Switch with Metal Enclosure -- GFSI
from steute

Features / Options. Metal enclosure. With protective shield. Wiring compartment. Ergonomic pedal design and wide opening in protective shield. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree of... [See More]

  • Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Base Material: Metal
Safety Foot Switch -- GFS 2 VD
from steute

Features / Options. 2-pedal type. With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22. Max. 4 contacts... [See More]

  • Switch / Action Method: Slow Action Switch; Impulse Wiping
  • Configuration: Normally Open; Normally Closed
  • Pedals: Two (optional feature)
  • Maximum Current: 6 to 16
Safety Foot Switch -- GFS VD
from steute

Features / Options. GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring). With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety... [See More]

  • Switch / Action Method: Slow Action Switch; Impulse Wiping
  • Configuration: Normally Open; Normally Closed
  • Pedals: One
  • Maximum Current: 6 to 16