PVC Foot Switches

Last Updated: April 1, 2025

Description

PVC Foot Switches are devices designed to control the operation of a machine or equipment through foot pressure. They allow users to activate or deactivate a function without using their hands, providing convenience and efficiency in various settings.

Working Principle

PVC Foot Switches operate by using a pedal mechanism that, when pressed, completes an electrical circuit to initiate a specific action. The switch typically has multiple positions, such as on, off, and emergency off, which are controlled by the degree of pressure applied to the pedal. This hands-free operation is particularly useful in environments where manual control is impractical or where the operator needs to keep their hands free for other tasks.

Applications

Unfortunately, specific applications for PVC Foot Switches are not detailed in the provided documents. However, foot switches in general are commonly used in industrial settings, medical equipment, and musical instruments, among other areas.

Advantages over other Foot Switches

The documents do not provide specific advantages of PVC Foot Switches over other types of foot switches. Generally, foot switches can offer ergonomic benefits and improve workflow efficiency by allowing hands-free operation.

Limitations

The documents do not specify limitations unique to PVC Foot Switches. However, general limitations of foot switches can include potential wear and tear from frequent use and the need for regular maintenance to ensure reliability.

Considerations

The documents do not provide specific considerations for PVC Foot Switches. In general, when selecting a foot switch, factors such as initial cost, operating expenses, durability, accuracy, and maintenance costs should be evaluated to ensure the switch meets the operational needs and budget constraints of the intended application.

12 Results
Compact Foot Switches with Guard -- 51.651N
from Altech Corp.

The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Compact, One Pedal Foot Switch With Guard -- 51.075R
from Altech Corp.

Altech ʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel housing... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Maintained
Compact, One Pedal Foot Switch with Guard -- 51.601B
from Altech Corp.

The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Snap Action Switch
  • Pedals: One
  • Function: Momentary
Compact, Three Pedal Foot Switch -- 51.801B
from Altech Corp.

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Snap Action Switch
  • Pedals: Three
  • Function: Momentary
Compact, Two Pedal Foot Switch -- 51.701B
from Altech Corp.

The FM series foot switches are ideal for light or. medium duty applications and especially medical. applications. The compact, sturdy but small, ABS. housing is designed to meet all the different contact and. switch insert configurations. This series has many features, such as maintained and. two... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Snap Action Switch
  • Pedals: Two
  • Function: Momentary
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Heavy Duty Medium Size, One Pedal Foot Switch -- 51.101R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Heavy Duty Medium Size, One Pedal Foot Switch With Guard -- 51.151R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary
Heavy Duty Medium Size, Three Pedal Foot Switch -- 51.301R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Slow Action Switch
  • Pedals: Three
  • Function: Momentary
Heavy Duty Medium Size, Two Pedal Foot Switch -- 51.205R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Snap Action Switch
  • Pedals: Two
  • Function: Momentary
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard -- 51.251R
from Altech Corp.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Slow Action Switch
  • Pedals: Two
  • Function: Momentary
Medium Size Foot Switches with Guard -- 51.401R
from Altech Corp.

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]

  • Pedal Material: PVC
  • Switch / Action Method: Slow Action Switch
  • Pedals: One
  • Function: Momentary