Thermoplastic / Plastic Foot Switches
Last Updated: April 1, 2025
Description
Thermoplastic or plastic foot switches are devices designed to control the operation of a machine or equipment through foot activation. These switches are typically made from lightweight plastic materials, which makes them easy to handle and operate. They are often used in environments where portability and ease of use are essential.
Working Principle
Plastic foot switches operate by completing or breaking an electrical circuit when the pedal is pressed. The user applies pressure with their foot, which activates the switch mechanism inside the device. This action either opens or closes the circuit, thereby controlling the connected equipment. The use of foot switches allows operators to keep their hands free for other tasks, enhancing efficiency and multitasking capabilities.
Applications
Plastic foot switches are commonly used in medical equipment and light machinery applications. For instance, in medical settings, they are employed to control devices like dental chairs or surgical equipment, where hands-free operation is crucial for maintaining sterility and efficiency. In light machinery, they might be used to operate sewing machines or other small-scale equipment where precision and control are needed.
Advantages over other Foot Switches
Plastic foot switches offer several advantages over their metal counterparts. They are generally lighter, making them easier to transport and reposition as needed. This is particularly beneficial in applications requiring frequent movement or adjustments. Additionally, plastic foot switches can be more cost-effective, providing a budget-friendly option for applications that do not require the ruggedness of metal switches.
Limitations
One limitation of plastic foot switches is their durability compared to metal switches. They may not withstand harsh industrial environments or heavy-duty applications as effectively as metal switches. Additionally, plastic switches might be more susceptible to damage from impact or exposure to certain chemicals, which could limit their use in specific settings.
Considerations
When selecting a plastic foot switch, it is important to consider factors such as initial cost, operating expenses, and maintenance requirements. Plastic switches typically have a lower initial cost, making them an attractive option for budget-conscious applications. However, their durability may be less than that of metal switches, potentially leading to higher replacement and maintenance costs over time. It is also essential to evaluate the accuracy and reliability of the switch in the intended application to ensure it meets the necessary performance standards.
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary; 1-Stage
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary; 1-Stage
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary
from Altech Corp.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Two
- Function: Momentary; 1-Stage
from Altech Corp.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Slow Action Switch
- Pedals: One
- Function: Momentary
from Altech Corp.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Slow Action Switch
- Pedals: One
- Function: Momentary
from Altech Corp.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: One
- Function: Momentary
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: One
- Maximum Current: 1 to 5
from Dewert Motorized Systems
Non-slip pedal surface, function LED, additional weights can be added [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Two; Four
- Function: Maintained
from BERNSTEIN AG
The BERNSTEIN three-stage-enable foot switch combines robust design and advanced technology. With many years of experience and expertise, BERNSTEIN is the prefered partner for industrial foot switches in industrial applications. Through the development of the first approved enable foot switch,... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature)
- Maximum Current: 10
from LINAK U.S. Inc.
The LINAK FS3 is a foot switch control designed either for frame mount or for standalone use on the floor. Available with one or two channels as standard. The Foot Switch FS3 is an ergonomically designed modular system, developed for use together with LINAK control boxes and IC actuators with... [See More]
- Pedal Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Pedals: One
- Dimensions: Diameter: 150.3mm; Height: 43.6mm
from P.I. Engineering, Inc.
Use your foot to activate any keyboard command. 3 User-reprogrammable pedals. Great for "hands free" procedures. Rugged, reliable input. Mechanical design prevents accidental pressing on more than one pedal. Connects in line with a standard PC (PS/2) keyboard. No software required. Hardwired 120" (3... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary; 1-Stage
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: One
- Maximum Current: 1 to 5
from BERNSTEIN AG
This version of foot switch has a variable controlling current and voltage output that is directly proportional to the pedal position. A teachable signalling output is additionally activated if a certain pedal position which has been adjusted before has been reached. The analogue output can be... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One
- Maximum Current: 10
from LINAK U.S. Inc.
The LINAK Foot Switch (FS) is a control unit for electric linear actuator systems. Ideal for physiotherapists' couches, dental chairs, and various industrial workstations. The Foot Switch is a modular system, developed for use together with LINAK control boxes. The LINAK Foot Switch is designed to... [See More]
- Pedal Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Pedals: Four
- Dimensions: Length: 427mm; Width: 190mm; Height: 50mm
from P.I. Engineering, Inc.
The new XK-3 Front Hinged Pedal allows the user to rest a foot on the main pedal without activating it and then click with just slight additional pressure. Perfect for mouse click and drag or modifier keys. Only the hinge on main pedal is in the front. The two outside pedals, used for momentary... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch
- Pedals: Three
- Function: Momentary; 1-Stage
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Hinged stainless steel protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: One
- Maximum Current: 1 to 5
from BERNSTEIN AG
Since the foot switch is often used in different locations other than on an actual machine or system, a conforming "Emergency Stop" button is directly available to the operator on the command unit. [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature)
- Maximum Current: 10
from steute
Features/Options. Thermoplastic console ideal for integration of steute Wireless. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Hinged stainless steel protective bracket. Wireless signal... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: One
- Maximum Current: 1 to 5
from BERNSTEIN AG
Foot switches are often used as so-called "hold-to-run control device" (touch control) to bring a machine into operation. For this purpose, the enable foot switches equiped with the approved enable contact are ideally suited as they satisfy very demanding safety standards. The contact and the... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One
- Maximum Current: 10
from steute
Features/Options. Maximum protection against unintentional actuation at minimum dimensions. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: One
- Maximum Current: 1 to 5
from BERNSTEIN AG
The sturdy tread face is covered with ribbed rubber and allows actuation of the foot switch with reduced operator fatigue due to its angle. It is equipped with six rubber feet to prevent slipping. [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One
- Maximum Current: 10
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Wireless signal transmission. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: Two
- Maximum Current: 1 to 5
from BERNSTEIN AG
The hinged pedal protection is placed on the pedal to provide protection against inadvertent pedal operation. The pedal cannot be operated before raising the protective guard with the foot. [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature)
- Maximum Current: 10
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: Two
- Maximum Current: 1 to 5
from BERNSTEIN AG
After initially pressing the pedal, the switch setting is retained even after the pedal is released. The contact is not interrupted before the pedal is pressed again (bistable). [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature)
- Maximum Current: 10
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: Two
- Maximum Current: 1 to 5
from BERNSTEIN AG
The pedal cannot be operated before the locking lever is released by the foot. This prevents inadvertent actuation of the pedals even in the event of strong vibration / shaking caused by incorrect handling. [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature)
- Maximum Current: 10
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL colours [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: Three
- Maximum Current: 1 to 5
from BERNSTEIN AG
Foot switches with Power contactor LS combine an auxiliary power switch with a main power switch. Thus, the control of an engine can be realised without the need for an additional switch box. The power contactor is directly mounted on a standard mounting rail in the shrouded enclosure. [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One
- Maximum Current: 10
from steute
Features/Options. High mechanical stability. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Wireless signal transmission. Class AP. Plug-in connector. Pressure point. Special labels. Different RAL... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open
- Pedals: Three
- Maximum Current: 1 to 5
from BERNSTEIN AG
The pressure point is a mechanical resistance during the actuating pedal travel. This provides the user with added physical signals about the actuator position (tactile feedback). The pressure point applies when using two contact elements with differently adjusted forward travel (two-stage switch). [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature); Three (optional feature)
- Maximum Current: 10
from steute
Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Contact Style: Double Break
from BERNSTEIN AG
Foot switches with increased degree of protection are dustproof and protected against partial submersion in water. Foot switches with protection degree IP 68 are available on request. IP 67 foot switches are normally available in single pedal form, however a two pedal version is also available on... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One
- Maximum Current: 10
from steute
Features/Options. Ex zone 1 and 21. 2-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Contact Style: Double Break
from BERNSTEIN AG
The cast aluminium protective shroud UK, which must be raised by the foot before the pedals can be operated, is optionally available for the F1 enclosure to provide protection against falling objects and inadvertent pedal operation. [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One
- Maximum Current: 10
from steute
Features/Options. Ex zone 1 and 21. 3-pedal type. Metal enclosure. Without protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Contact Style: Double Break
from BERNSTEIN AG
The aluminium pressure die-cast protective shroud (F3: aluminium sand casting) fully shields the pedal at the top and sides while the wide base provides a high degree of stability. It reliably prevents accidental operation from above by falling objects or careless operation from the side. Due to its... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature); Three (optional feature)
- Maximum Current: 10
from steute
Features/Options. Ex zone 1 and 21. 1-pedal type. Metal enclosure. With protective shield. Max. 4 contacts. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.: Please state... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Contact Style: Double Break
from BERNSTEIN AG
Pedal pressed up to pressure point: The make contact is closed and the work process is started. Pedal pressed beyond resistance of the pressure point in an emergency situation: The make contact is interrupted and locked, the work process is interrupted. In this phase the lock remains in the Off... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature); Three (optional feature)
- Maximum Current: 10
from steute
Features/Options. Ex zone 1 and 21. 2-pedal type. Metal enclosure. With protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Contact Style: Double Break
from BERNSTEIN AG
The FBT was developed in cooperation with renowned medical equipment manufacturers. It meets the special requirements of this sector and those of comparable fields such as the pharmaceutical or food processing industries. With the modular foot-operated terminal FBT, BERNSTEIN has included a... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One
- Maximum Current: 2
from steute
Features/Options. Ex zone 1 and 21. 3-pedal type. Metal enclosure. With protective shield. Max. 2 contacts per pedal. Low pedal height. With pre-wired cable, cable length 3 m. Available on request with special finish in RAL colour tones. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Switch / Action Method: Slow Action Switch
- Contact Style: Double Break
from BERNSTEIN AG
The BERNSTEIN Medical Foot-Opertated Switches MF1-4 are ergonomically designed, elegant, safe and easy to clean. In terms of design and technology, BERNSTEIN has developed the latest product line of medical foot-operated switches to suit the specific requirements of our customers in the medical... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature); Three (optional feature); 4
- Maximum Current: 10
from steute
Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 67. With protective shield. High level of stability. Low pedal height. Wiring compartment [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Closed
- Switch / Action Method: Slow Action Switch
- Contact Style: Double Break
from BERNSTEIN AG
The two-pedal foot-operated terminal is used in connection with shaver systems, radiology, HF surgery as well as laser and laboratory technology. Up to 26 switching functions can be realised with the FBT3 (three pedal) and FBT4 (four pedal) operating units, thus offering the user a high degree of... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: Two (optional feature); Three (optional feature); 4
- Maximum Current: 2
from steute
Features/Options. Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions. With thermoplastic protective shield. With pressure point: 2-step switch. 4 contacts. High level of stability. Low... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Closed
- Switch / Action Method: Slow Action Switch
- Contact Style: Double Break
from BERNSTEIN AG
Three basic enclosures of the same length and height with different width dimensions for one (F1), two (F2) and three (F3) pedals. [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Open; Normally Closed
- Pedals: One (optional feature); Two (optional feature); Three (optional feature)
- Maximum Current: 10
from steute
Features/Options. Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions. With thermoplastic protective shield. Max. 4 contacts. High level of stability. Low pedal height. Wiring... [See More]
- Pedal Material: Thermoplastic / Plastic
- Configuration: Normally Closed
- Switch / Action Method: Snap Action Switch; Slow Action Switch
- Contact Style: Double Break
from steute
Features/Options. High mechanical stability. Thermoplastic console ideal for integration of steute Wireless. Non-contact switching systems. Reed contacts for low currents. Digital or analogue output signals. Additional push-buttons. LEDs. Protective bracket. Wireless signal transmission. Class AP. [See More]
- Pedal Material: Thermoplastic / Plastic
- Maximum Current: 1 to 5
- Configuration: Normally Open
- Maximum AC Voltage: 25
from steute
Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Available on request with special... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Pedals: One
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. 3-pedal type. Metal enclosure. Without protective shield. Max. 4 contacts per pedal. Different pedal functions possible. Low pedal height. Wiring compartment. Available with mechanical latching (only for slow action S). Available on request with special finish in RAL colour... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch; Slow Action Switch
- Pedals: Three
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. Metal enclosure. Without protective shield. Wiring compartment. High level of stability. Ergonomic pedal design and low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Degree... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Pedals: One
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. Metal enclosure. With protective shield. Wiring compartment. 2-pedal type. Low pedal height. Version "D": with pressure point. Version "RE": with latching element. Version "HS": with Hall sensor. Version "POTI": with potentiometer. Different pedal functions possible. Available on... [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch; Slow Action Switch; Potentiometer; Latching Element, Hall Sensor, Pressure Point
- Pedals: Two
- Configuration: Normally Open; Normally Closed
from steute
Features / Options. 3-pedal type. Metal enclosure. With protective shield. Max. 4 contacts per pedal. Different pedal functions possible. Low pedal height. Wiring compartment. Available with mechanical latching (only for slow action S). Available on request with special finish in RAL colour tones. [See More]
- Pedal Material: Thermoplastic / Plastic
- Switch / Action Method: Snap Action Switch; Slow Action Switch
- Pedals: Three
- Configuration: Normally Open; Normally Closed