Radio Frequency Level Transmitters

Description

Radio Frequency Level Transmitters are devices used to measure the level of materials, typically liquids or solids, within a container or vessel. They operate by detecting changes in the radio frequency signal as it interacts with the material being measured.

Working Principle

Radio Frequency Level Transmitters work by emitting a radio frequency signal that travels through a probe. When this signal encounters a material, it causes a change in the capacitance of the probe. This change is then measured and converted into a level reading. These transmitters are particularly useful because they can provide continuous level measurement and are capable of detecting the interface between different materials, such as oil and water, within a tank.

Applications

Radio Frequency Level Transmitters are used in a variety of industries and applications. For example, they are commonly employed in the chemical industry to monitor the levels of corrosive liquids in storage tanks. They are also used in the food and beverage industry to measure the level of ingredients in mixing tanks, ensuring consistent product quality.

Advantages over other Level Transmitters

One of the key advantages of Radio Frequency Level Transmitters is their ability to provide accurate measurements in challenging conditions, such as in tanks with agitators or in materials with varying dielectric constants. Unlike some other types of level transmitters, they are not affected by changes in pressure or temperature, making them suitable for a wide range of applications.

Limitations

Despite their advantages, Radio Frequency Level Transmitters have some limitations. They can be difficult to use with non-metallic tanks, as the dielectric constant of the tank material can affect the measurement accuracy. Additionally, the probes used in these transmitters must be relatively long, which can be a constraint in certain installations.

Considerations

When considering the use of Radio Frequency Level Transmitters, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. These transmitters can have higher initial costs compared to simpler level measurement devices, but their durability and accuracy can lead to lower long-term operating expenses. Regular maintenance is necessary to ensure the probes remain free of buildup, which can affect measurement accuracy. Replacement and maintenance costs should also be considered, as these can vary depending on the specific application and environmental conditions.

1 Result
NRF-1W - Flexible Cable Radio Frequency Water Well Level Transmitter
from KOBOLD Instruments, Inc.

Product Features. Flexible Cable Lengths Up to 1000 Feet (300m). Accuracy ±1% of Span. High Frequency Propagation Resists Errors Due to Coating. 3/4" NPT Stainless Fitting Standard. PFA-clad SS Cable. Flexible, Segmented ½" Diameter Stainless Steel Cable Weight. Simple, Non-Interacting... [See More]

  • Meter Technology Type: Radio Frequency
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent