Digital Readout Surface Profilometers

5 Results
Roughness Tester -- PCE-RT 10
from PCE Instruments / PCE Americas Inc.

Surface texture meter / measurement range covers Ra and Rz /. LCD display with background lights / sensor made of a diamond / induction principle. The surface texture meter PCE-RT 10 is a small, light device with simple navigation. Despite the fact that the device functions on a very complex and... [See More]

  • Display & Special Features: Digital
  • Specific Parameters / Measurements: Roughness Average; Mean Peak to Valley Height or roughness depth
  • Measurement Capability: Roughness
  • Standards Compliance: ISO / EN; DIN; JIS; ABSI
Roughness Tester -- PCE-RT 11
from PCE Instruments / PCE Americas Inc.

Roughness Tester PCE-RT 11. Roughness tester for accurate determination of roughness according to Ra, Rz, Rq and Rt / with piezoelectric probe / big OLED display with backlight. The Roughness Tester PCE-RT-11 is a portable measuring instrument for determination of surface roughness according to Ra,... [See More]

  • Display & Special Features: Digital
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Specific Parameters / Measurements: Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
Flatness Gauges
from Precision Surfacing Solutions

The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined by the gauge body. This... [See More]

  • Display & Special Features: Analog; Digital
  • Measurement Capability: Flatness
  • Technology: Contact / Stylus
  • Vertical Resolution: 1.00E-4
Mobile Roughness Measuring Instrument - MarSurf -- M 300
from Mahr Inc.

Product features. MarSurf 300, the first portable roughness measuring unit with the option of wireless (Bluetooth) connection between the evaluation unit and drive unit. Bluetooth wireless connection. Easy to use, with high-resolution color display and ATM-style user guidance. Integrated standard in... [See More]

  • Display & Special Features: Digital
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Standards Compliance: ASME; ISO / EN; JIS; MOTIF
Mobile Roughness Measuring Instrument - MarSurf -- M 300 C
from Mahr Inc.

Product features. Bright, illuminated color display. Automatic selection of filter and traversing length conforming to standards. Integrated thermal graphics printer of high print quality. Print the r-profile via the thermal graphics printer. Printed log either by pressing a button or automatically. [See More]

  • Display & Special Features: Digital
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Standards Compliance: ASME; ISO / EN; JIS; MOTIF