Roughness Average (Ra) Surface Profilometers
Description
Roughness Average (Ra) Surface Profilometers are precision instruments used to measure the surface roughness of materials. They quantify the average deviation of a surface profile from a mean line, providing a numerical value that represents the surface's texture. These profilometers are essential for assessing the quality and finish of a surface, ensuring it meets specified roughness criteria.
Working Principle
Roughness Average Surface Profilometers operate using either contact or non-contact methods. Contact profilometers use a stylus that physically touches the surface, recording height variations as it moves across the material. These variations are then used to create a texture profile. Non-contact profilometers, on the other hand, utilize optical methods such as laser scanning, triangulation, or interferometry to capture the surface profile without physical contact. These instruments are particularly useful because they provide accurate measurements of surface texture, which is critical for quality control and ensuring the functionality of components in various industries .
Applications
Roughness Average Surface Profilometers are used in a wide range of industries. Specific applications include measuring the surface roughness of electronic devices, machined parts, automotive components, medical devices, metal fabrication, and materials. These measurements are crucial for ensuring that components meet the necessary specifications for performance and durability .
Advantages over other Surface Profilometers
One of the significant advantages of non-contact profilometers over contact types is their ability to measure without damaging the specimen. They require no preliminary preparation and can acquire roughness information from an entire plane, providing three-dimensional data. This capability allows for more comprehensive surface analysis and is particularly beneficial for delicate or soft materials that could be damaged by a contact stylus .
Limitations
Contact profilometers may not be suitable for soft or delicate surfaces due to the potential for damage from the stylus. Additionally, while non-contact profilometers offer advanced capabilities, they may be more expensive and require more sophisticated technology and expertise to operate effectively .
Considerations
When selecting a Roughness Average Surface Profilometer, several factors should be considered. Initial costs can vary significantly between contact and non-contact models, with non-contact options typically being more expensive. Operating expenses, including maintenance and calibration, should also be factored in. Durability and accuracy are critical, as these instruments must provide reliable measurements over time. Replacement and maintenance costs can add up, especially for high-precision non-contact models, so it's essential to evaluate the total cost of ownership when making a decision .
from PCE Instruments / PCE Americas Inc.
Surface texture meter / measurement range covers Ra and Rz /. LCD display with background lights / sensor made of a diamond / induction principle. The surface texture meter PCE-RT 10 is a small, light device with simple navigation. Despite the fact that the device functions on a very complex and... [See More]
- Specific Parameters / Measurements: Roughness Average; Mean Peak to Valley Height or roughness depth
- Standards Compliance: ISO / EN; DIN; JIS; ABSI
- Measurement Capability: Roughness
- Mounting / Loading Options: Handheld or Portable
from PCE Instruments / PCE Americas Inc.
Roughness Tester PCE-RT 11. Roughness tester for accurate determination of roughness according to Ra, Rz, Rq and Rt / with piezoelectric probe / big OLED display with backlight. The Roughness Tester PCE-RT-11 is a portable measuring instrument for determination of surface roughness according to Ra,... [See More]
- Specific Parameters / Measurements: Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
- Measurement Capability: Roughness
- Technology: Contact / Stylus
- Accuracy: ± 15 %
from PCE Instruments / PCE Americas Inc.
PCE-RT 1200 Roughness Tester. For quick, accurate measurement of Ra, Rz, Rq and Rt roughness parameters. PCE-RT 1200 is a portable roughness tester used in many different material surface testing applications. The PCE-RT 1200 roughness tester has an internal memory. Data transfer to a PC is possible... [See More]
- Specific Parameters / Measurements: Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
- Measurement Capability: Roughness
- Technology: Contact / Stylus
- Accuracy: Class 2 according to the DIN 4772 standard (> ±10 %)