Handheld / Portable Surface Profilometers

Description

Handheld or portable surface profilometers are devices used to measure surface profiles, roughness, waviness, and other finish parameters. These instruments are designed to be compact and easy to use, allowing for on-site measurements and inspections of various surfaces. They provide critical data about the surface texture, which is essential for quality control and assurance in manufacturing and engineering processes.

Working Principle

Handheld surface profilometers operate using either contact or non-contact methods. Contact profilometers use a stylus that physically traces the surface, recording height variations to create a texture profile. Non-contact profilometers, on the other hand, use optical methods such as laser or light scanning to measure surface texture. These devices can employ techniques like triangulation or interferometry to capture detailed surface profiles. The data collected is then processed to provide a comprehensive analysis of the surface's characteristics, making these tools invaluable for ensuring product quality and consistency.

Applications

Handheld surface profilometers are widely used in various industries for specific applications. For example, in the automotive industry, they are used to measure the surface roughness of engine components to ensure proper function and longevity. In the aerospace sector, these devices help in assessing the surface finish of critical components like turbine blades, where precision is crucial for performance and safety. Additionally, in the electronics industry, they are used to inspect the surface texture of circuit boards to prevent defects that could affect electrical performance.

Advantages over other Surface Profilometers

Handheld surface profilometers offer several advantages over other types of profilometers. Their portability allows for in-situ measurements, which is particularly beneficial in large-scale manufacturing environments where moving parts to a laboratory is impractical. They are also generally more cost-effective compared to larger, stationary profilometers, making them accessible for smaller operations or fieldwork. Furthermore, the ease of use and quick setup time of handheld devices make them ideal for rapid assessments and quality checks.

Limitations

Despite their advantages, handheld surface profilometers have limitations. The accuracy of contact-based devices can be affected by the size and shape of the stylus, which may not be suitable for measuring very fine or complex surface features. Non-contact devices, while offering higher precision, require careful alignment and may struggle with reflective or transparent surfaces. Additionally, the range of measurement may be limited compared to larger, more sophisticated systems.

Considerations

When selecting a handheld surface profilometer, several factors should be considered. Initial costs can vary significantly depending on the technology and features of the device. Operating expenses, including calibration and potential repairs, should also be factored into the decision. Durability is crucial, especially for field use, where the device may be exposed to harsh conditions. Accuracy is another critical consideration, as it directly impacts the reliability of the measurements. Finally, replacement and maintenance costs should be evaluated to ensure the long-term viability of the investment.

8 Results
Roughness Tester -- PCE-RT 10
from PCE Instruments / PCE Americas Inc.

Surface texture meter / measurement range covers Ra and Rz /. LCD display with background lights / sensor made of a diamond / induction principle. The surface texture meter PCE-RT 10 is a small, light device with simple navigation. Despite the fact that the device functions on a very complex and... [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Specific Parameters / Measurements: Roughness Average; Mean Peak to Valley Height or roughness depth
  • Measurement Capability: Roughness
  • Standards Compliance: ISO / EN; DIN; JIS; ABSI
Roughness Tester -- PCE-RT 11
from PCE Instruments / PCE Americas Inc.

Roughness Tester PCE-RT 11. Roughness tester for accurate determination of roughness according to Ra, Rz, Rq and Rt / with piezoelectric probe / big OLED display with backlight. The Roughness Tester PCE-RT-11 is a portable measuring instrument for determination of surface roughness according to Ra,... [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Specific Parameters / Measurements: Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
Roughness Tester -- PCE-RT 1200
from PCE Instruments / PCE Americas Inc.

PCE-RT 1200 Roughness Tester. For quick, accurate measurement of Ra, Rz, Rq and Rt roughness parameters. PCE-RT 1200 is a portable roughness tester used in many different material surface testing applications. The PCE-RT 1200 roughness tester has an internal memory. Data transfer to a PC is possible... [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Specific Parameters / Measurements: Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
Flatness Gauges
from Precision Surfacing Solutions

The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined by the gauge body. This... [See More]

  • Mounting / Loading Options: Handheld or Portable; Unit Mounted on Machine or Production Line
  • Measurement Capability: Flatness
  • Technology: Contact / Stylus
  • Vertical Resolution: 1.00E-4
Mobile Roughness Measuring Instrument - MarSurf -- M 300
from Mahr Inc.

Product features. MarSurf 300, the first portable roughness measuring unit with the option of wireless (Bluetooth) connection between the evaluation unit and drive unit. Bluetooth wireless connection. Easy to use, with high-resolution color display and ATM-style user guidance. Integrated standard in... [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Standards Compliance: ASME; ISO / EN; JIS; MOTIF
Mobile Roughness Measuring Instrument - MarSurf -- M 300 C
from Mahr Inc.

Product features. Bright, illuminated color display. Automatic selection of filter and traversing length conforming to standards. Integrated thermal graphics printer of high print quality. Print the r-profile via the thermal graphics printer. Printed log either by pressing a button or automatically. [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Standards Compliance: ASME; ISO / EN; JIS; MOTIF
Mobile Roughness Measuring Instrument - MarSurf -- PS10
from Mahr Inc.

sMAHRtSurf" - Simple, smart and mobile. Compact roughness measuring instrument for mobile use. Simple and intuitive to use: As easy to use as a smart phone. Large, illuminated 4.3" TFT touch display. Adjustable display. Start button also serves as the Home button for direct access to the start... [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Standards Compliance: ISO / EN; DIN
Mobile Surface Measuring Instrument - MarSurf -- M 400
from Mahr Inc.

Product features. MarSurf M 400. The best of the mobile devices. Both in the measuring room and increasingly also in the production area, there is a need for surface evaluations requiring skidless tracing. This generally requires more highly skilled operators, more time and more adjustment work. [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Measurement Capability: Roughness; Waviness
  • Technology: Contact / Stylus
  • Standards Compliance: ISO / EN; JIS; MOTIF