Machine Mounted Surface Profilometers

8 Results
Blue laser scanner for industrial series applications -- scanCONTROL LLT2510-100/BL
from Micro-Epsilon Group

scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example,... [See More]

  • Mounting / Loading Options: Unit Mounted on Machine or Production Line
  • Measurement Capability: 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
  • Technology: Optical / Laser
  • Vertical Range: 7.48 to 11.42
High-performance green laser scanners with 4K resolution -- scanCONTROL LLT8500-100
from Micro-Epsilon Group

The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a controller via... [See More]

  • Mounting / Loading Options: Unit Mounted on Machine or Production Line
  • Measurement Capability: 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
  • Technology: Optical / Laser
  • Vertical Range: 4.33 to 8.07
Powerful 2D/3D blue laser scanners with highest precision -- scanCONTROL LLT3000-25/BL
from Micro-Epsilon Group

The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,... [See More]

  • Mounting / Loading Options: Unit Mounted on Machine or Production Line
  • Measurement Capability: 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
  • Technology: Optical / Laser
  • Vertical Range: 3.05 to 3.64
Powerful 2D/3D laser scanners -- scanCONTROL LLT3002-430
from Micro-Epsilon Group

The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,... [See More]

  • Mounting / Loading Options: Unit Mounted on Machine or Production Line
  • Measurement Capability: 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
  • Technology: Optical / Laser
  • Vertical Range: 12.99 to 27.56
Flatness Gauges
from Precision Surfacing Solutions

The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined by the gauge body. This... [See More]

  • Mounting / Loading Options: Handheld or Portable; Unit Mounted on Machine or Production Line
  • Measurement Capability: Flatness
  • Technology: Contact / Stylus
  • Vertical Resolution: 1.00E-4
Microtrak 3 Thickness Gauge -- TGS 25-02
from MTI Instruments Inc.

The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]

  • Mounting / Loading Options: Unit Mounted on Machine or Production Line
  • Measurement Capability: Thickness
  • Technology: Optical / Laser
  • Display & Special Features: PC Interface / Networkable
MICROTRAK 4 Laser Displacement Sensor -- DTS-025-02
from MTI Instruments Inc.

The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak ™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness,... [See More]

  • Mounting / Loading Options: Unit Mounted on Machine or Production Line
  • Measurement Capability: Step Height; Thickness
  • Technology: Optical / Laser
  • Vertical Range: 0.0787
Microtrak™ 3 Displacement Laser Sensor -- LTS-25-02
from MTI Instruments Inc.

High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]

  • Mounting / Loading Options: Unit Mounted on Machine or Production Line
  • Measurement Capability: Flatness; Step Height; Thickness; Warp / Bow
  • Technology: Optical / Laser
  • Standards Compliance: ISO / EN