Total Roughness Height (Rt, PV) Surface Profilometers

2 Results
Roughness Tester -- PCE-RT 11
from PCE Instruments / PCE Americas Inc.

Roughness Tester PCE-RT 11. Roughness tester for accurate determination of roughness according to Ra, Rz, Rq and Rt / with piezoelectric probe / big OLED display with backlight. The Roughness Tester PCE-RT-11 is a portable measuring instrument for determination of surface roughness according to Ra,... [See More]

  • Specific Parameters / Measurements: Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Accuracy: ± 15 %
Roughness Tester -- PCE-RT 1200
from PCE Instruments / PCE Americas Inc.

PCE-RT 1200 Roughness Tester. For quick, accurate measurement of Ra, Rz, Rq and Rt roughness parameters. PCE-RT 1200 is a portable roughness tester used in many different material surface testing applications. The PCE-RT 1200 roughness tester has an internal memory. Data transfer to a PC is possible... [See More]

  • Specific Parameters / Measurements: Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
  • Measurement Capability: Roughness
  • Technology: Contact / Stylus
  • Accuracy: Class 2 according to the DIN 4772 standard (> ±10 %)