X-ray / Gamma Thickness Gages

9 Results
Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT110A
from Hitachi High Technologies America, Inc.

The FT110A XRF Coating Thickness Gauge has a new auto focus function which automatically focuses on the sample to acquire optical image within a few seconds. No manual adjustment is required, which results in higher throughput. Precisely measures 50 nm Au coating thickness in 10 seconds. Optimum... [See More]

  • Thickness Gauge Application: Coating Thickness
Desktop Coating Thickness Measurement Instrument -- GOLDSCOPE
from Fischer Technology, Inc.

With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important... [See More]

  • Thickness Gauge Application: Coating Thickness
Analyzer for Measuring Coating Thickness -- X-Strata920
from Hitachi High-Tech America

Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique,... [See More]

  • Thickness Gauge Application: Coating Thickness
Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT9200 Series
from Hitachi High Technologies America, Inc.

This is the standard model of the FT-series of fluorescent X-ray coating thickness gauges. FT9200 is for measurement of small parts and FT9255 for large printed circuit boards. Film Analysis FP software enables highly precise measurement of coating thickness even with contoured samples. Collision... [See More]

  • Thickness Gauge Application: Coating Thickness
High Performance X-Ray Fluorescence Measuring Instrument with Vacuum Chamber for non-destructive Coating Thickness Measurement and Material Analysis -- FISCHERSCOPE® X-RAY XUV® 773
from Fischer Technology, Inc.

The vacuum measurement chamber of devices in the XUV ® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this reason... [See More]

Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT9300 Series
from Hitachi High Technologies America, Inc.

The small high-powered X-ray tube installed in the FT9300 enables measurements with high accuracy. The combination of the micro-collimator and the zoom type optical system enables measurement of submicroscopic areas of samples. This thickness gauge is also compliant with measurement of samples with... [See More]

  • Thickness Gauge Application: Coating Thickness
X-ray Fluorescence Instrument -- FISCHERSCOPE® X-RAY XAN® 500
from Fischer Technology, Inc.

Handheld, desktop, inline: the XAN ®500 X-ray fluorescence instrument is Fischer ’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the... [See More]

  • Thickness Gauge Application: Coating Thickness
Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT9400 Series
from Hitachi High Technologies America, Inc.

FT9400 series is a high performance thickness gauge that features a 75 W high powered X-ray tube and a dual detector (semiconductor detector and proportional counter) and responds to all coating thickness measurement needs, including thin film, alloy film and submicroscopic measurements. Can be also... [See More]

  • Thickness Gauge Application: Coating Thickness
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys -- FISCHERSCOPE® X-RAY XAN® 220 / 222
from Fischer Technology, Inc.

The main application of the instruments from the XAN ® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through their ease of use and advantageous price-performance ratio. In addition, detectors, apertures and filters... [See More]

  • Thickness Gauge Application: Coating Thickness