Material Thickness Thickness Gages

49 Results
Blue laser thickness gauge for hot rolling mills -- thicknessCONTROL MTS 9202.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions... [See More]

  • Thickness Gauge Application: Material Thickness
Cygnus 1 Ex
from Cygnus Instruments Limited

An Intrinsically Safe Ex gauge, designed for taking reliable thickness measurements in mines and gas hazardous areas across all Zones 0, 1 & 2. No need for hot work permits. 3 measuring modes enable through-coat measurements for various materials and heavily corroded metals. Available with... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Material Thickness Meter -- PCE-TG 100
from PCE Instruments / PCE Americas Inc.

PCE-TG 100 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials including aluminum,... [See More]

  • Gaging Technology: Electronic
  • Thickness Gauge Application: Material Thickness
Flat Washer (Spacer) Thickness Measurement System -- RF035
from RIFTEK EUROPE Sp. z.o.o.

The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production. [See More]

  • Thickness Gauge Application: Material Thickness
High precision thickness measuring system for coated anode and cathode film -- thicknessCONTROL BTG 8702 C.C-3/500
from Micro-Epsilon Group

For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness
Cygnus 2+ Hands Free
from Cygnus Instruments Limited

The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: •... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Material Thickness Meter -- PCE-TG 110
from PCE Instruments / PCE Americas Inc.

PCE-TG 110 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a high-temperature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials... [See More]

  • Gaging Technology: Electronic
  • Thickness Gauge Application: Material Thickness
Gypsum Boards Dimensional Measurement Instrument -- 3DGipsumB
from RIFTEK EUROPE Sp. z.o.o.

Turn-key solution on the base of 2D laser scanners and point triangulation sensors for continuous contactless measurement of gypsum boards geometrical parameters. [See More]

  • Thickness Gauge Application: Material Thickness
High precision thickness measuring system for wide battery film -- thicknessCONTROL BTG 8702 2C.C-3/1000
from Micro-Epsilon Group

For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths of over 1000 mm. The system consists of two C-frames, each equipped with up to... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness
Cygnus 4 General Purpose
from Cygnus Instruments Limited

The Cygnus 4 General Purpose thickness gauge uses the Multiple-Echo technique to accurately measure metal thickness without removing protective coatings. This compact gauge is light but tough and truly simple to use with its intuitive menu. Key keatures include: • Multiple-Echo mode for... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Material Thickness Meter -- PCE-TG 120
from PCE Instruments / PCE Americas Inc.

PCE-TG 120 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a miniature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials including... [See More]

  • Gaging Technology: Electronic
  • Thickness Gauge Application: Material Thickness
Laser System for Inline Sheet Materials Thickness Measurement -- RF160.20
from RIFTEK EUROPE Sp. z.o.o.

The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]

  • Thickness Gauge Application: Material Thickness
Optical thickness gauge for cold rolling mills -- thicknessCONTROL MTS 8202.K-10/1000
from Micro-Epsilon Group

Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are strip entry or... [See More]

  • Thickness Gauge Application: Material Thickness
Cygnus 4+ General Purpose
from Cygnus Instruments Limited

The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus 4+ can measure... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Material Thickness Meter -- PCE-TG 250
from PCE Instruments / PCE Americas Inc.

PCE-TG 250 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a contact transducer (included) to measure the thickness of coated and uncoated ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials... [See More]

  • Gaging Technology: Electronic
  • Thickness Gauge Application: Material Thickness
Laser system for monitoring the thickness of rubber sheets during calendering -- RF160.10
from RIFTEK EUROPE Sp. z.o.o.

The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]

  • Thickness Gauge Application: Material Thickness
Optical thickness gauge for heavy plate mills -- thicknessCONTROL MTS 9201.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and cold states. Potential applications are behind quarto stands for mill control or quality control and in shearing lines... [See More]

  • Thickness Gauge Application: Material Thickness
Cygnus 6+ PRO
from Cygnus Instruments Limited

The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature, in-service assets without... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Thickness Gauge -- PCE-CT 26
from PCE Instruments / PCE Americas Inc.

The PCE-CT 26 thickness gauge is used for quickly detecting the coating thickness of paint on metals, such as iron in the automotive sector. One typical use is in detecting damage to car bodies to establish if the car has been in an accident and the resulting value of the car in the used car market. [See More]

  • Gaging Technology: Electronic
  • Thickness Gauge Application: Material Thickness
Thickness Measurement System -- RF580
from RIFTEK EUROPE Sp. z.o.o.

The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]

  • Thickness Gauge Application: Material Thickness
Optical thickness gauge for processing lines and service centers -- thicknessCONTROL MTS 8201.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 8201.LLT system is ideally suited for large widths and the detection of cross profiles by fast traversing due to its O-frame design. The traversing speed can be increased to 64 m/min as an option. In order to compensate for the significant temperature influences on the... [See More]

  • Thickness Gauge Application: Material Thickness
Cygnus DIVE Underwater
from Cygnus Instruments Limited

The Cygnus DIVE is a robust, wrist-mountable ultrasonic underwater thickness gauge - providing an invaluable free hand while performing Ultrasonic Thickness Measurement (UTM) underwater. The large, bright display with Live A-scan is easily viewable by both the diver and his camera - even in the... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Thickness Gauge -- PCE-CT 28
from PCE Instruments / PCE Americas Inc.

The PCE-CT 28 Thickness gauges for cars is for measuring the thickness of paint and plastic on ferrous or non-ferrous materials without damaging the coating's surface. The Thickness gauges stands out due to its high range of measurement. This Thickness gauges should be one of the tools used by... [See More]

  • Gaging Technology: Electronic
  • Thickness Gauge Application: Material Thickness
Optical thickness gauge for processing lines and service centers -- thicknessCONTROL MTS 8202.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They are suitable for harsh environments and complex surfaces. The redundancy of the high data... [See More]

  • Thickness Gauge Application: Material Thickness
Cygnus Mini ROV Mountable
from Cygnus Instruments Limited

The Cygnus Mini ROV Mountable thickness gauge has been specially designed to be mounted onto small observation ROVs with or without a manipulator facility. Built in conjunction with VideoRay, this subsea thickness gauge will allow the operator to carry out an ultrasonic thickness measurement in... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Thickness Gauge -- PCE-CT 65
from PCE Instruments / PCE Americas Inc.

PCE-CT 65 is a thickness gauge that uses magnetic induction (ferrous) or eddy current (non-ferrous) to take non-destructive measurements of coating and dry film thickness (DFT) on metal substrates such as steel and aluminum. This thickness gauge is ideal for painted and powder-coated surface... [See More]

  • Gaging Technology: Electronic
  • Thickness Gauge Application: Material Thickness
Sensor system for inline film thickness measurement -- thicknessGAUGE O.EC-5/500
from Micro-Epsilon Group

The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To... [See More]

  • Gaging Technology: Electronic; Eddy Current / Electromagnetic
  • Thickness Gauge Application: Coating Thickness; Material Thickness
Cygnus ROV Mountable
from Cygnus Instruments Limited

Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge, ROV MK5 UTG Kit (depth rated to 500 meters (1,640 ft)). This gauge is versatile and designed to measure metal thickness in the harshest subsea operating conditions - without the... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Infrared Multi Analyzer -- Fiber Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness; Wet Film Thickness
EPOCH LTC Flaw Detector -- EPOCH LTC Flaw Deflector
from Evident Scientific

The EPOCH LTC Digital Ultrasonic Flaw Detector offers state-of-the-art technology in a package that is compact and lightweight 2.12 lbs (0.96 kg). Based on the design of the class-leading EPOCH XT, the EPOCH LTC is a full-featured instrument with EN12668-1 compliance and a wide variety of standard... [See More]

  • Thickness Gauge Application: Material Thickness
ClampOn DNV Erosion and Particle Monitor
from ClampOn, Inc.

Non-Intrusive, passive device [See More]

  • Thickness Gauge Application: Corrosion Thickness; Material Thickness
Material Thickness Gauge -- MTG-DX2
from Rex Gauge Company, Inc.

Range: 0-1 inch (0-25 mm). Certified Electronic Indicator Resolution: 0.0001" (0.002 mm). Data Transfer Outputs: USB. Left Hand Lifting Lever. Certified Granite Base 6"x6"x2" (Grade AA, .00005"). Conforms to ASTM D1777 SPEC 2 [See More]

  • Thickness Gauge Application: Material Thickness
Hall Effect Thickness Gage -- MTG-99
from Danatronics Corporation

The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications... [See More]

  • Gaging Technology: Electronic; Magnetic
  • Thickness Gauge Application: Material Thickness
Ultrasonic Thickness Gauges
from Phase II Plus

Utilizing color waveform A-scan and time based B-scan for absolute correctness, this new state of the art thickness gauge is packed with useful features allowing users to be confident of the displayed values on the most critical of applications. [See More]

  • Gaging Technology: Ultrasonic
  • Thickness Gauge Application: Material Thickness
Thickness Gages
from ABTech, Inc.

ABTech ’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO ®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or using... [See More]

  • Thickness Gauge Application: Material Thickness
Flexbar Digital Ultrasonic Thickness Gage -- FL15945
from InspectorTools

Standard Equipment Includes: Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T. Bottle of Ultrasonic Couplant Gel. Instructions. Compact, durable fitted carrying case. Our NIST traceable Ultrasonic Thickness Gage is designed for use on metals, aluminum, plastics,... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Leather Thickness Meter
from Haida International Equipment Co., Ltd.

Introduction: This Leather Thickness meter is mainly used for testing the thickness of leather, artificial leather, PU, PVC, etc. Standard: ISO2589-2002 ASTM D1813-2005 QB/T2709 [See More]

  • Thickness Gauge Application: Material Thickness
Infrared Multi Analyzer -- Liquid Cell
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness; Wet Film Thickness
Hall Effect Thickness Gage Magna Mike® -- 8600
from Evident Scientific

The Magna-Mike ® 8600 is a portable thickness gage that uses a simple magnetic method to make reliable and repeatable measurements on nonferrous materials. Operation of the Magna-Mike is very simple. Measurements are made when its magnetic probe is held or scanned on one side of the test... [See More]

  • Gaging Technology: Electronic; Magnetic
  • Thickness Gauge Application: Material Thickness
Thickness Gage -- UPG-07 Color
from Danatronics Corporation

Our UPG-07 Color Wave series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 Color series utilizes single element transducers and offers a 30 Mhz, square wave pulser, .0001" or 1 micron resolution with... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Laser Glass Thickness Gauge - MG1500 -- EDTMG1500
from InspectorTools

MIG " Laser Glass Thickness Gauge. The 'MIG ' Laser Glass Thickness Gauge is a durable tool used to measure glass and air space thickness in sealed insulating glass units. Laser reflections off the surfaces of glass appear on the graduated scale of the gauge. These reflections allow you... [See More]

  • Thickness Gauge Application: Material Thickness
Paper and Cardboard Thickness Guage -- HD-A833
from Haida International Equipment Co., Ltd.

Specifications. 1. Paper and cardboard thickness guage. 2. As per ISO438,534. 3. Measuring range :0-6mm. 4. Widely used in paper, cardboard. Paper and cardboard thickness guage description: This Paper and cardboard thickness is a special apparatus to measure the thickness of paper and cardboard ,... [See More]

  • Thickness Gauge Application: Material Thickness
Infrared Multi Analyzer -- Mirror Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness; Wet Film Thickness
Scanner -- HydroFORM
from Evident Scientific

Manual and Semi-Automated Corrosion Mapping. The HydroFORM scanner is designed to offer the best inspection solution for detecting wall thickness reductions due to corrosion, abrasion and erosion. In addition, HydroFORM detects mid-wall damage such as hydrogen induced blistering or manufacturing... [See More]

  • Thickness Gauge Application: Corrosion Thickness; Material Thickness
Thickness Gage -- UPG-07 Monochrome
from Danatronics Corporation

UPG-07 Series of hand held ultrasonic precision gages are available in 4 models. Our UPG-07 series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 series utilizes single element transducers and offers a... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Paper and Cardboard Thickness Guage -- HD-A833-2
from Haida International Equipment Co., Ltd.

Specifications. 1. Paper and cardboard thickness guage. 2. As per ISO438,534. 3. Measuring range :0-6mm. 4. Widely used in paper, cardboard. This Paper and cardboard thickness is a special apparatus to measure the thickness of paper and cardboard , widely used in paper, cardboard and other sheet... [See More]

  • Thickness Gauge Application: Material Thickness
Ultrasonic Thickness Gage -- 35RDC
from Evident Scientific

The handheld 35RDC is a simple Go/No-Go ultrasonic instrument designed to detect subsurface defects caused by impact damage on solid laminate aircraft composite structures. The 35RDC features a backlit LCD that displays the word GOOD if no subsurface damage is found or the word BAD when it detects... [See More]

  • Thickness Gauge Application: Material Thickness
Ultrasonic Thickness Gage -- 38DL PLUS
from Evident Scientific

38DL PLUS Ultrasonic Thickness Gage: Advanced Features, Simple Operation, Rugged, Reliable. The 38DL PLUS is an innovative instrument that signals a new era in ultrasonic thickness gaging. Ideally suited for almost every ultrasonic thickness application, this handheld thickness gage is fully... [See More]

  • Thickness Gauge Application: Coating Thickness; Corrosion Thickness; Material Thickness
Ultrasonic Thickness Gage -- 45MG
from Evident Scientific

The 45MG is an advanced ultrasonic thickness gage packed with standard measurement features and software options. This unique instrument is compatible with the complete range of Olympus dual element and single element thickness gage transducers, making this innovative instrument an all-in-one... [See More]

  • Thickness Gauge Application: Coating Thickness; Corrosion Thickness; Material Thickness