Optical Thickness Gages
from Pratt & Whitney Measurement Systems, Inc.
Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]
from Hamamatsu Photonics Europe
The Multipoint NanoGauge Thickness measurement system C11295 is a film thickness measurement system utilizing spectral interferometry. It is designed to measure film thickness as part of the semiconductor manufacturing process, as well as for quality control of the APC and films that are mounted on... [See More]
from Marposs Corp
DESCRIPTION. OP series is designed according to specifications dedicated to identified applications. Its robot arm is compatible with a long working distance and an extended measuring range. More than 10 references are optimized in terms of photometric efficiency, working distance and slope angle... [See More]
from Micro-Epsilon Group
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions... [See More]
- Thickness Gauge Application: Material Thickness
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production. [See More]
- Thickness Gauge Application: Material Thickness
from Pratt & Whitney Measurement Systems, Inc.
With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]
from Hamamatsu Photonics Europe
The Optical NanoGauge Thickness measurement system C12562 is a compact, space-saving, non-contact film thickness measurement system designed to easily install in equipment where needed. In the semiconductor industry, measuring silicon thickness is essential due to the spread of through-silicon via... [See More]
from Micro-Epsilon Group
For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five... [See More]
- Thickness Gauge Application: Coating Thickness; Material Thickness
from RIFTEK EUROPE Sp. z.o.o.
Turn-key solution on the base of 2D laser scanners and point triangulation sensors for continuous contactless measurement of gypsum boards geometrical parameters. [See More]
- Thickness Gauge Application: Material Thickness
from Pratt & Whitney Measurement Systems, Inc.
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]
from Hamamatsu Photonics Europe
The Optical NanoGauge Thickness measurement system C13027 is a non-contact film thickness measurement system utilizing spectral interferometry. The C13027 not only supports PLC connections but is also designed more compact than our other models for easy installation into equipment. Our Optical Gauge... [See More]
from Micro-Epsilon Group
For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths of over 1000 mm. The system consists of two C-frames, each equipped with up to... [See More]
- Thickness Gauge Application: Coating Thickness; Material Thickness
from RIFTEK EUROPE Sp. z.o.o.
The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]
- Thickness Gauge Application: Material Thickness
from Hamamatsu Photonics Europe
The Optical NanoGauge Thickness measurement system C15151-01 is a non-contact film thickness measurement system utilizing spectral interferometry. The high-power, highly stable white light source enables precise measurement of film thicknesses, even of super-thin films. Also, the light source has a... [See More]
from Micro-Epsilon Group
Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are strip entry or... [See More]
- Thickness Gauge Application: Material Thickness
from RIFTEK EUROPE Sp. z.o.o.
The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]
- Thickness Gauge Application: Material Thickness
from Micro-Epsilon Group
The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and cold states. Potential applications are behind quarto stands for mill control or quality control and in shearing lines... [See More]
- Thickness Gauge Application: Material Thickness
from RIFTEK EUROPE Sp. z.o.o.
The laser profilometer is employed for measuring geometrical parameters of the rail wheel flange (thickness, slope, height), rim/tire thickness and for taking full profile of the wheel roll surface. The device is supplied with database and software package for wheel sets wear data storage and... [See More]
- Thickness Gauge Application: Other; Railway Wheel Profile
from Micro-Epsilon Group
The thicknessCONTROL MTS 8201.LLT system is ideally suited for large widths and the detection of cross profiles by fast traversing due to its O-frame design. The traversing speed can be increased to 64 m/min as an option. In order to compensate for the significant temperature influences on the... [See More]
- Thickness Gauge Application: Material Thickness
from RIFTEK EUROPE Sp. z.o.o.
The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]
- Thickness Gauge Application: Material Thickness
from Micro-Epsilon Group
The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They are suitable for harsh environments and complex surfaces. The redundancy of the high data... [See More]
- Thickness Gauge Application: Material Thickness
from Micro-Epsilon Group
The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]
from Micro-Epsilon Group
The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]
from Micro-Epsilon Group
The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
from Filmetrics, Inc.
Measure Anti-Reflection Coatings and Hardcoats Easily and Affordably. The F10-AR is the first instrument designed for simple, affordable measurement of ophthalmic anti-reflection coatings. Available at a fraction of the cost of most instruments in use today, it contains several proprietary advances... [See More]
from InspectorTools
MIG " Laser Glass Thickness Gauge. The 'MIG ' Laser Glass Thickness Gauge is a durable tool used to measure glass and air space thickness in sealed insulating glass units. Laser reflections off the surfaces of glass appear on the graduated scale of the gauge. These reflections allow you... [See More]
- Thickness Gauge Application: Material Thickness
from LMI Technologies
The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and... [See More]
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
from Filmetrics, Inc.
Ahead of the curve. At a lower price. Now it ’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film thickness... [See More]
from LMI Technologies
Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Gaging Technology: Electronic
from Filmetrics, Inc.
Affordable Reflectance, Transmittance, and Film Thickness Measurement. aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer ’s USB... [See More]
from LMI Technologies
The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly accurate and reliable... [See More]
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
from Filmetrics, Inc.
Measure Thickness of Single- and Multi-Layer Hardcoats. The F10-HC is based on the Filmetrics F20 platform where analysis of spectral reflectance data provides film thickness measurement results quickly. The advanced simulation algorithms in the F10-HC software are specifically designed to measure... [See More]
from LMI Technologies
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
from Filmetrics, Inc.
F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of our thickness measurement instruments, the F20 connects to the USB port of your Windows ™... [See More]
from LMI Technologies
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
from Filmetrics, Inc.
The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers. The basic F70 is designed to measure transparent materials while the F70-NIR... [See More]
from LMI Technologies
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual... [See More]
from Filmetrics, Inc.
Filmetrics designed the F3-CS specifically for thickness measurement of small witness or coupon samples. Now everyone from line operators to R &D personnel can measure layers such as parylene and vacuum coatings in seconds. Fast Thickness Measurement. Our proprietary AutoBaseline function... [See More]
from LMI Technologies
The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy. • TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS •... [See More]
from Filmetrics, Inc.
Measure Reflectance and Transmittance Simultaneously. The F10-RT reflectometer captures reflectance and transmittance spectra with a single mouse click. For a fraction of the price of legacy reflectometry systems, users can measure min/max, FWHM, and color. Optional thickness and index measurement... [See More]
from LMI Technologies
Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in the wood fibre at 500 Hz, measuring for magnitude and direction (a dot vector). The data... [See More]
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]