Magnetic Thickness Gages
from Fischer Technology, Inc.
With the DUALSCOPE ® FMP100 and FMP150, Fischer offers high-performance handheld measurement instruments for demanding, variable tasks in professional coating thickness measurement. Equipped with a touchscreen and the Windows ™ CE operating system, the instruments are fast and intuitive to... [See More]
- Gaging Technology: Electronic; Eddy Current / Electromagnetic; Magnetic
- Thickness Gauge Application: Coating Thickness
from Kett US
The world's first and only portable coating thickness tester with an integrated printer, the 200 provides the complete solution where statistics and hard-copy documentation are required. The thermal printer can be stopped to conserve battery power and paper. These handheld systems include 1500... [See More]
- Gaging Technology: Eddy Current / Electromagnetic; Magnetic
- Thickness Gauge Application: Coating Thickness
from Evident Scientific
The Magna-Mike ® 8600 is a portable thickness gage that uses a simple magnetic method to make reliable and repeatable measurements on nonferrous materials. Operation of the Magna-Mike is very simple. Measurements are made when its magnetic probe is held or scanned on one side of the test... [See More]
- Gaging Technology: Electronic; Magnetic
- Thickness Gauge Application: Material Thickness
from Hitachi High-Tech America
The CMI255 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than basic inspection gauges, this dual technology gauge (magnetic induction... [See More]
- Gaging Technology: Electronic; Eddy Current / Electromagnetic; Magnetic
- Thickness Gauge Application: Coating Thickness
from Phase II Plus
There are many uses for the Phase II brand coating thickness gauges, (paint meters, paint thickness meters, paint gauges) in the automotive industry. One such application for these portable paint thickness meters would be for fast and accurate detection of a refinished surface. Auto auctions/car... [See More]
- Gaging Technology: Electronic; Eddy Current / Electromagnetic; Magnetic
- Thickness Gauge Application: Coating Thickness
from Danatronics Corporation
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications... [See More]
- Gaging Technology: Electronic; Magnetic
- Thickness Gauge Application: Material Thickness
from Fischer Technology, Inc.
Compact, handy and robust – instruments from the MP0 and MP0R series make it easy and fast to measure coating thicknesses non-destructively. With two displays, a particularly strong casing and wear-resistant probe tip, they are the ideal companion for reliable usage directly onsite. Features:... [See More]
- Gaging Technology: Electronic; Eddy Current / Electromagnetic; Magnetic
- Thickness Gauge Application: Coating Thickness
from Kett US
These handheld units provide great portability with cable probes. Up to eight on-line calibrations can be stored as well as 1500data points with a full statistical package (average, standard deviation, hi/lo measurement) that is easy for any operator to use. The full 80 character LCD displays all... [See More]
- Gaging Technology: Eddy Current / Electromagnetic; Magnetic
- Thickness Gauge Application: Coating Thickness