Mechanical Thickness Gages

19 Results
Computer Based Bench Micrometer -- Supermicrometer™ : Model PC250
from Pratt & Whitney Measurement Systems, Inc.

New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the... [See More]

Thickness Gauge Head -- PMGG123
from ABB Measurement & Analytics

The gauge has no fragile parts or parts that will age. Therefore the MTG provides a superior long-term stability. From a maintenance point of view the system is the most dependable thickness gauge on the market. An aluminium-bronze housing is used as a case for the measuring coils and the... [See More]

External Bench Micrometer -- SuperMicrometer™ : Model C 250
from Pratt & Whitney Measurement Systems, Inc.

If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of... [See More]

  • Gaging Technology: Electronic
External Supermicrometer -- SuperMicrometer™ : Model B 250
from Pratt & Whitney Measurement Systems, Inc.

If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of... [See More]

  • Gaging Technology: Electronic
Standard Measuring System -- LabMaster® : Model LMS 200
from Pratt & Whitney Measurement Systems, Inc.

Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]

Height Gauge -- GT-H12K
from KEYENCE

High Precision Contact Digital Sensor [See More]

  • Gaging Technology: Electronic
Desktop Coating Thickness Measurement Instrument -- COULOSCOPE® CMS2
from Fischer Technology, Inc.

Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any kind of substrate. The CSM2 STEP version is deployed for standards-compliant STEP... [See More]

  • Gaging Technology: Other; Coulometric
Material Thickness Gauge -- MTG-DX2
from Rex Gauge Company, Inc.

Range: 0-1 inch (0-25 mm). Certified Electronic Indicator Resolution: 0.0001" (0.002 mm). Data Transfer Outputs: USB. Left Hand Lifting Lever. Certified Granite Base 6"x6"x2" (Grade AA, .00005"). Conforms to ASTM D1777 SPEC 2 [See More]

  • Thickness Gauge Application: Material Thickness
Thickness Gages
from ABTech, Inc.

ABTech ’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO ®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or using... [See More]

  • Thickness Gauge Application: Material Thickness
Electronic Gage for External Measurement -- 838 EA
from Mahr Inc.

Product features. High contrast analog and digital LCD. Tolerance is displayed with 2 LEDs [See More]

Incremental Length Gauges -- NT 12
from RSF Electronics, Inc.

Compact size, fast and easy installation, robust design [See More]

Wall Thickness Gage
from Gagemaker L.P.

The WT-9000 series of gages measures wall thickness at specific distances from the end of the pipe. Specify the distance from the end of the pipe to the measuring plane when ordering. [See More]

Electronic Gage for Internal Measurement -- 838 EI
from Mahr Inc.

Product features. High contrast analog and digital LCD. Tolerance is displayed with 2 LEDs [See More]

Gage for Imperial Unit External Measurement -- 49P
from Mahr Inc.

Product features. Generous clearance on jaws reaches over non-measured part protrusions for easy access to areas where thickness must meet critical dimensional specs. Retraction lever is conveniently located for one-hand operation. 0.02 mm or 0.1 mm / .01 “, .001 “, or 1/64 “... [See More]

Gage for Internal Measurement -- 838 TI
from Mahr Inc.

Product features. Easy to read tolerance markers. Contact points are made from carbide. Absolute measuring instrument [See More]

Gege for External Measurement -- 838 TA
from Mahr Inc.

Product features. Contact points are made from carbide. Absolute measuring instrument. Easy to read tolerance markers [See More]

Portable Imperial Thickness Gage -- 22P-20
from Mahr Inc.

Product features. Indicator built into gage frame for maximum ruggedness. Lift-lever for one-hand operation. Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts. 6.3 mm / .25 “ diameter, flat steel contacts. Digital models... [See More]

Portable Imperial Thickness Gage -- 26P-7
from Mahr Inc.

Product features. Push-down movement. Molded body fits shape of hand. Built-in indicator. Gage is normally open for easy part entry. Push-down button to close the contacts. Rugged and compact for roving inspection. 6.3 mm / .25 “ diameter, flat steel contacts [See More]

Portable Metric Thickness Gage -- 22P-20M
from Mahr Inc.

Product features. Indicator built into gage frame for maximum ruggedness. Lift-lever for one-hand operation. Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts. 6.3 mm / .25 “ diameter, flat steel contacts. Digital models... [See More]