Coating Thickness Thickness Gages

Description

Coating Thickness Gages are instruments designed to measure the thickness of coatings applied to various substrates. These devices provide precise measurements that are crucial for ensuring the quality and durability of coated products.

Working Principle

Coating Thickness Gages operate primarily using two methods: magnetic induction and eddy-current. The magnetic induction method is used for measuring non-magnetic coatings over ferrous substrates and magnetic coatings over non-magnetic substrates. It involves placing a probe on the surface to measure the linear distance between the probe tip and the base substrate. Inside the probe, a coil generates a changing magnetic field, and the alteration in magnetic flux density is measured by a secondary coil, which then provides a digital reading of the coating thickness.

The eddy-current method is used for measuring non-conductive coatings on non-ferrous conductive substrates and some non-ferrous metal coatings on non-ferrous metals. This method also uses a probe containing a coil driven by a high-frequency oscillator to generate an alternating field. When this field is near a metallic conductor, eddy currents are generated, causing an impedance change in the probe coil. The coating thickness is determined by this impedance change, displayed as a digital reading.

These methods are useful because they provide non-destructive, accurate, and repeatable measurements, which are essential for quality control and product liability documentation.

Applications

Coating Thickness Gages are used in a variety of applications, including measuring liquid or powder coatings and plated finishes such as chrome, zinc, cadmium, or phosphate over steel or iron substrates. They are also used for coatings over aluminum and non-magnetic stainless steel, as well as anodized aluminum. In the automotive industry, for example, they are used to measure the thickness of paint and galvanize layers on vehicle bodies, where zinc thicknesses range from zero to 10 µm and paint thicknesses up to 150 µm.

Advantages over other Thickness Gages

Coating Thickness Gages that combine both magnetic induction and eddy-current methods offer versatility, allowing users to perform multiple measurement tasks without switching devices. They are low-cost, easy to operate, and provide instantaneous digital readings. Some advanced models store measurements and provide statistical data, enhancing their utility in quality control processes.

Limitations

One limitation of Coating Thickness Gages is that not all parts can be measured using a gage with a built-in probe. The shape of the part, curvature, edge effect, surface roughness, substrate thickness, permeability, and conductivity can influence measurement accuracy. These factors require proper calibration to ensure precise measurements.

Considerations

When selecting a Coating Thickness Gage, consider the initial cost and operating expenses, which are generally low. Durability and accuracy are key factors, as these devices need to withstand various environmental conditions while providing precise measurements. Replacement and maintenance costs should also be considered, especially for models with separate probes that may require periodic calibration or replacement to maintain accuracy.

34 Results
High precision thickness measuring system for coated anode and cathode film -- thicknessCONTROL BTG 8702 C.C-3/500
from Micro-Epsilon Group

For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness
Coating Thickness Gauge -- PCE-CT 27FN
from PCE Instruments / PCE Americas Inc.

PCE-CT 27FN is a Coating Thickness Gauge that takes non-destructive measurements of nonmagnetic coating, insulating layer and dry film thickness (DFT) on metal substrates such as steel and aluminum. Ideal for surface testing, automotive paint inspection, material testing and manufacturing quality... [See More]

  • Gaging Technology: Electronic
  • Thickness Gauge Application: Coating Thickness
High precision thickness measuring system for wide battery film -- thicknessCONTROL BTG 8702 2C.C-3/1000
from Micro-Epsilon Group

For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths of over 1000 mm. The system consists of two C-frames, each equipped with up to... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness
Sensor system for inline film thickness measurement -- thicknessGAUGE O.EC-5/500
from Micro-Epsilon Group

The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To... [See More]

  • Gaging Technology: Electronic; Eddy Current / Electromagnetic
  • Thickness Gauge Application: Coating Thickness; Material Thickness
Sensor system for precise thickness measurement (confocal chromatic sensors) -- thicknessGAUGE C.C-2.5/200
from Micro-Epsilon Group

The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness; Wet Film Thickness
Ultrasonic Thickness Gage -- 38DL PLUS
from Evident Scientific

38DL PLUS Ultrasonic Thickness Gage: Advanced Features, Simple Operation, Rugged, Reliable. The 38DL PLUS is an innovative instrument that signals a new era in ultrasonic thickness gaging. Ideally suited for almost every ultrasonic thickness application, this handheld thickness gage is fully... [See More]

  • Thickness Gauge Application: Coating Thickness; Corrosion Thickness; Material Thickness
Desktop Coating Thickness Measurement Instrument -- GOLDSCOPE
from Fischer Technology, Inc.

With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important... [See More]

  • Thickness Gauge Application: Coating Thickness
Coating Thickness Gauges
from Phase II Plus

There are many uses for the Phase II brand coating thickness gauges, (paint meters, paint thickness meters, paint gauges) in the automotive industry. One such application for these portable paint thickness meters would be for fast and accurate detection of a refinished surface. Auto auctions/car... [See More]

  • Gaging Technology: Electronic; Eddy Current / Electromagnetic; Magnetic
  • Thickness Gauge Application: Coating Thickness
Coating Thickness Measurement -- Compact Calotest (CATc)
from Anton Paar

Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a single or... [See More]

  • Thickness Gauge Application: Coating Thickness
Infrared Multi Analyzer -- Fiber Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness; Wet Film Thickness
brlu200 -- LU200
from Kett US

Instant, non-destructive measurement of non-metallic coatings on non-metallic substrates. Also can provide thickness measurements on multi-layer polymer [See More]

  • Thickness Gauge Application: Coating Thickness
Analyzer for Measuring Coating Thickness -- X-Strata920
from Hitachi High-Tech America

Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique,... [See More]

  • Thickness Gauge Application: Coating Thickness
Coating Thickness Gauge
from Haida International Equipment Co., Ltd.

Brief Introduction Of Coating Thickness Gauge : Coating Thickness Gauge: adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive coating on the no-magnetic base. This gauge is with little... [See More]

  • Thickness Gauge Application: Coating Thickness
Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT110A
from Hitachi High Technologies America, Inc.

The FT110A XRF Coating Thickness Gauge has a new auto focus function which automatically focuses on the sample to acquire optical image within a few seconds. No manual adjustment is required, which results in higher throughput. Precisely measures 50 nm Au coating thickness in 10 seconds. Optimum... [See More]

  • Thickness Gauge Application: Coating Thickness
Ultrasonic Thickness Gage -- 45MG
from Evident Scientific

The 45MG is an advanced ultrasonic thickness gage packed with standard measurement features and software options. This unique instrument is compatible with the complete range of Olympus dual element and single element thickness gage transducers, making this innovative instrument an all-in-one... [See More]

  • Thickness Gauge Application: Coating Thickness; Corrosion Thickness; Material Thickness
Desktop Measurement Instrument -- BETASCOPE®
from Fischer Technology, Inc.

BETASCOPE offers the broadest variety of material combinations of all the FISCHER measurement instruments. Through the deployment of beta radiation (electrons), BETASCOPE does not need to rely on the magnetic or electrical properties of the sample for coating thickness measurement. As a result, it... [See More]

  • Thickness Gauge Application: Coating Thickness
Coating Thickness Measurement -- Industrial Calotest (CATi)
from Anton Paar

The Industrial Calotest measures the thickness of coatings in a typical time of 2 to 5 minutes. In this industrial version the motor is fixed on a hydraulic arm, allowing the user to target samples of unlimited size. It is the ideal instrument for a quick and precise determination of coating... [See More]

  • Thickness Gauge Application: Coating Thickness
Infrared Multi Analyzer -- Liquid Cell
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness; Wet Film Thickness
Coating Thickness Tester -- Model 200 Series
from Kett US

The world's first and only portable coating thickness tester with an integrated printer, the 200 provides the complete solution where statistics and hard-copy documentation are required. The thermal printer can be stopped to conserve battery power and paper. These handheld systems include 1500... [See More]

  • Gaging Technology: Eddy Current / Electromagnetic; Magnetic
  • Thickness Gauge Application: Coating Thickness
Coating Thickness Gauge -- CMI255
from Hitachi High-Tech America

The CMI255 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than basic inspection gauges, this dual technology gauge (magnetic induction... [See More]

  • Gaging Technology: Electronic; Eddy Current / Electromagnetic; Magnetic
  • Thickness Gauge Application: Coating Thickness
Coating Thickness Tester
from Haida International Equipment Co., Ltd.

Brief Introduction Of Coating Thickness Tester : This gauge adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive coating on the no-magnetic base. This gauge is with little deviation, high... [See More]

  • Thickness Gauge Application: Coating Thickness
Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT9200 Series
from Hitachi High Technologies America, Inc.

This is the standard model of the FT-series of fluorescent X-ray coating thickness gauges. FT9200 is for measurement of small parts and FT9255 for large printed circuit boards. Film Analysis FP software enables highly precise measurement of coating thickness even with contoured samples. Collision... [See More]

  • Thickness Gauge Application: Coating Thickness
Handheld Coating Thickness Measurement Instrument -- PHASCOPE® PMP10 Duplex
from Fischer Technology, Inc.

Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel. The PMP10 DUPLEX is the ideal solution for the automotive industry, where the coating thicknesses of paint on aluminum or... [See More]

  • Thickness Gauge Application: Coating Thickness
Infrared Multi Analyzer -- Mirror Type
from CHINO Works America Inc.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration... [See More]

  • Thickness Gauge Application: Coating Thickness; Material Thickness; Wet Film Thickness
Coating Thickness Tester -- Model 330 Series
from Kett US

These handheld units provide great portability with cable probes. Up to eight on-line calibrations can be stored as well as 1500data points with a full statistical package (average, standard deviation, hi/lo measurement) that is easy for any operator to use. The full 80 character LCD displays all... [See More]

  • Gaging Technology: Eddy Current / Electromagnetic; Magnetic
  • Thickness Gauge Application: Coating Thickness
Electrolytic Coating Thickness Guage -- HD-R805-2
from Haida International Equipment Co., Ltd.

1. Single measurement varieties: nickel (0); Cr (1); Cu (2); zinc (3); cadmium (4); tin (5); lead (6) Silver (7); gold (8) ; Cu / Zn (9); chrome / T (10); Ni / Fe (11), etc., other coatings can be customized. 2. Alloy Coating measurement: Pd-Sn, Cu-Zn, Zn-Ni, Ni-P and so on. 3. multilayer plating... [See More]

  • Thickness Gauge Application: Coating Thickness
Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT9300 Series
from Hitachi High Technologies America, Inc.

The small high-powered X-ray tube installed in the FT9300 enables measurements with high accuracy. The combination of the micro-collimator and the zoom type optical system enables measurement of submicroscopic areas of samples. This thickness gauge is also compliant with measurement of samples with... [See More]

  • Thickness Gauge Application: Coating Thickness
Handheld Coating Thickness Measurement Instrument -- SR-SCOPE® RM­P30-S
from Fischer Technology, Inc.

The portable device uses the 4-point resistance method, which is optimally suited for coating thickness measurement of thin layers, for example on multi-layer boards. Here, several copper layers are separated by a non-conductive material such as epoxy. The advantage of the SR-SCOPE is that the other... [See More]

  • Thickness Gauge Application: Coating Thickness
Coating Thickness Tester -- Model 900 Series
from Kett US

Small in stature, but large in performance. The 900 Series feature a one-piece integrated electronic gauge. Economically priced, accuracy is comparable with high-end competitive units. Systems are battery operated, store one or two calibrations(depending on the version), display in mils or um and... [See More]

  • Gaging Technology: Eddy Current / Electromagnetic; Magnetic
  • Thickness Gauge Application: Coating Thickness
Electrolytic Coating Thickness Tester -- HD-R805-1
from Haida International Equipment Co., Ltd.

1. Measuring range of species: nickel (0); Cr (1); Cu (2); zinc (3); cadmium (4); tin (5); silver (6); gold (7) multilayer nickel. Other coatings can be customized. 2. Alloy Coating measurement: (Pd-Sn, Cu-Zn, Zn-Ni, Ni-P, etc. 3. composite coatings: (Cr-Ni-Cu/Fe etc.). 4. multilayer nickel can be... [See More]

  • Thickness Gauge Application: Coating Thickness
Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT9400 Series
from Hitachi High Technologies America, Inc.

FT9400 series is a high performance thickness gauge that features a 75 W high powered X-ray tube and a dual detector (semiconductor detector and proportional counter) and responds to all coating thickness measurement needs, including thin film, alloy film and submicroscopic measurements. Can be also... [See More]

  • Thickness Gauge Application: Coating Thickness
X-ray Fluorescence Instrument -- FISCHERSCOPE® X-RAY XAN® 500
from Fischer Technology, Inc.

Handheld, desktop, inline: the XAN ®500 X-ray fluorescence instrument is Fischer ’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the... [See More]

  • Thickness Gauge Application: Coating Thickness
Wireless Coating Thickness Tester -- Model 200W Series
from Kett US

The best of the best, these test systems include the features of the 200 Series with the added benefit of radio frequency (RF)data transmission. Test probes can be carried in a shirt pocket for the ultimate in portability. Data can be transmitted up to1500 feet in an industrial setting, allowing the... [See More]

  • Gaging Technology: Eddy Current / Electromagnetic; Magnetic
  • Thickness Gauge Application: Coating Thickness
High-Performance Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT150 Series
from Hitachi High Technologies America, Inc.

The FT150 is a high-end fluorescent X-ray coating thickness gauge equipped with the polycapillary X-ray focusing optics and Vortex ® silicon drift detector. The improved X-ray detection efficiency enables high-throughput and high-precision measurement. Furthermore, new design to secure wide... [See More]

  • Thickness Gauge Application: Coating Thickness