Ultrasonic Thickness Gages

13 Results
Cygnus 1 Ex
from Cygnus Instruments Limited

An Intrinsically Safe Ex gauge, designed for taking reliable thickness measurements in mines and gas hazardous areas across all Zones 0, 1 & 2. No need for hot work permits. 3 measuring modes enable through-coat measurements for various materials and heavily corroded metals. Available with... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Cygnus 2+ Hands Free
from Cygnus Instruments Limited

The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: •... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Cygnus 4 General Purpose
from Cygnus Instruments Limited

The Cygnus 4 General Purpose thickness gauge uses the Multiple-Echo technique to accurately measure metal thickness without removing protective coatings. This compact gauge is light but tough and truly simple to use with its intuitive menu. Key keatures include: • Multiple-Echo mode for... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
High-precision Ultrasound Device Designed for Ultra-fine, Non-destructive Wall Thickness Measurement -- FISCHERSCOPE® UMP 150
from Fischer Technology, Inc.

The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure an excellent resolution of 1 μm. Besides its wide measuring range of 0.1... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Coating Thickness
Ultrasonic Thickness Gage -- 27MG
from Evident Scientific

The Olympus 27MG is an affordable ultrasonic thickness gage designed to make accurate, measurements from one side on internally corroded or eroded metal pipes, tanks, and other equipment. It weighs only 12 oz. (340 g) and is ergonomically designed for easy, one-hand operation. Despite its compact... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Corrosion Thickness
Ultrasonic Thickness Gauges
from Phase II Plus

Utilizing color waveform A-scan and time based B-scan for absolute correctness, this new state of the art thickness gauge is packed with useful features allowing users to be confident of the displayed values on the most critical of applications. [See More]

  • Gaging Technology: Ultrasonic
  • Thickness Gauge Application: Material Thickness
Flexbar Digital Ultrasonic Thickness Gage -- FL15945
from InspectorTools

Standard Equipment Includes: Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T. Bottle of Ultrasonic Couplant Gel. Instructions. Compact, durable fitted carrying case. Our NIST traceable Ultrasonic Thickness Gage is designed for use on metals, aluminum, plastics,... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Material Thickness
Flaw Detector -- ECHO FD
from Danatronics Corporation

ECHO FD is our portable ultrasonic flaw detector in the same field-proven case as our popular ECHO series. Our ECHO FD represents a breakthrough in terms of cost, size and ease of use for your everyday flaw detector. ECHO FD can even toggle from a flaw detector, corrosion or precision thickness gage... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Other; Ultrasonic Flaw Detector
Sensor With Integrated Data Logger For Precise Wall Thickness Measurement -- SONOWALL 50
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]

  • Gaging Technology: Electronic; Ultrasonic
Ultrasonic Device for Measuring Wall Thickness -- FISCHERSCOPE® UMP 40
from Fischer Technology, Inc.

Fischer ’s ultrasonic line is ideal for measuring wall thicknesses in all aspects of corrosion protection. Exchangeable probes make the devices of the UMP series particularly flexible; models range from entry level gauges to high-precision instruments with multiple measurement modes, including... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Coating Thickness
Thickness Gage -- ECHO 7
from Danatronics Corporation

Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 7 series. ECHO 7 represents our most advanced thickness gage ever. ECHO 7 offers a 3.5" high resolution sunlight readable color display with live A-Scan, use of a wide variety of contact, delay line and immersion probes... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Corrosion Thickness
Wall Thickness Guage For Measurement Of Corroded Surfaces And Surfaces With Protective Coatings -- SONOWALL 60
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]

  • Gaging Technology: Electronic; Ultrasonic
Thickness Gage -- ECHO 8
from Danatronics Corporation

Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 8 series. ECHO 8 represents our most advanced thickness gage ever combining dual and single element transducers all in one small package. ECHO 8 offers a 3.5" high resolution sunlight readable color display with live... [See More]

  • Gaging Technology: Electronic; Ultrasonic
  • Thickness Gauge Application: Corrosion Thickness