Optical - Video / Imaging Thickness Gages
from Filmetrics, Inc.
Measure Anti-Reflection Coatings and Hardcoats Easily and Affordably. The F10-AR is the first instrument designed for simple, affordable measurement of ophthalmic anti-reflection coatings. Available at a fraction of the cost of most instruments in use today, it contains several proprietary advances... [See More]
from LMI Technologies
Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
from Filmetrics, Inc.
Ahead of the curve. At a lower price. Now it ’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film thickness... [See More]
from LMI Technologies
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]
from Filmetrics, Inc.
Affordable Reflectance, Transmittance, and Film Thickness Measurement. aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer ’s USB... [See More]
from LMI Technologies
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]
from Filmetrics, Inc.
Measure Thickness of Single- and Multi-Layer Hardcoats. The F10-HC is based on the Filmetrics F20 platform where analysis of spectral reflectance data provides film thickness measurement results quickly. The advanced simulation algorithms in the F10-HC software are specifically designed to measure... [See More]
from LMI Technologies
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual... [See More]
from Filmetrics, Inc.
F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of our thickness measurement instruments, the F20 connects to the USB port of your Windows ™... [See More]
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
from Filmetrics, Inc.
The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers. The basic F70 is designed to measure transparent materials while the F70-NIR... [See More]
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
from Filmetrics, Inc.
Filmetrics designed the F3-CS specifically for thickness measurement of small witness or coupon samples. Now everyone from line operators to R &D personnel can measure layers such as parylene and vacuum coatings in seconds. Fast Thickness Measurement. Our proprietary AutoBaseline function... [See More]
from Filmetrics, Inc.
Measure Reflectance and Transmittance Simultaneously. The F10-RT reflectometer captures reflectance and transmittance spectra with a single mouse click. For a fraction of the price of legacy reflectometry systems, users can measure min/max, FWHM, and color. Optional thickness and index measurement... [See More]