Medical / Forensic Microscopes

22 Results
Analytical UHR Schottky Emission Scanning Electron Microscope -- SU-70
from Hitachi High Technologies America, Inc.

The Hitachi SU-70 Analytical Field Emission SEM combines the field proven stability, high current and brightness of the Schottky electron source with the ultra-high resolution required in a multitude of analytical applications. Designed with a semi-in-lens optical configuration, Hitachi's patented... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
M-300 -- M300
from Unitron Ltd.

Optional eyepieces 10x, 15x, and 20x, auxiliary lens from 0.5x-2x [See More]

  • Application: Biological / Life Sciences; Gemological; Medical / Forensic
  • Microscope Type: Stereomicroscope
  • Grade: Benchtop
  • Magnification: 3 to 160
System 250
from Luxo Lamp Ltd.- Canada

System 250 Microscopes - Binocular Stereo-Zoom Microscopes with sturdy, heavy duty, cast aluminum alloy housing that rotates 360 ° in its focus mount. Models are standard with 10X widefield eyepieces and have a zoom range from 6.5X to 4.5X giving them a magnification range of 6.5X - 45X. The... [See More]

  • Application: Medical / Forensic
  • Magnification: 6 to 45
  • Microscope Type: Stereomicroscope
  • Eyepiece Style: Binocular
Nucleus™ MSR upright fluorescence microscopes
from Zaber Technologies, Inc.

Zaber ’s MSR series of motorized, upright microscopes are designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MSR microscopes deliver unparalleled performance and value. The modular design allows easy swapping of key modules... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic; Semiconductor; Automated Microscopes
  • Microscope Type: Fluorescent
  • Grade: Student; Benchtop; Research
Raman Imaging and Spectrometer Microscope -- LabRAM Soleil
from HORIBA Instruments, Inc.

The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
  • Microscope Type: Laser / Confocal
  • Grade: Research
  • Remote Interface: Computer Interface; Application Software Included.
Compact General-Purpose Atomic Force Microscope -- AFM5100N
from Hitachi High Technologies America, Inc.

Hitachi's general-purpose atomic force microscope, Model AFM5100N, features superior ease of use, a wide range of capabilities, and extraordinary performance. The breakthrough hardware option, the self-sensing detector, doesn't require laser and detector alignments and thus can effectively simplify... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
System 273
from Luxo Lamp Ltd.- Canada

System 273 - Binocular Microscopes with a 23mm optics system, 8 in. (203 mm) working distance, 15% greater field of view and a 7X to 45X magnification range. Dual boom ball-bearing stand with 10 in. x 10 in. base, 19.5 in. (495 mm) vertical boom and 26 in. (660 mm) horizontal boom extension. [See More]

  • Application: Medical / Forensic
  • Magnification: 7 to 45
  • Microscope Type: Stereomicroscope
  • Working Distance: 203
Nucleus™ MVR inverted fluorescence microscopes
from Zaber Technologies, Inc.

Zaber ’s MVR microscopes are motorized, inverted microscopes designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MVR microscopes deliver unparalleled performance and value. The modular design allows easy swapping of key... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic; Automated Microscopes
  • Microscope Type: Fluorescent; Inverted
  • Grade: Student; Benchtop; Research
Environmental Control Atomic Force Microscopes -- AFM5300E
from Hitachi High Technologies America, Inc.

The Hitachi research-grade AFM5300E offers significantly improved sensitivity, accuracy, and resolution of electromagnetic property measurements operated under high-vacuum conditions. Furthermore, it establishes a benchmark for comprehensive environmental control and is the only tool on the market... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
System 273 ESD-Safe
from Luxo Lamp Ltd.- Canada

System 273 ESD-Safe Binocular Microscopes â €" designed for inspection and assembly applications in static-sensitive environments. The body and stand are powder-coated with a metal-laced paint that measures 10^5 Î ©/sq. (static dissipative). These microscopes offer nearly 8... [See More]

  • Application: Medical / Forensic
  • Working Distance: 203
  • Microscope Type: Stereomicroscope
  • Eyepiece Style: Binocular
Focused Ion & Electron Beam Microscope -- nanoDUE'T NB5000
from Hitachi High Technologies America, Inc.

The dual-beam FIB-SEM integrates a high-performance 40 kV FIB column and an ultra-high-resolution Schottky field-emission SEM column. By using dedicated fabrication template patterns for automatic lift-out, fabrication processes from fiducial marking to specimen lift-out can be automated. For... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
  • Microscope Type: Scanning Electron Microscope
  • Grade: Research
System 350
from Luxo Lamp Ltd.- Canada

System 350 â €" Trinocular Microscope has a standard magnification of 6.5X to 45X which can be further increased to 225X through the use of optional accessory lenses. Standard with 10X eyepieces. Dual graduated knobs on located on both sides of the head regulate zoom control. Can... [See More]

  • Application: Medical / Forensic
  • Magnification: 6 to 45
  • Microscope Type: Stereomicroscope
  • Eyepiece Style: Trinocular
Focused Ion and Electron Beam -- NX2000
from Hitachi High Technologies America, Inc.

FIB-SEM systems have become an indispensable tool for characterization and analysis of the latest technologies and high performance nano-scale materials. An ever-increasing demand for ultrathin TEM lamellas without artifacts during FIB processing require the best in ion and electron optics... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
  • Microscope Type: Scanning Electron Microscope
  • Grade: Research
System 373
from Luxo Lamp Ltd.- Canada

System 373 - Trinocular Microscopes with a 23mm optics system, 8 in. (203 mm) working distance, 15% greater field of view and a 7X to 45X magnification range. [See More]

  • Application: Medical / Forensic
  • Magnification: 7 to 45
  • Microscope Type: Stereomicroscope
  • Working Distance: 203
High-Contrast/High-Resolution Digital Transmission Electron Microscope (TEM) -- TEM HT7700
from Hitachi High Technologies America, Inc.

The HT7700 with Dual-Mode objective lens features superior high-contrast and high-resolution performance together with analytical capabilities for biological and materials science. Digital design and sophisticated automation increase throughput for both novice and advanced users. Maximize contrast... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
System 373 ESD-Safe
from Luxo Lamp Ltd.- Canada

System 373 ESD-Safe Binocular Microscopes â €" designed for use in static-sensitive environments. The body and stand are powder-coated with a metal-laced paint that measures 10^5 Î ©/sq. (static dissipative). These microscopes offer nearly 8 in. (203 mm) working distance and... [See More]

  • Application: Medical / Forensic
  • Working Distance: 203
  • Microscope Type: Stereomicroscope
  • Eyepiece Style: Binocular
High-Performance Focused Ion Beam Microscope -- MI4050
from Hitachi High Technologies America, Inc.

The MI4050 High-Performance Focused Ion Beam System is equipped with new optics and provides the world-leading SIM imaging resolution and high-definition TEM sample preparation with improved imaging resolution at low kV. The MI4050 accommodates a variety of applications such as cross-section... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
  • Microscope Type: Scanning Electron Microscope
  • Grade: Research
TRU Trinocular
from Luxo Lamp Ltd.- Canada

TRU Trinocular â €" allows the user to simultaneously view images on screen and through the eyepieces. These microscopes feature 10X super wide-field eyepieces that provide a magnification range of 7X to 45X with a working distance of nearly 8 in. (203 mm). The scopes â €... [See More]

  • Application: Medical / Forensic
  • Magnification: 7 to 45
  • Microscope Type: Stereomicroscope
  • Working Distance: 203
Real-time 3D analytical Focused ion Beam Microscope -- FIB-SEM NX9000
from Hitachi High Technologies America, Inc.

FIB-SEM System for True 3D Structural Analysis The newly developed FIB-SEM system from Hitachi, the NX9000 incorporates an optimized layout for true high-resolution serial sectioning to tackle the latest demands in 3D structural analysis and for TEM and 3DAP analyses. The NX9000 FIB-SEM system... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
  • Microscope Type: Scanning Electron Microscope
  • Grade: Research
Scanning Electron Microscope -- FlexSEM 1000
from Hitachi High Technologies America, Inc.

The FlexSEM 1000 Scanning Electron Microscope features newly designed electron optical and signal detection systems providing unparalleled imaging and analytical performance in a lab-friendly configuration. Keeping efficiency in mind, the FlexSEM features an adaptable, separable, and compact design,... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
Scanning Electron Microscope -- S-3700N
from Hitachi High Technologies America, Inc.

The S-3700N's huge sample chamber accommodates a variety of samples, while the flexible chamber design affords superior analytical analysis. Capable of accommodating a 300-mm diameter sample with a maximum height of 110 mm. A 5-axis motorized stage makes the large chamber ideal for a wide variety of... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic
Scanning Electron Microscope -- SU3500
from Hitachi High Technologies America, Inc.

Innovative electron source and detectors give superior imaging and analytical performance. Hex bias technology delivers high brightness at low accelerating voltages and the ultra variable-pressure detector is optimized for imaging surface at low pressures. The SU3500 is sure to be the workhorse in... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic