Image Analysis Processing Software Microscopes
from PCE Instruments / PCE Americas Inc.
The USB microscope is designed to display simple magnifications on a computer screen. The USB microscope is connected to a screen. This allows a large presentation for several people. In addition, the USB microscope can illuminate the test objects by means of eight built-in LEDs in such a way that a... [See More]
- Grade: Handheld
- Features: Digital Display
- Magnification: 200 to 1600
- Remote Interface: Computer Interface; Serial Interface; Application Software Included.
from PCE Instruments / PCE Americas Inc.
PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in real time on your computer... [See More]
- Grade: Handheld
- Magnification: 10 to 200
- Microscope Type: Fluorescent
- Features: Digital Display; Fine Focus
from LECO Corporation
New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from inspection to... [See More]
- Application: Metallurgical
- Microscope Type: Free Angle
- Grade: Benchtop
- Magnification: 0 to 2
from Bruker Corporation
Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our multiphoton imaging systems provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Features: Digital Display
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
- Microscope Type: Laser / Confocal
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
from Evident Scientific
Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]
- Application: Metallurgical
- Microscope Type: Compound
- Grade: Benchtop
- Optical Technique: BF/DF
from CIQTEK Co., Ltd
CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 1000000
from Nikon Metrology
Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base... [See More]
- Application: Electronics, Composites
- Microscope Type: Polarizing
- Grade: Benchtop
- Magnification: 40 to 1000
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent; Inverted; Scanning Probe / Atomic Force
- Grade: Research
- Resolution: 0.4000
from Park Systems, Inc.
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Titan Tool Supply, Inc.
Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending... [See More]
- Application: Measuring / Toolmaker / Inspection
- Magnification: 0 to 1
- Grade: Benchtop
- Field of View: 6.5 to 65.5
from Polytec, Inc.
The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
- Microscope Type: Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
- Grade: Benchtop; Research
- Features: Digital Display
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
- Microscope Type: Polarizing; Telecentric Optical System
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
from CIQTEK Co., Ltd
CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 2500000
from Nikon Metrology
Combined with Nikon's superior CFI60 LU/L optical system and an extraordinary new illumination system, this microscope provides images with greater contrast, high resolving power and darkfield images three times brighter than before. Used independently, or in combination with wafer loaders, the L200... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Research
- Magnification: 40 to 100
from Park Systems, Inc.
Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry ’s only True... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Field of View: 0.1000
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Polytec, Inc.
Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
- Microscope Type: Laser / Confocal; Laser Doppler Vibrometry
- Grade: Benchtop; Research
- Magnification: 1 to 100
from Evident Scientific
The BXFM-A is a space saving computer controlled microscope module incorporating a motorized Z focus and reflected light vertical illuminator. The BXFM-A offers a high performance optical sensor capability for sophisticated inspection system. [See More]
- Application: Semiconductor
- Microscope Type: Compound; Fluorescent
- Grade: Benchtop
- Optical Technique: BF/DF/DIC/KPO*/FL and Reflected
from CIQTEK Co., Ltd
CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Resolution: 1.2 to 3
from Nikon Metrology
Nikon Eclipse L300N/L300ND FPD / Wafer Inspection microscopes incorporate Nikon ’s renowned CFI60 infinity optics, offering the world ’s highest level of optical performance. The enhanced epi-fluorescence function, which enables 365nm UV excitation, is optimal for the inspection of... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Mad City Labs, Inc.
The Mad City Labs' MicroMirror TIRF microscope is part of our RM21 ™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. The microscopy technique of colocalization single molecule spectroscopy (CoSMoS) is the... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Research
- Resolution: 0.4000
from Park Systems, Inc.
With the arrival of the XE-150, Park Systems ’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement,... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Polytec, Inc.
The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Resolution: 1000
from Evident Scientific
The MX61A is a specially designed semiconductor microscope that allows operators to work in an ergonomically correct position and benefit from smoother operation throughout extended inspection periods, maximizing productivity and integration. [See More]
- Application: Semiconductor
- Microscope Type: Compound; Fluorescent
- Grade: Benchtop
- Optical Technique: BF/DF/DIC/KPO*/FL Reflected/Transmitted
from CIQTEK Co., Ltd
High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration, dynamic optical axis, and... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Research
- Magnification: 66 to 1000000
from Nikon Metrology
The LV-DAF delivers fast, versatile autofocus with the Hybrid Auto-Focus system, making the most of two types of auto focus systems. Combining slit projection and contrast detection auto focus, it features large focus range and fast tracking ability. A variety of observation methods are supported,... [See More]
- Application: Electronics
- Remote Interface: Application Software Included.
- Eyepiece Style: Trinocular
from Mad City Labs, Inc.
The MCL-NSOM is a fully operational near field scanning optical microscope. It has been built on Mad City Labs versatile RM21 ™ inverted optical microscope which allows users to convert between NSOM, SPM, and fluorescence optical microscopy techniques. The MCL-NSOM builds on our successful... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Research
- Magnification: 20
from Park Systems, Inc.
The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users an encoded XY stage that travels over the entire 200 mm x 200 mm sample area, an XY scan range of 100 µm... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Field of View: 0.1000
from Evident Scientific
The versatile SZX16 microscope is designed for very demanding applications with the ability to resolve 900 line pair/mm. Utilization of the full zoom range (0.7x - 11.5x) can be accomplished with our dual turret. [See More]
- Grade: Benchtop
- Optical Technique: Brightfield, Oblique Illumination
- Microscope Type: Compound; Stereomicroscope
- Magnification: 2 to 690
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Nitrogen-Vacancy
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Nikon Metrology
A motorized microscope with episcopic/diascopic illumination ,which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]
- Application: Observation, Inspection, Research
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Mad City Labs, Inc.
MadAFM ™ is a new sample scanning atomic force microscope (AFM) designed for ease-of-use and simple installation. The MadAFM ™ includes our industry leading closed loop nanopositioners for precision movement of the sample and probe. Mad City Labs has designed and manufactured piezo... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Objective Lenses: One
from Park Systems, Inc.
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Optical Technique: Inverted Optical Microscope
from Evident Scientific
Simplify Your Technical Cleanliness. The cleanliness of components and parts is at the center of the manufacturing process. Meeting high standards for counting, analyzing, and classifying the often micron-sized contaminant and foreign particles is important for all processes: development,... [See More]
- Grade: Benchtop
- Working Distance: 40
- Resolution: 100
- Features: Digital Display; Mechanical Stage; Fine Focus
from CIQTEK Co., Ltd
CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of field with a user-friendly interface to enable users to characterize specimens and explore the world of... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 1000000
from Nikon Metrology
Nikon's Eclipse polarizing microscopes are renowned for their abilitiy to produce brighter, clearer, and higher contrast images. The LV100N POL, available in diascopic and episcopic microscope illumination types, continues this tradition and offers a completely reengineered base for even easier... [See More]
- Application: Electronics, Composites
- Microscope Type: Polarizing
- Grade: Benchtop
- Objective Lenses: 4
from Mad City Labs, Inc.
Mad City Labs offers a module that converts the RM21 ™ platform into a total internal reflection fluorescence (TIRF) microscope. The TIRF module makes the transition between epifluorescence, TIRF, and HILO (Highly Inclined and Laminated Optical) microscopy techniques effortless. The TIRF... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Research
- Optical Technique: Internal Reflection
from Park Systems, Inc.
XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput... [See More]
- Application: Semiconductor
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Resolution: 1.5