Digital Display Microscopes
from PCE Instruments / PCE Americas Inc.
The USB microscope is designed to display simple magnifications on a computer screen. The USB microscope is connected to a screen. This allows a large presentation for several people. In addition, the USB microscope can illuminate the test objects by means of eight built-in LEDs in such a way that a... [See More]
- Grade: Handheld
- Features: Digital Display
- Magnification: 200 to 1600
- Remote Interface: Computer Interface; Serial Interface; Application Software Included.
from RS Components, Ltd.
White/UV/Polarised Light [See More]
- Magnification: 5 to 200
- Features: Digital Display
from PCE Instruments / PCE Americas Inc.
PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in real time on your computer... [See More]
- Grade: Handheld
- Magnification: 10 to 200
- Microscope Type: Fluorescent
- Features: Digital Display; Fine Focus
from RS Components, Ltd.
Wi-Fi Polarised Microscope [See More]
- Magnification: 5 to 200
- Remote Interface: Special requirements such as modem, RF transmitter, etc.
- Features: Digital Display
from RS Components, Ltd.
White/UV/Polarised Light [See More]
- Magnification: 5 to 200
- Features: Digital Display
from RS Components, Ltd.
USB digital microscope 2 mega pixels [See More]
- Magnification: 20 to 200
- Remote Interface: Serial Interface; Special requirements such as modem, RF transmitter, etc.
- Features: Digital Display
from RS Components, Ltd.
USB digital microscope 5M ,5 mega pixel [See More]
- Magnification: 10 to 300
- Remote Interface: Serial Interface; Special requirements such as modem, RF transmitter, etc.
- Features: Digital Display
from RS Components, Ltd.
3.5" LCD digital microscope 5M, inter.ad [See More]
- Magnification: 10 to 300
- Remote Interface: Serial Interface; Special requirements such as modem, RF transmitter, etc.
- Features: Digital Display
from RS Components, Ltd.
3"LCD digital microscope 5M, inter.adapt [See More]
- Magnification: 10 to 1200
- Remote Interface: Serial Interface; Special requirements such as modem, RF transmitter, etc.
- Features: Digital Display
from RS Components, Ltd.
WIFI digital microscope for iOS/Android/ [See More]
- Magnification: 10 to 230
- Remote Interface: Special requirements such as modem, RF transmitter, etc.
- Features: Digital Display
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Titan Tool Supply, Inc.
Fields of application. The V-CAD 1 was developed by Dr. Heinrich Schneider Messtechnik to ensure precise and fast measurement of two-dimensional geometries. The V-CAD 1 is ideally suited for measuring profiles made of plastic, aluminium, wood, rubber, rubber-metal or metal, as well as for measuring... [See More]
- Application: Measuring / Toolmaker / Inspection
- Magnification: 0 to 1
- Grade: Benchtop
- Field of View: 6.5 to 65.5
from Evident Scientific
The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
from WDI Wise Device Inc.
WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]
- Application: Measuring / Toolmaker / Inspection; Biological / Life Sciences; Metallurgical; Bare glass, TFT array, color filter
- Field of View: 17
- Grade: Industrial
- Working Distance: 15
from CIQTEK Co., Ltd
CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 1000000
from Park Systems, Inc.
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from LECO Corporation
New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from inspection to... [See More]
- Application: Metallurgical
- Microscope Type: Free Angle
- Grade: Benchtop
- Magnification: 0 to 2
from Parco Scientific Company
Digital Eyepiece w/TV Input [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from Edmund Optics Inc.
Video Adaptability for Most Microscopes. Offer High Resolution and Precise Focusing. Permit Variety of Magnifications. Interchangeable"Share Video Cameras and Coupler with Many Different Microscopes. High-resolution C-Mount coupler system enables video adaptation for most major microscopes. Parfocal... [See More]
- Features: Digital Display
from Phenom-World BV
The Phenom Pro desktop SEM is one of the most advanced imaging models in the Phenom series. With its long-life high-brightness CeB6 electron source, the Phenom Pro creates state-of-the-art images with a minimum of user maintenance intervention. The backscattered-electron detector (BSED) and... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 80 to 100000
from Nikon Metrology
Nikon ’s proprietary scanning-type optical interference measurement technology achieves 1 picometer (pm) height resolution. Nikon offers a variety of optical microscopes as measurement systems to suit a wide range of measurement applications. Key benefits. Superior measurement performance. [See More]
- Application: Measuring / Toolmaker / Inspection
- Eyepiece Style: Digital Screen
- Grade: Benchtop
- Features: Digital Display
from Zygo Corporation
The ZeGage ™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor... [See More]
- Application: Measuring / Toolmaker / Inspection
- Features: Digital Display
- Grade: Benchtop
- Remote Interface: Computer Interface
from Bruker Corporation
Bruker ™s industry-leading Vision64 ® Operation and Analysis Software provides the industry ™s most functional and streamlined graphical user interface. Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities,... [See More]
- Application: Biological / Life Sciences (optional feature); Metallurgical (optional feature); Semiconductor (optional feature)
- Remote Interface: Computer Interface
- Features: Digital Display
from Cole-Parmer
bull; Color-corrected infinity optical system for high-image quality and flatness of field. • Stream live images to your PC. Ideal for use with life sciences, biological applications, hematology, cytology in universities and laboratories. View and download images through the USB port. Powerful... [See More]
- Magnification: 1000
- Features: Digital Display
- Eyepiece Style: Binocular
from KEYENCE
Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Laser / Confocal
- Grade: Benchtop
- Magnification: 19200 to 28000
from Polytec, Inc.
The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
- Microscope Type: Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
- Grade: Benchtop; Research
- Features: Digital Display
from Mahr Inc.
Product features. Measuring microscope. Fixed telecentric lens. Integrated USB color camera. LED ring light: switchable and dimmable. LED transmitted light: switchable and dimmable. Measuring table with height adjustment. QC 300 control and display unit. Large, high-contrast color LCD display with... [See More]
- Application: Measuring / Toolmaker / Inspection
- Features: Digital Display
- Grade: Benchtop
- User Interface: Analog
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Titan Tool Supply, Inc.
The art of Micro-Miniaturization in the Electronics Industry as well as Quality Control functions necessitates higher and higher Video Magnifications. The short -comings of these high magnifications has always been the extremely short working distances that were associated which greatly limited... [See More]
- Application: Measuring / Toolmaker / Inspection
- Field of View: 0.4445 to 162
- Magnification: 3 to 20
- Working Distance: 128 to 162
from Evident Scientific
Affordable Brightfield Imaging for Materials Science. Brightfield Imaging Out of the Box. Combining quality brightfield images with affordability, the LC35 digital microscope camera is an excellent value for materials science imaging. Complementing our microscopes, the LC35 camera is easily... [See More]
- Application: Semiconductor
- Optical Technique: Brightfield
- Grade: Benchtop
- Eyepiece Style: Computer Display
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Application: Measuring / Toolmaker / Inspection; Biological / Life Sciences; Metallurgical; Microscopic Manufacturing
- Microscope Type: Optical and Light
- Grade: Industrial
- Eyepiece Style: Computer
from CIQTEK Co., Ltd
CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 2500000
from Park Systems, Inc.
Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry ’s only True... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Field of View: 0.1000
from Parco Scientific Company
Parco digital eyepiece cameras are designed to work with most microscopes including biological and stereo microscopes. This technology incorporates observing live or still images on a computer screen. This camera comes complete with ScopePhoto, an easy to use software program that enables... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from Phenom-World BV
The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 80 to 100000
from Nikon Metrology
Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Polarizing
- Grade: Student; Benchtop
- Objective Lenses: 4
from Bruker Corporation
Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our multiphoton imaging systems provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Features: Digital Display
from Cole-Parmer
bull; Color-corrected infinity optical system for high-image quality and flatness of field. • Stream live images to your PC. Ideal for use with life sciences, biological applications, hematology, cytology in universities and laboratories. View and download images through the USB port. Powerful... [See More]
- Magnification: 1000
- Features: Digital Display
- Eyepiece Style: Binocular
from KEYENCE
3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]
- Application: Semiconductor
- Microscope Type: LED Ring Light, White LED
- Grade: Benchtop
- Magnification: 12 to 50
from Polytec, Inc.
Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
- Microscope Type: Laser / Confocal; Laser Doppler Vibrometry
- Grade: Benchtop; Research
- Magnification: 1 to 100
from Mahr Inc.
Measuring microscope. Integrated color camera. Zoom lens, optionally motorized. LED ring light: 1 ring and 4 segments, individually switchable and dimmable. LED transmitted light: dimmable. Solid granite base. Sturdy steel XY table, precision-mounted. Quick and fine adjustment of axes. Optical... [See More]
- Application: Measuring / Toolmaker / Inspection
- Resolution: 1000
- Grade: Benchtop
- Working Distance: 85
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Titan Tool Supply, Inc.
Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending... [See More]
- Application: Measuring / Toolmaker / Inspection
- Magnification: 0 to 1
- Grade: Benchtop
- Field of View: 6.5 to 65.5
from Evident Scientific
Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]
- Application: Metallurgical
- Microscope Type: Compound
- Grade: Benchtop
- Optical Technique: BF/DF
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
- Grade: Industrial
- Eyepiece Style: Computer
from CIQTEK Co., Ltd
CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Resolution: 1.2 to 3
from Park Systems, Inc.
With the arrival of the XE-150, Park Systems ’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement,... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from Parco Scientific Company
Capture images and show live video on a computer screen with the 3000F Digital Microscope. For students who are studying cells like protista this digital instrument will benefit a biology setting and Parco Scientific makes it available at an affordable price. Limited lifetime warranty, one year... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from Phenom-World BV
The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure provides high-quality... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop
- Magnification: 70 to 20000
from Nikon Metrology
Combined with Nikon's superior CFI60 LU/L optical system and an extraordinary new illumination system, this microscope provides images with greater contrast, high resolving power and darkfield images three times brighter than before. Used independently, or in combination with wafer loaders, the L200... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Cole-Parmer
bull; Built-in 5-megapixel camera captures images and live video. • Adjustable-angle top light helps reduce glare from reflective items. This microscope offers ergonomic zoom knob and focus controls to make use more comfortable. Metal gear system is durable with smooth control. The built-in 5... [See More]
- Magnification: 35
- Features: Digital Display
- Eyepiece Style: Binocular
from KEYENCE
Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
from Polytec, Inc.
The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Resolution: 1000
from Titan Tool Supply, Inc.
Industrial robotics, Machine vision, Quality control applications, Group viewing, Electronics fabrication of printed circuit boards, Wire bonders, Computer related production and testing techniques and Three Coordinate Measuring Machines all require the Micro-Video-Zoom-Objective Lens offering a... [See More]
- Application: Measuring / Toolmaker / Inspection
- Field of View: 0.5080 to 45.47
- Magnification: 0 to 2
- Working Distance: 33.48 to 190
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
- Microscope Type: Polarizing; Telecentric Optical System
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
from CIQTEK Co., Ltd
High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration, dynamic optical axis, and... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Research
- Magnification: 66 to 1000000
from Park Systems, Inc.
The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users an encoded XY stage that travels over the entire 200 mm x 200 mm sample area, an XY scan range of 100 µm... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Field of View: 0.1000
from Parco Scientific Company
The LTM digital series features high resolution DIN objectives. Base of instrument is ruggedly constructed to avoid tip overs and is coated to withstand acid and chemical reagents. Used in general classrooms to clinical laboratories throughout North America. Limited lifetime warranty, one year... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from Nikon Metrology
Nikon Eclipse L300N/L300ND FPD / Wafer Inspection microscopes incorporate Nikon ’s renowned CFI60 infinity optics, offering the world ’s highest level of optical performance. The enhanced epi-fluorescence function, which enables 365nm UV excitation, is optimal for the inspection of... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Cole-Parmer
Reap the benefits of digital photography and excellent microscopy technology. Use the microscope by itself or plug it into your computer and you â € ™re ready to capture, label, measure, store, or e-mail digital images of your specimens. You don â € ™t need to buy a... [See More]
- Magnification: 100
- Features: Digital Display; Monocular
from KEYENCE
Features. Live depth composition eliminates the need for manual focus adjustment. High-resolution HDR function with increased resolution limits. Easy Mode for quick access to advanced functions. Integrates observation, image capture, and measurement capabilities for improved workflow. Application... [See More]
- Application: Semiconductor
- Features: Digital Display; Mechanical Stage
- Grade: Benchtop
- User Interface: Analog
from Titan Tool Supply, Inc.
The Omni is an integrated full HD (1080p) digital microscope and measurement system that operates without a PC. Omni's custom platform incorporates a highly configurable and upgradeable set of inspection and measurement applications such as focus stacking, 2D measurement, side by side and overlay... [See More]
- Application: Measuring / Toolmaker / Inspection
- Magnification: 2 to 122
- Grade: Benchtop
- Field of View: 1 to 231
from Evident Scientific
The BXFM-A is a space saving computer controlled microscope module incorporating a motorized Z focus and reflected light vertical illuminator. The BXFM-A offers a high performance optical sensor capability for sophisticated inspection system. [See More]
- Application: Semiconductor
- Microscope Type: Compound; Fluorescent
- Grade: Benchtop
- Optical Technique: BF/DF/DIC/KPO*/FL and Reflected
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Nitrogen-Vacancy
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Park Systems, Inc.
Park Systems has revolutionized the AFM with the introduction of the XE-3DM, the fully automated AFM system designed for overhang and trench profiles, sidewall roughness and imaging, and critical angle measurements. The unique design of the XE-3DM, made possible by the XE-series ’ decoupled XY... [See More]
- Application: Semiconductor
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Resolution: 1.5
from Parco Scientific Company
The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system. Excellent choice for... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display; Monocular
- Grade: Student
from Nikon Metrology
A motorized microscope with episcopic/diascopic illumination ,which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]
- Application: Observation, Inspection, Research
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Cole-Parmer
bull; Plug-and-play technology is easy to use <emdash >perfect for shared inspections on site or at a distance over the Internet!. • Objective turret clicks from widefield 10x to 30x details. • Software captures processes images on your computer. • Rugged fixed-arm stand... [See More]
- Magnification: 40
- Features: Digital Display
- Eyepiece Style: Binocular
from Evident Scientific
The MX61A is a specially designed semiconductor microscope that allows operators to work in an ergonomically correct position and benefit from smoother operation throughout extended inspection periods, maximizing productivity and integration. [See More]
- Application: Semiconductor
- Microscope Type: Compound; Fluorescent
- Grade: Benchtop
- Optical Technique: BF/DF/DIC/KPO*/FL Reflected/Transmitted
from CIQTEK Co., Ltd
CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of field with a user-friendly interface to enable users to characterize specimens and explore the world of... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 1000000
from Park Systems, Inc.
XE-70 is Park Systems ’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Magnification: 160 to 1500
from Parco Scientific Company
All the quality features and versatility of larger stereo models in a compact size that is more efficient for middle and high school level instruction. Rugged and dependable, this microscope delivers a 3 dimensional, un-reversed image with great resolution, brightness and clarity. Limited lifetime... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from Nikon Metrology
A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]
- Application: Metallurgical; Semiconductor; Observation, Inspection, Research
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Cole-Parmer
bull; Plug-and-play technology is easy to use <emdash >perfect for shared inspections on site or at a distance over the Internet!. • Zooms from widefield 10x to 40x detail magnification. • Hooks up to a computer and a video monitor. • Transmitted and incidental illumination... [See More]
- Magnification: 40
- Features: Digital Display
- Eyepiece Style: Binocular
from Evident Scientific
The versatile SZX16 microscope is designed for very demanding applications with the ability to resolve 900 line pair/mm. Utilization of the full zoom range (0.7x - 11.5x) can be accomplished with our dual turret. [See More]
- Grade: Benchtop
- Optical Technique: Brightfield, Oblique Illumination
- Microscope Type: Compound; Stereomicroscope
- Magnification: 2 to 690
from CIQTEK Co., Ltd
CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process, “SuperTunnel ” technology, and high-resolution objective lens design,... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 2500000
from Park Systems, Inc.
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Optical Technique: Inverted Optical Microscope
from Parco Scientific Company
The MM-480 zOrb from Carson Optical is a Digital Microscope with an integrated camera that displays the magnified image right on your computer screen. The impressive 35x Magnification (14" monitor) allows you to see details of ordinary objects you never knew existed! The built-in internal... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from Nikon Metrology
A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample size:... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Cole-Parmer
bull; Includes everything you need to view and capture images. • Edit images directly on the tablet touchscreen. • View images comfortably on large, 7" display. • Share images with others using built-in Wi-Fi. This microscope is an all-in-one image capture solution <emdash... [See More]
- Magnification: 1000
- Features: Digital Display
- Eyepiece Style: Binocular
from Evident Scientific
Simplify Your Technical Cleanliness. The cleanliness of components and parts is at the center of the manufacturing process. Meeting high standards for counting, analyzing, and classifying the often micron-sized contaminant and foreign particles is important for all processes: development,... [See More]
- Grade: Benchtop
- Working Distance: 40
- Resolution: 100
- Features: Digital Display; Mechanical Stage; Fine Focus
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Park Systems, Inc.
XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput... [See More]
- Application: Semiconductor
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop
- Resolution: 1.5
from Parco Scientific Company
The zPix ™ 200 is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 34x-168x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 1.3 megapixel... [See More]
- Application: Biological / Life Sciences
- Features: Digital Display
- Grade: Student
from Nikon Metrology
A motorized, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample... [See More]
- Application: Observation, Inspection, Research
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Cole-Parmer
bull; Share images via the Internet!. This digital camera microscope includes powerful analysis and manipulation software that counts and measures objects. Measure the length of shapes with metric or English scales. Compute areas of an entire image or portions of it. Combine images, each with a... [See More]
- Magnification: 100
- Features: Digital Display
- Eyepiece Style: Binocular