Mechanical Stage Microscopes

42 Results
Workshop Measuring Microscope -- MM220
from Mahr Inc.

Measuring Microscope. High quality optics for light intensive and sharp images. Zoom lens with continuous variable magnification. Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator. Prism head tilted to 45 ° with dioptric... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 8 to 40
  • Grade: Benchtop
  • Resolution: 1000
Inverted Optical Microscope -- RM21™
from Mad City Labs, Inc.

The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Fluorescent; Inverted; Scanning Probe / Atomic Force
  • Grade: Research
  • Resolution: 0.4000
Advanced Zoom Macro Microscope System -- AZ100 Multizoom
from Nikon Metrology

A multi-purpose zoom microscope system that provides capabilities that don't currently exist with stereomicroscopes and compound high magnification microscopes. The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from 5x to 400x,... [See More]

  • Application: Gemological; Metallurgical; Semiconductor; Electronics, Composites
  • Microscope Type: Polarizing; Stereomicroscope
  • Grade: Benchtop
  • Optical Technique: Transmitted Light: Brightfield, Nomarski Dic, Simple Polarizing, And Oblique Illumination Observation
Field Emission Scanning Electron Microscope -- SEM4000Pro
from CIQTEK Co., Ltd

CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 1000000
Microscopes
from Gagemaker L.P.

Toolmaker ’s microscopes and measuring microscopes differ from standard microscopes in one unique way –their ability to measure via a movable microstage, which allows the workpiece to be moved under the optics system. A measuring device (mike heads or DRO system) can measure the... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Compound
  • Grade: Benchtop
  • Magnification: 30
3D Laser Scanning Confocal Microscope -- VK-X Series
from KEYENCE

Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Laser / Confocal
  • Grade: Benchtop
  • Magnification: 19200 to 28000
DHII-M2
from Unitron Ltd.

Non-contact measuring, utilizes vickers instruments [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Compound
  • Grade: Benchtop
  • Magnification: 50 to 1000
XE-70
from Park Systems, Inc.

XE-70 is Park Systems ’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop; Research
  • Magnification: 160 to 1500
Bioluminescence Imaging System -- LV200
from Evident Scientific

The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Inverted
  • Grade: Benchtop
  • Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
Toolmakers High Magnification Measuring Microscopes -- TMHM
from Titan Tool Supply, Inc.

The TM-8 and TM-10 Toolmakers High Magnification Microscopes were designed to bridge the gap between the TM-II (Zoom Objective 30X-160X Magnification) Toolmakers Microscope and the Modular Toolscope Single Objective Measuring and Alignment Microscopes. The TM-8 and TM-10 Toolmakers Microscopes have... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 10 to 400
  • Grade: Benchtop
  • Field of View: 0.0180 to 0.7600
Olympus® Inverted Metallurgical Microscope -- GX51
from LECO Corporation

The advanced Olympus GX-Series sets higher standards for image clarity and resolution in inverted metallurgical microscopes. Its modular design makes it a more flexible instrument, and an ideal solution for diverse inspection and research needs (including video microscopy). LECO and Olympus —a... [See More]

  • Application: Metallurgical
  • Microscope Type: Inverted
  • Grade: Benchtop
  • Optical Technique: Brightfield, Darkfield, Sensitive Tint, Simple Polarizing, Nomarski DIC
Workshop Measuring Microscope -- MM420
from Mahr Inc.

Measuring microscope. Integrated color camera. Zoom lens, optionally motorized. LED ring light: 1 ring and 4 segments, individually switchable and dimmable. LED transmitted light: dimmable. Solid granite base. Sturdy steel XY table, precision-mounted. Quick and fine adjustment of axes. Optical... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Resolution: 1000
  • Grade: Benchtop
  • Working Distance: 85
Köhler Illuminated Microscope
from Mad City Labs, Inc.

A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Research
  • Magnification: 40 to 100
Durable, User-friendly Inverted Microscope -- Eclipse MA100N
from Nikon Metrology

The MA100N is a compact inverted microscope designated for bright field and simple polarizing observations. Responding to the requests from manufacturing and QA/QC sections in a variety of industries, Nikon developed this simple but durable model which enables high contrast image observation... [See More]

  • Application: Metallurgical; Semiconductor; Electronics, Composites
  • Microscope Type: Polarizing; Stereomicroscope
  • Grade: Benchtop
  • Optical Technique: Bright?eld and Polarization (with MA P/A Simple Polarizer/Analyzer Set)
Field Emission Scanning Electron Microscope -- SEM5000Pro
from CIQTEK Co., Ltd

CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 2500000
3D Measurement System -- VR-3000
from KEYENCE

3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]

  • Application: Semiconductor
  • Microscope Type: LED Ring Light, White LED
  • Grade: Benchtop
  • Magnification: 12 to 50
Clinical Microscope -- BX46
from Evident Scientific

The BX46 is specifically designed to meet the demands of repetitive routine microscopy. This clinical microscope is focused with a moveable objective nosepiece rather than by moving the stage. The stage is fixed in a very low position, allowing the user to rest their arm on the desk when moving... [See More]

  • Application: Biological / Life Sciences
  • Magnification: 10 to 100
  • Grade: Benchtop
  • Eyepiece Style: Binocular
X Axis Z Axis Measuring Machine -- XZ
from Titan Tool Supply, Inc.

The Titan Measuring A-I and A-II Microscope-Telescope-Videoscope is a highly versatile instrument that is provided with a sophisticated optical tube that comes standard as a 25X and 50X Microscope, and with the purchase of an optional 10X Objective, can be converted to a 100X Microscope. This unique... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 25 to 50
  • Grade: Benchtop
  • Field of View: 0.1142 to 0.2096
MicroMirror TIRF Microscope
from Mad City Labs, Inc.

The Mad City Labs' MicroMirror TIRF microscope is part of our RM21 ™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. The microscopy technique of colocalization single molecule spectroscopy (CoSMoS) is the... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Fluorescent
  • Grade: Research
  • Resolution: 0.4000
Eclipse Ci-POL Polarizing Microscope
from Nikon Metrology

Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base... [See More]

  • Application: Electronics, Composites
  • Microscope Type: Polarizing
  • Grade: Benchtop
  • Magnification: 40 to 1000
Focused Ion Beam Scanning Electron Microscope -- DB500
from CIQTEK Co., Ltd

CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Resolution: 1.2 to 3
All-in-one Fluorescence Biological Microscope -- BZ-X700E / BZ-X710
from KEYENCE

Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Fluorescent
  • Grade: Benchtop
  • Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
Fully-motorized and Automated Inverted Microscope System -- IX83
from Evident Scientific

The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system with a low, ergonomic stage or the two-deck system with additional expansion capabilities. Both provide the ability to... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Inverted
  • Grade: Benchtop
  • Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
Near Field Scanning Optical Microscope -- MCL-NSOM
from Mad City Labs, Inc.

The MCL-NSOM is a fully operational near field scanning optical microscope. It has been built on Mad City Labs versatile RM21 ™ inverted optical microscope which allows users to convert between NSOM, SPM, and fluorescence optical microscopy techniques. The MCL-NSOM builds on our successful... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Research
  • Magnification: 20
Eclipse E200 POL Polarizing Microscope
from Nikon Metrology

Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Polarizing
  • Grade: Student; Benchtop
  • Objective Lenses: 4
High-speed Scanning Electron Microscope -- HEM6000
from CIQTEK Co., Ltd

High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration, dynamic optical axis, and... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Research
  • Magnification: 66 to 1000000
Digital Microscope -- VHX-5000
from KEYENCE

Features. Live depth composition eliminates the need for manual focus adjustment. High-resolution HDR function with increased resolution limits. Easy Mode for quick access to advanced functions. Integrates observation, image capture, and measurement capabilities for improved workflow. Application... [See More]

  • Application: Semiconductor
  • Features: Digital Display; Mechanical Stage
  • Grade: Benchtop
  • User Interface: Analog
Industrial Microscope -- AL120
from Evident Scientific

The AL120 wafer handler series transfers both silicon and compound semiconductor wafers from the cassette to the microscope stage with enhanced capabilities and flexibility, while maintaining an ergonomic design. Accommodates Multiple Wafer Sizes. The ability to accommodate different wafer sizes is... [See More]

  • Application: Semiconductor
  • Microscope Type: Compound
  • Grade: Benchtop
  • Eyepiece Style: Binocular
Sample Scanning Atomic Force Microscope (AFM) -- MadAFM™
from Mad City Labs, Inc.

MadAFM ™ is a new sample scanning atomic force microscope (AFM) designed for ease-of-use and simple installation. The MadAFM ™ includes our industry leading closed loop nanopositioners for precision movement of the sample and probe. Mad City Labs has designed and manufactured piezo... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Benchtop
  • Objective Lenses: One
Eclipse L200N Series IC Inspection Microscope
from Nikon Metrology

Combined with Nikon's superior CFI60 LU/L optical system and an extraordinary new illumination system, this microscope provides images with greater contrast, high resolving power and darkfield images three times brighter than before. Used independently, or in combination with wafer loaders, the L200... [See More]

  • Application: Semiconductor
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Scanning NV Microscope
from CIQTEK Co., Ltd

CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Nitrogen-Vacancy
  • Grade: Research
  • Features: Digital Display; Mechanical Stage
Inverted Microscope -- CKX53
from Evident Scientific

With improved image quality and ergonomics, the Olympus CKX53 delivers excellent performance and a comfortable workflow for a variety of cell culture needs including live cell observation, cell sampling and handling, image capture, and fluorescence observation. [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Inverted
  • Grade: Benchtop
  • Optical Technique: Fluorescence (Blue/Green Excitations), Fluorescence (Ultraviolet Excitations), Phase Contrast, Inversion Contrast, Brightfield
Total Internal Reflection Fluorescence (TIRF) Microscope
from Mad City Labs, Inc.

Mad City Labs offers a module that converts the RM21 ™ platform into a total internal reflection fluorescence (TIRF) microscope. The TIRF module makes the transition between epifluorescence, TIRF, and HILO (Highly Inclined and Laminated Optical) microscopy techniques effortless. The TIRF... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Scanning Probe / Atomic Force
  • Grade: Research
  • Optical Technique: Internal Reflection
Eclipse L300N Series FPD/LSI Inspection Microscope
from Nikon Metrology

Nikon Eclipse L300N/L300ND FPD / Wafer Inspection microscopes incorporate Nikon ’s renowned CFI60 infinity optics, offering the world ’s highest level of optical performance. The enhanced epi-fluorescence function, which enables 365nm UV excitation, is optimal for the inspection of... [See More]

  • Application: Semiconductor
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Tungsten Filament Scanning Electron Microscope -- SEM3200
from CIQTEK Co., Ltd

CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of field with a user-friendly interface to enable users to characterize specimens and explore the world of... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 1000000
Inverted Microscope System for Advanced Live Cell Imaging -- IX73
from Evident Scientific

The IX73 inverted microscope system sets new standards in advanced live cell imaging with its compact frame, outstanding optical performance and exceptional flexibility. Manual encoded or semi-motorized options enable a variety of component combinations. The IX73 is available as a one-deck system... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Inverted
  • Grade: Benchtop
  • Optical Technique: Fluorescence, Differential/IR-Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
Eclipse LV100DA-U Motorized Microscope
from Nikon Metrology

A motorized microscope with episcopic/diascopic illumination ,which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]

  • Application: Observation, Inspection, Research
  • Magnification: 1 to 150
  • Grade: Benchtop
  • Objective Lenses: 4
Ultra-high Resolution Field Emission Scanning Electron Microscope -- SEM5000X
from CIQTEK Co., Ltd

CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process, “SuperTunnel ” technology, and high-resolution objective lens design,... [See More]

  • Application: Metallurgical; Semiconductor
  • Microscope Type: Scanning Electron Microscope
  • Grade: Benchtop; Research
  • Magnification: 1 to 2500000
Inverted Microscope System for Routine Work -- IX53
from Evident Scientific

The IX53 has been designed from the ground up to be the finest microscope available for routine inverted microscopic analysis. The combination of excellent optical performance and mechanical quality results in a microscope system of outstanding value and comfort for regular use. Features such as the... [See More]

  • Application: Biological / Life Sciences
  • Microscope Type: Inverted
  • Grade: Benchtop
  • Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
Eclipse LV100N POL Polarizing Microscope
from Nikon Metrology

Nikon's Eclipse polarizing microscopes are renowned for their abilitiy to produce brighter, clearer, and higher contrast images. The LV100N POL, available in diascopic and episcopic microscope illumination types, continues this tradition and offers a completely reengineered base for even easier... [See More]

  • Application: Electronics, Composites
  • Microscope Type: Polarizing
  • Grade: Benchtop
  • Objective Lenses: 4
Widefield NV Microscope
from CIQTEK Co., Ltd

CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
  • Grade: Research
  • Features: Digital Display; Mechanical Stage
Technical Cleanliness Industrial Microscope -- CIX100
from Evident Scientific

Simplify Your Technical Cleanliness. The cleanliness of components and parts is at the center of the manufacturing process. Meeting high standards for counting, analyzing, and classifying the often micron-sized contaminant and foreign particles is important for all processes: development,... [See More]

  • Grade: Benchtop
  • Working Distance: 40
  • Resolution: 100
  • Features: Digital Display; Mechanical Stage; Fine Focus