Compound Microscopes

Description

A compound microscope is an optical instrument that uses multiple lenses to magnify small objects, allowing the human eye to discern details that would otherwise be indiscernible. It consists of an objective lens and an eyepiece, which work together to project a magnified image of the object being observed.

Working Principle

The compound microscope operates using a relay lens system. The objective lens, located closest to the object, captures and relays a real image to the eyepiece. The eyepiece then magnifies this real image to produce a virtual image that can be observed by the eye or captured by a sensor. This system allows for significant magnification, with eyepieces typically providing an additional 10X magnification, although this can vary from 1X to 30X .

Applications

Compound microscopes are used in various optical microscopy applications, such as fluorescence microscopy and laser ablation. These applications utilize unique setups to integrate with the components of a microscope, allowing for detailed analysis and observation of microscopic structures .

Advantages over other Microscopes

Compound microscopes offer the advantage of higher magnification compared to simple magnifiers, due to their multiple lens elements. This allows for more detailed observation of small objects, making them suitable for applications that require high-resolution imaging .

Limitations

One limitation of compound microscopes is that they require precise alignment and calibration of their multiple lens elements to function correctly. Additionally, the complexity of the lens system can make them more challenging to use and maintain compared to simpler magnifying devices .

Considerations

When considering a compound microscope, factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs should be taken into account. The complexity of the lens system may lead to higher maintenance and replacement costs, and the need for precise calibration can affect the overall accuracy and ease of use .

29 Results
A-Zoomµ Micro Manual Probing Microscopes
from Qioptiq

esigned for streamlined operation and compact integration onto a. multitude of probing stations, the A-Zoom µ Micro offers a high-value. solution for circuit board, semiconductor and flat-panel display probing. without sacrificing features, function or performance. 7:1 parfocal Optical zoom. [See More]

  • Microscope Type: Compound; Laser / Confocal (optional feature)
  • Grade: Benchtop
  • Application: Semiconductor
  • Optical Technique: Brightfield
BXiS Microscope -- BX61
from Evident Scientific

Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]

  • Microscope Type: Compound
  • Grade: Benchtop
  • Application: Metallurgical
  • Optical Technique: BF/DF
Binocular Microscope w/Infinity-Corrected Optics; 40x/100x -- GO-48924-70
from Cole-Parmer

bull; Infinity-corrected optics give excellent images with enhanced contrast. This compound microscope features lenses that improve image clarity <emdash >ideal for biological applications. Viewing head has 45 <deg > inclined eyepieces with diopter and interpupillary adjustment. [See More]

  • Microscope Type: Compound
  • Eyepiece Style: Binocular
  • Magnification: 100
Microscopes
from Gagemaker L.P.

Toolmaker ’s microscopes and measuring microscopes differ from standard microscopes in one unique way –their ability to measure via a movable microstage, which allows the workpiece to be moved under the optics system. A measuring device (mike heads or DRO system) can measure the... [See More]

  • Microscope Type: Compound
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 30
BIO-POL 1 -- 12000
from Unitron Ltd.

45 ° incline head, ball bearing stage, rack and pinion substage [See More]

  • Microscope Type: Compound; Polarizing
  • Grade: Benchtop
  • Application: Biological / Life Sciences
  • Optical Technique: Polarizing
Monocular Zoom Microscope -- ZMM - 1
from Titan Tool Supply, Inc.

ZMM - 1 Shown in the Vertical Position. It is sometimes necessary to observe a work piece in a machine without disturbing the "Set-Up" or to view a given situation during assembly, or a complicated component to try to find cause for potential failure. Pin cracks, blow holes in castings, weave of... [See More]

  • Microscope Type: Compound
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 15 to 120
A-Zoom2 Automated Probing Microscopes -- A-Zoom 2 - 10x
from Qioptiq

The A-Zoom2 10x single-objective zoom optical brightfield microscope delivers continuous 10:1 variable power magnification for microelectronics inspection, R &D imaging, testing and analysis. Originally designed for electronic probing applications, A-Zoom2 features superior optics to locate and... [See More]

  • Microscope Type: Compound; Laser / Confocal (optional feature)
  • Grade: Benchtop
  • Application: Semiconductor
  • Optical Technique: Brightfield
Industrial Microscope -- AL120
from Evident Scientific

The AL120 wafer handler series transfers both silicon and compound semiconductor wafers from the cassette to the microscope stage with enhanced capabilities and flexibility, while maintaining an ergonomic design. Accommodates Multiple Wafer Sizes. The ability to accommodate different wafer sizes is... [See More]

  • Microscope Type: Compound
  • Grade: Benchtop
  • Application: Semiconductor
  • Eyepiece Style: Binocular
Cole-Parmer Compound Binocular Microscope, Achromatic; 120V -- GO-48923-20
from Cole-Parmer

bull; Objectives provide superb optical clarity and resolution. Microscopes feature widefield 10x eyepieces with 4x, 10x, 40x, and 100x oil immersion DIN achromatic objectives and coarse and fine focus controls. A 12 V, 20 W halogen illuminator provides excellent lighting efficiency. The inclined... [See More]

  • Microscope Type: Compound
  • Eyepiece Style: Binocular
  • Magnification: 1000
Monocular Zoom Microscope -- ZMM - 45B
from Titan Tool Supply, Inc.

The ZMM - 45B has many similarities to the basic ZMM-1 Monocular Zoom Microscope. The principal differences that this unit enjoys is a 45 Degree eye tube versus the straight optical frame. It also offers a longer WORKING DISTANCE, LARGER MAGNIFICATION RANGE AND LARGER FIELD OF VIEW. It has many... [See More]

  • Microscope Type: Compound
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Magnification: 8 to 120
Inverted Metallurgical Microscope -- GX41
from Evident Scientific

The GX41 inverted metallographic microscope is ideal for quick and reliable specimen assessment and for determining if metallurgical properties meet manufacturing specifications. Its compact and light weight body is enable portability. [See More]

  • Microscope Type: Compound; Inverted
  • Grade: Benchtop
  • Application: Metallurgical
  • Optical Technique: BF/KPO* and Reflected
Cole-Parmer Compound Monocular Microscope, Achromatic; 120V -- GO-48923-00
from Cole-Parmer

bull; Objectives provide superb optical clarity and resolution. Microscopes feature widefield 10x eyepieces with 4x, 10x, 40x, and 100x oil immersion DIN achromatic objectives and coarse and fine focus controls. A 12 V, 20 W halogen illuminator provides excellent lighting efficiency. The inclined... [See More]

  • Microscope Type: Compound
  • Magnification: 1000
Measuring Microscope -- STM7
from Evident Scientific

The STM7 microscopes offer excellent versatility and high performance three axis measurements of parts and electrical components, with sub-micron precision. Whether samples are small or large, simple or complex, or measurements are being taken by a novice or an expert, the Olympus STM7 range... [See More]

  • Microscope Type: Compound
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Optical Technique: Brightfield, Darkfield, DIC, POL
Cole-Parmer Compound Monocular Microscope, Photo-Tube/Achromatic; 120V -- GO-48923-10
from Cole-Parmer

bull; Objectives provide superb optical clarity and resolution. Microscopes feature widefield 10x eyepieces with 4x, 10x, 40x, and 100x oil immersion DIN achromatic objectives and coarse and fine focus controls. A 12 V, 20 W halogen illuminator provides excellent lighting efficiency. The inclined... [See More]

  • Microscope Type: Compound
  • Magnification: 1000
Modular Microscope -- BXFM
from Evident Scientific

The BXFM is our most versatile focus mount which accepts numerous optical and lighting components. The ability to utilize high performance vertical illuminators provides the utmost optical versatility for numerous applications. The focus mount can be easily adapted to an optical bench, plain stand,... [See More]

  • Microscope Type: Compound; Fluorescent
  • Grade: Benchtop
  • Application: Semiconductor
  • Optical Technique: BF/DF/DIC/KPO*/FL and Reflected
Cole-Parmer Compound Trinocular Microscope, Achromatic; 120V -- GO-48923-30
from Cole-Parmer

bull; Objectives provide superb optical clarity and resolution. Microscopes feature widefield 10x eyepieces with 4x, 10x, 40x, and 100x oil immersion DIN achromatic objectives and coarse and fine focus controls. A 12 V, 20 W halogen illuminator provides excellent lighting efficiency. The inclined... [See More]

  • Microscope Type: Compound
  • Magnification: 1000
Modular Microscope -- BXFM-A
from Evident Scientific

The BXFM-A is a space saving computer controlled microscope module incorporating a motorized Z focus and reflected light vertical illuminator. The BXFM-A offers a high performance optical sensor capability for sophisticated inspection system. [See More]

  • Microscope Type: Compound; Fluorescent
  • Grade: Benchtop
  • Application: Semiconductor
  • Optical Technique: BF/DF/DIC/KPO*/FL and Reflected
Cole-Parmer Cordless Compound Microscope, Achromatic objectives -- GO-48922-70
from Cole-Parmer

bull; Rechargeable NiMH batteries provide up to 50 hours of operation on an 8-hour charge. • LED illumination with intensity control draws little power and provides heat-free lighting Achromatic objectives provide a better alignment of the image colors for an improved image. Ease of use and... [See More]

  • Microscope Type: Compound
  • Eyepiece Style: Binocular
  • Magnification: 1000
Semiconductor & Flat Panel Display Inspection Microscope -- MX51
from Evident Scientific

The Olympus MX51 industrial inspection microscope is cost-effective and optimized for the inspection requirements of a variety of electronic components, wafers and large samples. [See More]

  • Microscope Type: Compound; Fluorescent
  • Grade: Benchtop
  • Application: Semiconductor
  • Optical Technique: BF/DF/DIC/KPO*/FL Reflected/Transmitted
Cole-Parmer Economical Compound Microscope, 115 VAC -- GO-48923-55
from Cole-Parmer

bull; Excellent optical clarity and image brightness at an affordable price. This microscope features a rotating 10x eyepiece with revolving pointer and DIN achromatic 4x, 10x, and 40x retractable objective lenses. The head rotates 360 <deg >. The built-in LED illuminator has a 5-watt bulb... [See More]

  • Microscope Type: Compound
  • Features: Monocular
  • Magnification: 400
Semiconductor & Flat Panel Display Inspection Microscope -- MX61A
from Evident Scientific

The MX61A is a specially designed semiconductor microscope that allows operators to work in an ergonomically correct position and benefit from smoother operation throughout extended inspection periods, maximizing productivity and integration. [See More]

  • Microscope Type: Compound; Fluorescent
  • Grade: Benchtop
  • Application: Semiconductor
  • Optical Technique: BF/DF/DIC/KPO*/FL Reflected/Transmitted
ML5000 - Meiji Compound Binocular Microscope; 40/100/400/1000x, 30W, Semi-Plan, 115V -- GO-48401-20
from Cole-Parmer

bull; Semi-plan objectives give high-image quality, contrast, and flatness of field. • Koehler illumination provides an evenly illuminated image without reflection or glare. • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes. These professional... [See More]

  • Microscope Type: Compound
  • Eyepiece Style: Binocular
  • Magnification: 1000
Stereo Microscope -- SZ61/SZ51
from Evident Scientific

The SZ51 and SZ61 microscopes, deliver images with superb depth of field as well as clarity, detail and true-to-life color and built in ESD protection. Their dependable, high-performance optics are central to producing consistent accurate results. [See More]

  • Microscope Type: Compound; Stereomicroscope
  • Magnification: 2 to 270
  • Grade: Benchtop
  • Numerical Aperture: 0.0240
ML5100 - Meiji Compound Trinocular Microscope; 40/100/400/1000x, 30W, Semi-Plan, 115V -- GO-48401-30
from Cole-Parmer

bull; Semi-plan objectives give high-image quality, contrast, and flatness of field. • Koehler illumination provides an evenly illuminated image without reflection or glare. • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes. These professional... [See More]

  • Microscope Type: Compound
  • Eyepiece Style: Trinocular
  • Magnification: 1000
Stereo Microscope -- SZX10
from Evident Scientific

The SZX10 microscope is the logical choice when working distance and field size are important. Our careful system selection of lens design allows the observation and documentation of specimens in their original, authentic colors without distortion. [See More]

  • Microscope Type: Compound; Stereomicroscope
  • Optical Technique: Brightfield, Oblique Illumination
  • Grade: Benchtop
  • Magnification: 3 to 378
MT4200H - Meiji Economical Compound Microscope; 4x/10x/40x/1000x; 110-240 V -- GO-48400-02
from Cole-Parmer

bull; Infinity-corrected optical system design for high-image quality, contrast, and flatness of field. • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes. • Wide ceramic-coated stage for smooth exchange of specimens. <b >Economical Compound... [See More]

  • Microscope Type: Compound
  • Eyepiece Style: Binocular
  • Magnification: 1000
Stereo Microscope -- SZX16
from Evident Scientific

The versatile SZX16 microscope is designed for very demanding applications with the ability to resolve 900 line pair/mm. Utilization of the full zoom range (0.7x - 11.5x) can be accomplished with our dual turret. [See More]

  • Microscope Type: Compound; Stereomicroscope
  • Optical Technique: Brightfield, Oblique Illumination
  • Grade: Benchtop
  • Magnification: 2 to 690
Stereo Microscope -- SZX7
from Evident Scientific

The SZX7 stereo microscope, features a 7:1 zoom ratio and built in Electro Static Discharge protection, uses an advanced Galilean optical system, providing brilliant highly resolved images with easy access controls for comfortable viewing at an affordable price. [See More]

  • Microscope Type: Compound; Stereomicroscope
  • Magnification: 4 to 336
  • Grade: Benchtop
  • Numerical Aperture: 0.0750
Upright Metallurgical Microscope -- BX53M
from Evident Scientific

Designed with modularity in mind, the BX3M series provide versatility for a wide variety of materials science and industrial applications. With improved integration with OLYMPUS Stream software, the BX3M provides a seamless workflow for standard microscopy and digital imaging users from observation... [See More]

  • Microscope Type: Compound
  • Grade: Benchtop
  • Application: Metallurgical
  • Optical Technique: Brightfield, Darkfield, POL