Fine Focus Microscopes
Description
Fine Focus Microscopes are precision instruments designed to provide detailed magnification of small objects. They are equipped with advanced focusing mechanisms that allow users to achieve sharp and clear images by precisely adjusting the focus on the specimen being observed.
Working Principle
Fine Focus Microscopes operate by utilizing a series of lenses to magnify the image of a specimen. The basic principle involves altering the path of light rays through these lenses, causing them to converge towards the eye, thereby magnifying the object . This precise focusing capability is crucial for applications requiring high-resolution imaging, as it allows for the detailed examination of specimens at various magnification levels.
Applications
While specific applications of Fine Focus Microscopes are not detailed in the provided documents, microscopes in general are used in fields such as biomedical research, precision detection, and semiconductor processing . These applications often require the detailed imaging and operational flexibility that fine focus capabilities provide.
Advantages over other Microscopes
Fine Focus Microscopes offer advantages such as enhanced resolution and the ability to maintain high magnification while correcting for aberrations . This makes them particularly useful in scenarios where detailed imaging is critical, and where operational flexibility is required.
Limitations
The documents do not provide specific limitations for Fine Focus Microscopes. However, in general, microscopes may face challenges related to the complexity of their optical designs, which can impact their ease of use and the level of training required to operate them effectively .
Considerations
When considering the purchase and use of Fine Focus Microscopes, factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs should be taken into account. The ease of use and the ability to integrate with existing workflows are also important considerations, as they can affect the overall efficiency and effectiveness of the microscope in various applications .
from PCE Instruments / PCE Americas Inc.
PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in real time on your computer... [See More]
- Grade: Handheld
- Magnification: 10 to 200
- Microscope Type: Fluorescent
- Features: Digital Display; Fine Focus
from Unitron Ltd.
45 ° incline head, ball bearing stage, rack and pinion substage [See More]
- Application: Biological / Life Sciences
- Microscope Type: Compound; Polarizing
- Grade: Benchtop
- Optical Technique: Polarizing
from Nikon Metrology
Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base... [See More]
- Application: Electronics, Composites
- Microscope Type: Polarizing
- Grade: Benchtop
- Magnification: 40 to 1000
from Qioptiq
esigned for streamlined operation and compact integration onto a. multitude of probing stations, the A-Zoom µ Micro offers a high-value. solution for circuit board, semiconductor and flat-panel display probing. without sacrificing features, function or performance. 7:1 parfocal Optical zoom. [See More]
- Application: Semiconductor
- Microscope Type: Compound; Laser / Confocal (optional feature)
- Grade: Benchtop
- Optical Technique: Brightfield
from Evident Scientific
With improved image quality and ergonomics, the Olympus CKX53 delivers excellent performance and a comfortable workflow for a variety of cell culture needs including live cell observation, cell sampling and handling, image capture, and fluorescence observation. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Fluorescence (Blue/Green Excitations), Fluorescence (Ultraviolet Excitations), Phase Contrast, Inversion Contrast, Brightfield
from Nikon Metrology
Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Polarizing
- Grade: Student; Benchtop
- Objective Lenses: 4
from Evident Scientific
The BX43 microscope offers an outstanding range of features, high optical performance and is the ideal platform for digital imaging. This flexible microscope offers various contrast methods and superior optics combined with true-color LED illumination for excellent color rendering. Efficiency is... [See More]
- Application: Biological / Life Sciences
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Simple Polarized Light, Brightfield , Darkfield
- Grade: Benchtop
- Magnification: 1 to 100
from Nikon Metrology
Combined with Nikon's superior CFI60 LU/L optical system and an extraordinary new illumination system, this microscope provides images with greater contrast, high resolving power and darkfield images three times brighter than before. Used independently, or in combination with wafer loaders, the L200... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Evident Scientific
Simplify Your Technical Cleanliness. The cleanliness of components and parts is at the center of the manufacturing process. Meeting high standards for counting, analyzing, and classifying the often micron-sized contaminant and foreign particles is important for all processes: development,... [See More]
- Grade: Benchtop
- Working Distance: 40
- Resolution: 100
- Features: Digital Display; Mechanical Stage; Fine Focus
from Nikon Metrology
Nikon Eclipse L300N/L300ND FPD / Wafer Inspection microscopes incorporate Nikon ’s renowned CFI60 infinity optics, offering the world ’s highest level of optical performance. The enhanced epi-fluorescence function, which enables 365nm UV excitation, is optimal for the inspection of... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Nikon Metrology
A motorized microscope with episcopic/diascopic illumination ,which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]
- Application: Observation, Inspection, Research
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Nikon Metrology
Nikon's Eclipse polarizing microscopes are renowned for their abilitiy to produce brighter, clearer, and higher contrast images. The LV100N POL, available in diascopic and episcopic microscope illumination types, continues this tradition and offers a completely reengineered base for even easier... [See More]
- Application: Electronics, Composites
- Microscope Type: Polarizing
- Grade: Benchtop
- Objective Lenses: 4
from Nikon Metrology
A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]
- Application: Metallurgical; Semiconductor; Observation, Inspection, Research
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Nikon Metrology
A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample size:... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Nikon Metrology
A motorized, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample... [See More]
- Application: Observation, Inspection, Research
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Nikon Metrology
A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample size:... [See More]
- Application: Observation, Inspection, Research
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4