Computer Interface Microscopes
from PCE Instruments / PCE Americas Inc.
The USB microscope is designed to display simple magnifications on a computer screen. The USB microscope is connected to a screen. This allows a large presentation for several people. In addition, the USB microscope can illuminate the test objects by means of eight built-in LEDs in such a way that a... [See More]
- Grade: Handheld
- Features: Digital Display
- Magnification: 200 to 1600
- Remote Interface: Computer Interface; Serial Interface; Application Software Included.
from PCE Instruments / PCE Americas Inc.
PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in real time on your computer... [See More]
- Grade: Handheld
- Magnification: 10 to 200
- Microscope Type: Fluorescent
- Features: Digital Display; Fine Focus
from Mahr Inc.
Product features. Measuring microscope. Fixed telecentric lens. Integrated USB color camera. LED ring light: switchable and dimmable. LED transmitted light: switchable and dimmable. Measuring table with height adjustment. QC 300 control and display unit. Large, high-contrast color LCD display with... [See More]
- Application: Measuring / Toolmaker / Inspection
- Features: Digital Display
- Grade: Benchtop
- User Interface: Analog
from Nikon Metrology
Nikon ’s proprietary scanning-type optical interference measurement technology achieves 1 picometer (pm) height resolution. Nikon offers a variety of optical microscopes as measurement systems to suit a wide range of measurement applications. Key benefits. Superior measurement performance. [See More]
- Application: Measuring / Toolmaker / Inspection
- Eyepiece Style: Digital Screen
- Grade: Benchtop
- Features: Digital Display
from Edmund Optics Inc.
10 200X and 500X Magnifications Available. Polarizer, UV, VIS, and IR Models. Measurement and Comparison Software Included. USB Digital Microscopes provide a broad range of functionality, flexibility, and portability, while also offering expanded capability compared to traditional optical laboratory... [See More]
- Magnification: 10 to 200
- Features: Digital Display
- Working Distance: 112
- Remote Interface: Computer Interface
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Zygo Corporation
The ZeGage ™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor... [See More]
- Application: Measuring / Toolmaker / Inspection
- Features: Digital Display
- Grade: Benchtop
- Remote Interface: Computer Interface
from Titan Tool Supply, Inc.
Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending... [See More]
- Application: Measuring / Toolmaker / Inspection
- Magnification: 0 to 1
- Grade: Benchtop
- Field of View: 6.5 to 65.5
from WDI Wise Device Inc.
WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]
- Application: Measuring / Toolmaker / Inspection; Biological / Life Sciences; Metallurgical; Bare glass, TFT array, color filter
- Field of View: 17
- Grade: Industrial
- Working Distance: 15
from Evident Scientific
Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]
- Application: Metallurgical
- Microscope Type: Compound
- Grade: Benchtop
- Optical Technique: BF/DF
from CIQTEK Co., Ltd
CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 1000000
from Polytec, Inc.
The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
- Microscope Type: Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
- Grade: Benchtop; Research
- Features: Digital Display
from KEYENCE
Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Laser / Confocal
- Grade: Benchtop
- Magnification: 19200 to 28000
from Bruker Corporation
Bruker ™s industry-leading Vision64 ® Operation and Analysis Software provides the industry ™s most functional and streamlined graphical user interface. Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities,... [See More]
- Application: Biological / Life Sciences (optional feature); Metallurgical (optional feature); Semiconductor (optional feature)
- Remote Interface: Computer Interface
- Features: Digital Display
from Qioptiq
esigned for streamlined operation and compact integration onto a. multitude of probing stations, the A-Zoom µ Micro offers a high-value. solution for circuit board, semiconductor and flat-panel display probing. without sacrificing features, function or performance. 7:1 parfocal Optical zoom. [See More]
- Application: Semiconductor
- Microscope Type: Compound; Laser / Confocal (optional feature)
- Grade: Benchtop
- Optical Technique: Brightfield
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
- Microscope Type: Laser / Confocal
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent; Inverted; Scanning Probe / Atomic Force
- Grade: Research
- Resolution: 0.4000
from Mahr Inc.
Measuring Microscope. High quality optics for light intensive and sharp images. Zoom lens with continuous variable magnification. Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator. Prism head tilted to 45 ° with dioptric... [See More]
- Application: Measuring / Toolmaker / Inspection
- Magnification: 8 to 40
- Grade: Benchtop
- Resolution: 1000
from Nikon Metrology
Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base... [See More]
- Application: Electronics, Composites
- Microscope Type: Polarizing
- Grade: Benchtop
- Magnification: 40 to 1000
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Titan Tool Supply, Inc.
The Omni is an integrated full HD (1080p) digital microscope and measurement system that operates without a PC. Omni's custom platform incorporates a highly configurable and upgradeable set of inspection and measurement applications such as focus stacking, 2D measurement, side by side and overlay... [See More]
- Application: Measuring / Toolmaker / Inspection
- Magnification: 2 to 122
- Grade: Benchtop
- Field of View: 1 to 231
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Application: Measuring / Toolmaker / Inspection; Biological / Life Sciences; Metallurgical; Microscopic Manufacturing
- Microscope Type: Optical and Light
- Grade: Industrial
- Eyepiece Style: Computer
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
- Microscope Type: Polarizing; Telecentric Optical System
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
from CIQTEK Co., Ltd
CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Magnification: 1 to 2500000
from Polytec, Inc.
Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
- Microscope Type: Laser / Confocal; Laser Doppler Vibrometry
- Grade: Benchtop; Research
- Magnification: 1 to 100
from KEYENCE
3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]
- Application: Semiconductor
- Microscope Type: LED Ring Light, White LED
- Grade: Benchtop
- Magnification: 12 to 50
from Bruker Corporation
As atomic force microscopy enters its fourth decade as a primary technique for enabling research of all levels, its high-resolution data has helped researchers across a nearly countless array of disciplines and applications. Bruker has been leading the expansion of atomic force microscope (AFM)... [See More]
- Application: Biological / Life Sciences (optional feature); Medical / Forensic (optional feature); Metallurgical (optional feature)
- Remote Interface: Computer Interface
- Microscope Type: Scanning Probe / Atomic Force
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Research
- Magnification: 40 to 100
from Mahr Inc.
Measuring microscope. Integrated color camera. Zoom lens, optionally motorized. LED ring light: 1 ring and 4 segments, individually switchable and dimmable. LED transmitted light: dimmable. Solid granite base. Sturdy steel XY table, precision-mounted. Quick and fine adjustment of axes. Optical... [See More]
- Application: Measuring / Toolmaker / Inspection
- Resolution: 1000
- Grade: Benchtop
- Working Distance: 85
from Nikon Metrology
Combined with Nikon's superior CFI60 LU/L optical system and an extraordinary new illumination system, this microscope provides images with greater contrast, high resolving power and darkfield images three times brighter than before. Used independently, or in combination with wafer loaders, the L200... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
- Grade: Industrial
- Eyepiece Style: Computer
from Evident Scientific
The BXFM-A is a space saving computer controlled microscope module incorporating a motorized Z focus and reflected light vertical illuminator. The BXFM-A offers a high performance optical sensor capability for sophisticated inspection system. [See More]
- Application: Semiconductor
- Microscope Type: Compound; Fluorescent
- Grade: Benchtop
- Optical Technique: BF/DF/DIC/KPO*/FL and Reflected
from CIQTEK Co., Ltd
CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Benchtop; Research
- Resolution: 1.2 to 3
from Polytec, Inc.
The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Benchtop; Research
- Resolution: 1000
from KEYENCE
Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
from Bruker Corporation
Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our multiphoton imaging systems provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Benchtop
- Features: Digital Display
from Mad City Labs, Inc.
The Mad City Labs' MicroMirror TIRF microscope is part of our RM21 ™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. The microscopy technique of colocalization single molecule spectroscopy (CoSMoS) is the... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Fluorescent
- Grade: Research
- Resolution: 0.4000
from Nikon Metrology
Nikon Eclipse L300N/L300ND FPD / Wafer Inspection microscopes incorporate Nikon ’s renowned CFI60 infinity optics, offering the world ’s highest level of optical performance. The enhanced epi-fluorescence function, which enables 365nm UV excitation, is optimal for the inspection of... [See More]
- Application: Semiconductor
- Magnification: 1 to 150
- Grade: Benchtop
- Objective Lenses: 4
from Evident Scientific
The MX61A is a specially designed semiconductor microscope that allows operators to work in an ergonomically correct position and benefit from smoother operation throughout extended inspection periods, maximizing productivity and integration. [See More]
- Application: Semiconductor
- Microscope Type: Compound; Fluorescent
- Grade: Benchtop
- Optical Technique: BF/DF/DIC/KPO*/FL Reflected/Transmitted
from CIQTEK Co., Ltd
High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration, dynamic optical axis, and... [See More]
- Application: Metallurgical; Semiconductor
- Microscope Type: Scanning Electron Microscope
- Grade: Research
- Magnification: 66 to 1000000
from KEYENCE
Features. Live depth composition eliminates the need for manual focus adjustment. High-resolution HDR function with increased resolution limits. Easy Mode for quick access to advanced functions. Integrates observation, image capture, and measurement capabilities for improved workflow. Application... [See More]
- Application: Semiconductor
- Features: Digital Display; Mechanical Stage
- Grade: Benchtop
- User Interface: Analog
from Mad City Labs, Inc.
The MCL-NSOM is a fully operational near field scanning optical microscope. It has been built on Mad City Labs versatile RM21 ™ inverted optical microscope which allows users to convert between NSOM, SPM, and fluorescence optical microscopy techniques. The MCL-NSOM builds on our successful... [See More]
- Application: Biological / Life Sciences
- Microscope Type: Scanning Probe / Atomic Force
- Grade: Research
- Magnification: 20