System Management Utilities Included Network Servers

Description

System Management Utilities Included Network Servers are designed to provide network administrators with a comprehensive suite of tools for managing and maintaining network servers. These utilities include both graphical and command-line interfaces that allow administrators to configure and manage various server services and components, such as Active Directory, DNS, security policies, and more. The utilities are integrated into the server's operating system, offering predefined management consoles and the ability to create customized consoles for specific administrative tasks.

Working Principle

The working principle of System Management Utilities Included Network Servers revolves around providing a centralized platform for server management. These utilities enable administrators to perform a wide range of tasks, from configuring server settings to monitoring network performance. By offering both graphical and command-line interfaces, these utilities cater to different user preferences and expertise levels. The graphical interface provides an intuitive way to manage server components, while the command-line interface offers more flexibility and power for advanced users. The utilities are designed to streamline administrative tasks, making it easier to maintain server health and security.

Applications

System Management Utilities are used in various applications, including:

  • Configuring and managing Active Directory services, which are essential for user authentication and authorization in a network.
  • Setting up and maintaining DNS services to ensure proper domain name resolution within the network.
  • Implementing security policies to protect network resources from unauthorized access.
  • Managing licensing and compliance to ensure that all software and services are used legally and efficiently.
  • Facilitating remote access and terminal services, allowing administrators to manage servers from different locations.

Advantages over other Network Servers

One of the key advantages of System Management Utilities Included Network Servers is the integration of a wide range of management tools within the server's operating system. This integration allows for seamless management of server components without the need for additional third-party software. Additionally, the ability to create customized management consoles provides flexibility and efficiency, enabling administrators to tailor the tools to their specific needs. The inclusion of both graphical and command-line interfaces ensures that users of varying expertise levels can effectively manage the servers.

Limitations

Despite their advantages, these utilities may have limitations, such as:

  • The complexity of the tools may require a steep learning curve for new administrators, especially those unfamiliar with command-line interfaces.
  • Proprietary tools may present compatibility issues with non-standard or legacy systems, limiting their applicability in diverse network environments.
  • The reliance on specific operating systems may restrict the use of these utilities to certain server platforms, reducing flexibility in heterogeneous network environments.

Considerations

When considering the use of System Management Utilities Included Network Servers, several factors should be taken into account:

  • Initial Costs: The cost of implementing these utilities may vary depending on the server platform and the specific tools required.
  • Operating Expense: Ongoing costs may include licensing fees, training for administrators, and potential costs associated with integrating the utilities into existing network infrastructure.
  • Durability and Accuracy: The reliability of these utilities is generally high, but regular updates and maintenance are necessary to ensure continued accuracy and performance.
  • Replacement and Maintenance Costs: While the utilities themselves may not require frequent replacement, the underlying server hardware and software may need periodic upgrades to maintain compatibility and performance.
7 Results
Rack Server -- UCS C220 M4
from Cisco

The Cisco UCS C220 M4 Rack Server is the most versatile, high-density, general-purpose enterprise infrastructure and application server in the industry today. It delivers world-record performance for a wide range of enterprise workloads, including virtualization, collaboration, and bare-metal... [See More]

  • Server Type: Network Server
  • Processor Type: Dual Intel® Xeon® E5-2600 v3 or v4 processors
  • Form Factor: Rack Mounted
  • Processors Supported: 2
WiFi Device Server -- NPort W2004-US
from Moxa Inc.

802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]

  • Server Type: Network Server; Web Server
  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, Telnet, & More
  • Form Factor: DIN-Rail Mounting
  • I/O Ports: Serial; RJ45, Wireless
Rack Server -- UCS C220 M5
from Cisco

The Cisco UCS C220 M5 Rack Server is among the most versatile general-purpose enterprise infrastructure and application servers in the industry. It is a high-density 2-socket rack server that delivers industry-leading performance and efficiency for a wide range of workloads, including... [See More]

  • Server Type: Network Server
  • Processor Type: Intel Xeon Scalable processors
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Rack Server -- UCS C240 M4
from Cisco

The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal applications. The UCS... [See More]

  • Server Type: Network Server
  • Processor Type: Dual Intel® Xeon® E5-2600 v3 or v4 processors
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Rack Server -- UCS C240 M5
from Cisco

The Cisco UCS C240 M5 Rack Server is a 2-socket, 2-Rack-Unit (2RU) rack server offering industry-leading performance and expandability. It supports a wide range of storage and I/O-intensive infrastructure workloads, from big data and analytics to collaboration. Cisco UCS C-Series Rack Servers can be... [See More]

  • Server Type: Network Server
  • Processor Type: Intel Xeon Scalable processors
  • Form Factor: Rack Mounted
  • Processors Supported: 2
Rack Server -- UCS C460 M4
from Cisco

The Cisco UCS C460 M4 Rack Server offers exceptionally high performance and reliability to power the most compute- and memory-intensive, mission-critical enterprise applications and virtualized workloads. The C460 M4 Rack Server is well suited for the most demanding enterprise and mission-critical... [See More]

  • Server Type: Network Server
  • Processor Type: Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs
  • Form Factor: Rack Mounted
  • Processors Supported: 4
Rack Server -- UCS C480 M5
from Cisco

The Cisco UCS C480 M5 Rack Server is a storage- and I/O-optimized enterprise-class rack server that delivers industry-leading performance for in-memory databases, big data analytics, virtualization, Virtual Desktop Infrastructure (VDI), and bare-metal applications. The C480 M5 delivers outstanding... [See More]

  • Server Type: Network Server
  • Processor Type: Intel Xeon Scalable processors
  • Form Factor: Rack Mounted
  • Processors Supported: 4