Internal RAID Support Network Servers
Description
Internal RAID support network servers are designed to enhance data storage capabilities by integrating a redundant array of independent disks (RAID) within the server infrastructure. These servers utilize RAID technology to manage multiple hard drives as a single, large, and fast disk drive, improving data storage efficiency and reliability. They typically include RAID controllers that are either integrated into the motherboard or added as separate cards, allowing for the management and control of the RAID arrays.
Working Principle
RAID technology works by distributing data across multiple disks in a way that enhances performance and provides redundancy. This is achieved through various RAID levels, each offering different balances of performance, data protection, and storage capacity. For instance, RAID 0 focuses on performance by striping data across disks without redundancy, while RAID 1 mirrors data for redundancy. More complex levels like RAID 5 and RAID 6 offer both striping and parity for a balance of performance and fault tolerance. The RAID controller manages these operations, ensuring data is stored and retrieved efficiently, and providing fault tolerance by allowing the system to continue operating even if one or more disks fail.
Applications
Internal RAID support network servers are widely used in environments where data integrity and availability are critical. Specific examples include:
- Enterprise Data Centers: These servers are used to manage large volumes of data with high availability requirements.
- Media Production: In video and audio production, RAID servers ensure fast data access and redundancy, crucial for handling large media files.
- Financial Institutions: RAID servers support transaction processing systems where data loss could have significant financial implications.
Advantages over other Network Servers
Internal RAID support network servers offer several advantages over traditional network servers:
- Enhanced Data Protection: By using RAID levels that include redundancy, these servers provide better data protection against disk failures compared to non-RAID servers.
- Improved Performance: RAID configurations like RAID 0 and RAID 10 can significantly boost data read/write speeds, which is beneficial for applications requiring high data throughput.
- Scalability: These servers can be easily expanded by adding more disks to the RAID array, allowing for increased storage capacity without significant downtime.
Limitations
Despite their advantages, internal RAID support network servers have some limitations:
- Complexity: Setting up and managing RAID configurations can be complex, requiring specialized knowledge and skills.
- Cost: The initial cost of RAID-capable servers and the additional disks required for redundancy can be higher than non-RAID systems.
- Potential for Data Loss: Certain RAID levels, like RAID 0, do not provide redundancy, meaning data loss can occur if a disk fails.
Considerations
When considering internal RAID support network servers, several factors should be taken into account:
- Initial Costs: The cost of RAID controllers and additional disks can be significant, so budgeting for these components is essential.
- Operating Expenses: RAID systems may require more power and cooling, leading to higher operating expenses.
- Durability and Maintenance: Regular maintenance is necessary to ensure the RAID system functions correctly, and failed disks should be replaced promptly to maintain redundancy.
- Accuracy and Reliability: While RAID improves data reliability, it is not infallible. Regular backups are recommended to protect against data loss from catastrophic failures.
from Advantech
Dual LGA 3647-P0 Intel ® Xeon ® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. Powered by dual LGA 3647-P0 Intel ® Xeon ® Scalable processors for exceptional multi-threaded performance. Supports DDR4 2933 MHz... [See More]
- Server Type: Network Server
- Processors Supported: 28
- Processor Type: Intel® Xeon® Scalable
- Cache Memory: 38500
from OnLogic Inc.
UNCOMPROMIZING EDGE PERFORMANCE. The OnLogic AX301 is a high-performance edge server designed to handle demanding workloads. Equipped with a single 5th Gen Intel ® Xeon ® Scalable processor, the AX301 offers exceptional processing power and flexibility. With support for up to two dual-slot... [See More]
- Server Type: Network Server
- Flash Memory: 2.00E9
- Processor Type: Intel Pentium III Xeon
- Other Storage: RAID
from Intel Corporation
A hot-pluggable high density compute module integrated with Intel ® Server Board S2600JF for maximum memory bandwidth as flexible configuration option for Intel ® Server Chassis H2000 family. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
Optimized for data center or cloud, the Cisco UCS B200 M4 can quickly deploy stateless physical and virtual workloads, with the programmability of the UCS Manager and simplified server access of SingleConnect technology.The UCS B200 M4 is built with the Intel® Xeon® E5-2600 v4 and v3 processor... [See More]
- Server Type: Network Server
- Processor Type: Intel® Xeon® processor E5-2600 v4 and v3 product family CPUs
- Form Factor: Blade Server
- Processors Supported: 2
from D-Link Systems, Inc.
D-Link ’s DSN-6000 Series iSCSI SAN array is a fully redundant, data center-class network storage solution in a 2U rackmount form factor. The DSN-6000 Series currently supports 48TB of raw capacity using 4TB drives (and even greater capacity as larger disk drives become available), and overall... [See More]
- Capacity: 36000
- Other Storage: RAID
- Hard Drives: SAS/SATA
- Operating Temperature: 0 to 40
from Lenovo
Advanced blade servers, management software & networking designed to keep operating costs down without sacrificing efficiency, reliability, or security. [See More]
- Form Factor: Blade Server
- Processor Speed: 2400
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
A hot-pluggable high density compute module integrated with Intel ® Server Board S2600JFF for maximum memory bandwidth, InfiniBand* FDR (56Gb/s), and flexible configuration options for Intel ® Server Chassis H2000 family. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
The Cisco UCS B200 M5 Blade Server delivers performance, flexibility, and optimization for deployments in data centers, in the cloud, and at remote sites. This enterprise-class server offers market-leading performance, versatility, and density without compromise for workloads including Virtual... [See More]
- Server Type: Network Server
- Processor Type: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket
- Form Factor: Blade Server
- Processors Supported: 2
from D-Link Systems, Inc.
Description. D-Link ’s DNS-1250-04 ShareCenter Pro ™ 4-Bay Desktop Network Storage device with concurrent NAS and iSCSI support, is a powerful solution for small and medium businesses looking to backup and share files over a network or provision additional storage capacity for a... [See More]
- Server Type: Applications / File Server
- Processor Type: Intel Atom D525
- Form Factor: Desktop / Pedestal
- Main Memory: 2000
from Lenovo
A price-performance optimized 4-socket compute node for virtualization, databases, & memory-intensive computing applications. [See More]
- Form Factor: Blade Server
- Processors Supported: 1
- Processor Type: Intel Pentium III Xeon
- Main Memory: 1.50E6
from Intel Corporation
A hot-pluggable high-density compute module integrated with the Intel ® Server Board S2600KP for higher memory bandwidth and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
The Cisco UCS B260 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family and accelerates access to critical data. It offers: Easy integration into UCS Managed server environments. Cisco SingleConnect technology for one simplified link for rack servers, blade... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family
- Form Factor: Blade Server
- Processors Supported: 2
from D-Link Systems, Inc.
Description. D-Link ’s DNS-1250-06 ShareCenter Pro ™ 6-Bay Desktop Network Storage device with concurrent NAS and iSCSI support, is a powerful solution for small and medium businesses looking to backup and share files over a network or provision additional storage capacity for a... [See More]
- Server Type: Applications / File Server
- Processor Type: Intel Atom D525
- Form Factor: Desktop / Pedestal
- Main Memory: 2000
from Lenovo
Ideal for workloads such as large virtual machines, analytics, & databases requiring more cores as well as more memory per system or VM. [See More]
- Form Factor: Blade Server
- Processors Supported: 4
- Processor Type: Intel Pentium III Xeon
- Main Memory: 6.00E6
from Intel Corporation
A hot-pluggable high-density compute module integrated with the Intel ® Server Board S2600TP for higher memory capability and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual interface... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon processor E5-4600 v4 and v3 product family
- Form Factor: Blade Server
- Processors Supported: 4
from D-Link Systems, Inc.
Description. D-Link ’s DSN-4100 iSCSI SAN array provide a mid-range network storage solution in a 3U rackmount form factor, ideal for small and medium sized enterprises. The heart of the DSN-4100 is a powerful 10Gbit iSCSI System-on-a-Chip (SoC) capable of handling over 80,000 I/OS per second. [See More]
- Server Type: Applications / File Server
- Main Memory: 512
- Form Factor: Rack Mounted
- Capacity: 48000
from Lenovo
For workloads that demand the highest levels of performance such as analytics & databases requiring more cores as well more memory per system. [See More]
- Form Factor: Blade Server
- Processors Supported: 8
- Processor Type: Intel Pentium III Xeon
- Main Memory: 1.20E7
from Intel Corporation
A hot-pluggable high density compute module integrated with Intel ® Server Board S2600WP for maximum memory capability and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Cisco
The Cisco UCS B460 M4 Blade Server provides outstanding performance and enterprise-critical stability for memory-intensive workloads such as large-scale databases, in-memory analytics, and business intelligence. The Cisco UCS B460 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon processor E7 v2, E7 v3, or E7 v4 product family
- Form Factor: Blade Server
- Processors Supported: 4
from Lenovo
Easily adjusting to new environments and different conditions has been the dictionary definition of adaptability. Now, Lenovo ThinkSystem SD530 redefines IT adaptability. SD530 is a single platform designed to excel not only at critical enterprise workload environments (such as virtualization,... [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2666
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
An entry level UP server board for pedestal or rack chassis. This single socket board supports Intel ® Xeon ® E3-1200 processors and 4 DIMMs, and has the highly integrated single-chip baseboard management controller based on ServerEngines* Pilot III. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core i3 2100/i3-3200 Processor Series
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
The enterprise-class Cisco UCS B480 M5 Blade Server delivers market-leading performance, versatility, and density without compromise for memory-intensive mission-critical enterprise applications and virtualized workloads, among others. With the B480 M5, you can quickly deploy stateless physical and... [See More]
- Server Type: Network Server
- Processor Type: Four Intel® Xeon® Scalable processors
- Form Factor: Blade Server
- Processors Supported: 4
from Lenovo
The Lenovo NeXtScale System addresses the increasing data and computing challenges of the data center by delivering dense performance across a variety of functions-from compute, I/O, storage, and acceleration-in more cost- and energy-efficient ways than ever before. NeXtScale now provides even... [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2400
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
A General Purpose, single socket board supporting Intel ® Xeon ® E3-1200 processors, 4 DIMMs, integrated single-chip baseboard management controller based on ServerEngines* Pilot III. For use with Intel ® Integrated RAID Module RMS25PB and RMS25KB Families. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core i3 2100/i3-3200 Processor Series
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
Data-center-class blade servers for the branch. Reduce costs without compromising vital network services with UCS E-Series router-integrated branch blade servers. Virtualization-ready and application-centric. Built with network, compute, and storage capacities for high-performance application... [See More]
- Server Type: Network Server; Applications / File Server
- Processor Type: Intel Xeon processor E3-1105C v2
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
4U/5U tower server that delivers business-class performance, energy efficiency, & reliability in a compact tower. [See More]
- Form Factor: Desktop / Pedestal
- Main Memory: 32000
- Processor Type: Intel Pentium III Xeon; Intel Celeron
- Cache Memory: 8000
from Intel Corporation
Intel ® Server Board S1200BTSR, a sub-entry level UP server board for pedestal or rack chassis. This single socket board supports the Intel ® Xeon ® E3-1200 processors and 4 DIMMs. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core i3 2100/i3-3200 Processor Series
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
The Cisco UCS C220 M4 Rack Server is the most versatile, high-density, general-purpose enterprise infrastructure and application server in the industry today. It delivers world-record performance for a wide range of enterprise workloads, including virtualization, collaboration, and bare-metal... [See More]
- Server Type: Network Server
- Processor Type: Dual Intel® Xeon® E5-2600 v3 or v4 processors
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
The most compact 1U rack server with room to expand. [See More]
- Form Factor: Rack Mounted
- Processors Supported: 1
- Processor Type: Intel Pentium III Xeon
- Main Memory: 32000
from Intel Corporation
An entry-level one socket board with Intel ® C226 chipsetsupporting one Intel ® Xeon ® Processor E3-1200 family, 4 UDIMMs at up to 1600MHz and dual integrated Intel ® Ethernet Controller. Optional mezzanine connector or Intel ® Remote Management Module 4. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
The Cisco UCS C220 M5 Rack Server is among the most versatile general-purpose enterprise infrastructure and application servers in the industry. It is a high-density 2-socket rack server that delivers industry-leading performance and efficiency for a wide range of workloads, including... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
All-in-one two-socket tower server (with available 5U rack mount), with big performance & storage configurations in a small footprint for business-critical enterprise workloads. Built with advanced levels of security, reliability, efficiency, & scalability. [See More]
- Form Factor: Desktop / Pedestal
- Processors Supported: 2
- Processor Type: Intel Pentium III Xeon
- Main Memory: 64000
from Intel Corporation
An entry-level one socket board with Intel ® C226 chipset, supporting one Intel ® Xeon ® Processor E3-1200 family, 4 UDIMMs up to 1600MH, dual integrated Intel ® Ethernet Controller, I/O expansion & enhanced processor graphics support. Optional Intel ® RMM4. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal applications. The UCS... [See More]
- Server Type: Network Server
- Processor Type: Dual Intel® Xeon® E5-2600 v3 or v4 processors
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
1U rack server for any workload from print-server to cloud, or big data & analytics. [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2400
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
Intel ® Server Board S1200V3RPO with with Intel ® C224 chipset, supports 4 UDIMM sockets with two channel native 1600MHz [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
The Cisco UCS C240 M5 Rack Server is a 2-socket, 2-Rack-Unit (2RU) rack server offering industry-leading performance and expandability. It supports a wide range of storage and I/O-intensive infrastructure workloads, from big data and analytics to collaboration. Cisco UCS C-Series Rack Servers can be... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
2U rack server for diverse, business-critical workloads, 24/7, with leadership reliability, efficient performance, & security. [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2400
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
A mainstream one socket board supporting one Intel ® Xeon ® processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports and two NICs. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Product Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
The Cisco UCS C460 M4 Rack Server offers exceptionally high performance and reliability to power the most compute- and memory-intensive, mission-critical enterprise applications and virtualized workloads. The C460 M4 Rack Server is well suited for the most demanding enterprise and mission-critical... [See More]
- Server Type: Network Server
- Processor Type: Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs
- Form Factor: Rack Mounted
- Processors Supported: 4
from Lenovo
Dense, 4-Socket 2U rack server with advanced flexibility & expandability. [See More]
- Form Factor: Rack Mounted
- Processors Supported: 4
- Processor Type: Intel Pentium III Xeon
- Main Memory: 1.50E6
from Intel Corporation
A mainstream rack optimized one socket server board supporting one Intel ® Xeon ® Processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports, two NICs, external I/O module, internal ROC module, and 4x 1 GbE integrated LAN. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Product Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
The Cisco UCS C480 M5 Rack Server is a storage- and I/O-optimized enterprise-class rack server that delivers industry-leading performance for in-memory databases, big data analytics, virtualization, Virtual Desktop Infrastructure (VDI), and bare-metal applications. The C480 M5 delivers outstanding... [See More]
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
- Form Factor: Rack Mounted
- Processors Supported: 4
from Lenovo
The unique modular "book" design of the x3850 X6 accommodates multiple generations of processor and memory technology in the same chassis, delivering seamless scalability and maximum performance. [See More]
- Form Factor: Rack Mounted
- Processor Speed: 3200
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 4
from Intel Corporation
A high density server board supporting one Intel ® Xeon ® Processor E5-1600 family, 8 DIMMs, two NICs, front I/O and 40 PCIe3 lanes of rich I/O as an ideal solution for embedded appliance, storage and High Performance Computing segments. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-1600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 1
from Cisco
Data, unstored. Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the... [See More]
- Server Type: Network Server; SAN Server
- Processor Type: Intel Xeon processor E5-2600 v2 or v4 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
As businesses continue to expand into mobile and cloud arenas, mission-critical applications-and data center infrastructure-must do more. Superior IT solutions must easily scale-up for better performance, manage large masses of data, and make that crucial actionable insight available in real-time. [See More]
- Form Factor: Rack Mounted
- Processor Speed: 3200
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 8
from Intel Corporation
A mainstream rack server board supporting two Intel ® Xeon ® E5-2400 processors, quad 1 GbE LAN, 12 DIMMs with 2 DIMM Per Channel design for maximum memory capability and maximum I/O routed for cloud/datacenter segment. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
Next-gen 1U design loaded with features you need including outstanding performance, built-in value and new intuitive management tools. [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2400
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
A value two socket server board for first server environments, supporting two Intel ® Xeon ® Processor E5-2400 family, eight DIMMs and 14 onboard SATA/SAS ports, expanded I/O with 33 total PCIe lanes including 28 PCI Gen3, and Intel ® Server Management. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
Next-gen 2U design with a tremendous increase in memory capacity and generous storage, all at a manageable price point. [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2400
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
A premium server board supporting two Intel ® Xeon ® processor E5-2600 family up to 130W and 16 DIMMs with four 1Gb Ethernet ports. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
Next-gen system with the performance & capacity of a 2U system in a 1U form factor. [See More]
- Form Factor: Rack Mounted
- Processors Supported: 2
- Processor Type: Intel Pentium III Xeon
- Main Memory: 768000
from Intel Corporation
A mainstream server board supporting two Intel ® Xeon ® E5-2600 processors and 16 DIMMs with two 1Gb Ethernet ports, and six x8 electrical PCIe Gen3 IO slots. Up to 8 SCU ports plus 2 SATA 6Gb ports and 4 SATA 3Gb ports with storage activation key. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
Incredible storage density & a highly flexible design in next-generation rack server-perfect for your business-critical applications. [See More]
- Form Factor: Rack Mounted
- Processors Supported: 2
- Processor Type: Intel Pentium III Xeon
- Main Memory: 768000
from Intel Corporation
A general purpose server board supporting two Intel ® Xeon ® processor E5-2600 V3 family up to 145W, 16 DIMMs, and two 1-Gb ethernet ports [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
This entry-level server packs a lot of power into a tiny package at an affordable price. It's reliable, easy to use, energy-efficient, flexible, and offers loads of features. [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2400
- Processor Type: Intel Pentium III Xeon; Intel Celeron
- Processors Supported: 1
from Intel Corporation
A premium compute platform 2-socket board supporting two Intel ® Xeon ® Processors E5-2600 family, 24 DIMMs, enterprise class IO, and quad 1Gb ethernet. For datacenter, cloud, or HPC customers who require a premium computing platform in a rack-optimized solution, Intel ® Server Boards... [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
Up to four ThinkServer sd350 compute nodes in each compact 2U n400 enclosure deliver a dense, scalable platform for distributed enterprise and hyperconverged solutions. [See More]
- Form Factor: Rack Mounted
- Processors Supported: 2
- Processor Type: Intel Pentium III Xeon
- Main Memory: 512000
from Intel Corporation
A maximum I/O server board supporting two Intel ® Xeon ® Processors E5-2600 family and 16 DIMMs with quad 1Gb ethernet. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
Full enterprise capacity & performance in a compact 4U, dual-processor tower. [See More]
- Form Factor: Desktop / Pedestal
- Processor Speed: 2400
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
A high density server board supporting two Intel ® Xeon ® Processors E5-2600 family and InfiniBand* FDR (56Gb/s), eight DIMMs designed for maximum memory bandwidth as an ideal option for High Performance Computing and Datacenter deployment. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
The ThinkSystem SN550 compute node is a two-processor blade server designed for the proven Flex System architecture that makes orchestrating infrastructure easy, while delivering superior efficiency, performance, and density. It includes XClarity for simplified centralized management. [See More]
- Form Factor: Blade Server
- Processor Speed: 2666
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
A high-density server board supporting two Intel ® Xeon ® processors E5-2600 V3 family and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option for high-performance computing and datacenter deployment. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
Lenovo ThinkSystem SR650 is a 2-socket rack server designed for speed and expansion, with flexible storage and I/O, and industry #1 reliability for business-critical workloads. [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2666
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2
from Intel Corporation
A high-density server board supporting two Intel ® Xeon ® processor E5-2600 V3 family, InfiniBand* FDR, and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option for high-performance computing and datacenter deployment. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
Lenovo ThinkSystem SR950 is designed for your most demanding, mission-critical workloads, such as in-memory databases, large transactional databases, batch and real-time analytics, ERP, CRM, and virtualized server workloads. The powerful 4U ThinkSystem SR950 can grow from two to eight Intel® Xeon®... [See More]
- Form Factor: Rack Mounted
- Processor Speed: 2666
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 8
from Intel Corporation
A high density server board supporting two Intel ® Xeon ® processor E5-2600 V3 family and 16 DIMMs with two DIMMs per Channel designed for higher memory capability and I/O capability; an ideal option for high-performance computing and big data. [See More]
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
- Form Factor: Rack Mounted
- Processors Supported: 2
from Lenovo
ThinkServer ST550 is a 4U tower server that provides the performance and reliability you expect from the data center, delivered in a package optimized for office environments. [See More]
- Form Factor: Desktop / Pedestal
- Processor Speed: 2666
- Processor Type: Intel Pentium III Xeon
- Processors Supported: 2