Linux® Network Servers

Description

Linux® Network Servers are specialized computers that manage network resources and provide services to other computers within a network. They are designed to handle tasks such as file storage, web hosting, and application management, facilitating communication and data exchange between devices.

Working Principle

Linux Network Servers operate by utilizing the Linux operating system, which is known for its stability, security, and flexibility. These servers function by responding to requests from client devices, providing the necessary resources or services. The server-client model is central to their operation, where the server acts as a provider of resources, and clients are the requesters. This model allows for efficient resource management and data distribution across a network. The use of Linux as the operating system enhances the server's ability to handle multiple tasks simultaneously, making it a reliable choice for network management.

Applications

Linux Network Servers are used in a variety of applications. For instance, they can serve as web servers, hosting websites and managing web traffic. They are also employed as file servers, where they store and manage access to files for multiple users. Additionally, Linux servers can be used as application servers, running software applications that are accessed by client devices. In educational institutions, they might be used to manage student data and provide access to educational resources.

Advantages over other Network Servers

One of the key advantages of Linux Network Servers is their cost-effectiveness. Linux is an open-source operating system, which means there are no licensing fees, reducing the overall cost of deployment. Additionally, Linux servers are known for their stability and security, often requiring less maintenance and experiencing fewer downtimes compared to other operating systems. The flexibility of Linux allows for customization to meet specific needs, making it a versatile choice for various network environments.

Limitations

Despite their advantages, Linux Network Servers have some limitations. The initial setup and configuration can be complex, requiring a certain level of expertise. Additionally, while Linux is highly secure, it still requires regular updates and monitoring to protect against vulnerabilities. Compatibility with certain proprietary software can also be an issue, as some applications are designed specifically for other operating systems.

Considerations

When considering the deployment of Linux Network Servers, several factors should be taken into account. Initial costs are generally lower due to the absence of licensing fees, but the need for skilled personnel to manage and maintain the servers can increase operating expenses. Linux servers are known for their durability and reliability, often resulting in lower replacement and maintenance costs over time. However, ensuring accuracy and performance may require investment in quality hardware and regular updates to the software.

77 Results
1-Port RS-232/422/485 Servers -- NPort 5100A Series
from Moxa Inc.

The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. The NPort 5100A device servers are ultra lean, ruggedized, and user friendly, making simple and reliable serial to... [See More]

  • Operating System: Microsoft Windows; Linux
  • I/O Ports: Serial; RJ45
  • Server Type: Network Server; Serial Device Server
  • Operating Temperature: -20 to 85
Flex System x240 M5 Blade Server
from Lenovo

Advanced blade servers, management software & networking designed to keep operating costs down without sacrificing efficiency, reliability, or security. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Blade Server
  • Processor Speed: 2400
1017R-MTF
from Yang Ming International Corporation

Supermicro SuperServer 1017R-MTF, 1U 1U Mainstream Intel ® Xeon ® E5-2600 Optimized Server. Single Intel ®Xeon ®processor E5-2600 family; Socket R (LGA 2011). 8 Hot-swap 2.5" SATA HDD Bays. 8 DIMMs support up to 256GB DDR3 1600MHz reg. ECC memory. 1 (x16) PCI-E 3.0 slot. I/O... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
HelloDevice Pro Series -- PS110
from Sena Technologies

Connects legacy serial devices to 10/100Base-T Ethernet networks [See More]

  • Operating System: Linux
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server
  • Network Protocol: 10Base-T; Fast Ethernet
Secure Console Servers -- Sentinel
from Thinklogical

Sentinel offers high availability – 24 /7/ 365 – with advanced failover architecture. Hot-swappable power supplies, serial device modules, NICs and field replaceable CPU boards. For distributed “mission critical ” networks and IT infrastructures, Thinklogical ’s... [See More]

  • Operating System: Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Flash Memory: 512000
Data Center Server -- UCS E-Series M2
from Cisco

Data-center-class blade servers for the branch. Reduce costs without compromising vital network services with UCS E-Series router-integrated branch blade servers. Virtualization-ready and application-centric. Built with network, compute, and storage capacities for high-performance application... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server; Applications / File Server
  • Processor Type: Intel Xeon processor E3-1105C v2
Industrial Device Server -- NPort IA5150I-M-SC
from Moxa Inc.

NPort ® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes,... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: DIN-Rail Mounting
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
Flex System x440 Blade Server
from Lenovo

A price-performance optimized 4-socket compute node for virtualization, databases, & memory-intensive computing applications. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Blade Server
  • Processors Supported: 1
1027R-N3RF
from Yang Ming International Corporation

Supermicro SuperServer 1027R-N3RF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- DE-211/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Processor Type: Generic 16-bit CPU
Flex System x480 X6 Compute Node
from Lenovo

Ideal for workloads such as large virtual machines, analytics, & databases requiring more cores as well as more memory per system or VM. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Blade Server
  • Processors Supported: 4
1027R-WRF
from Yang Ming International Corporation

Supermicro SuperServer 1027R-WRF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- DE-311/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Processor Type: Generic 16-bit CPU
Flex System x880 X6 Compute Node
from Lenovo

For workloads that demand the highest levels of performance such as analytics & databases requiring more cores as well more memory per system. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Blade Server
  • Processors Supported: 8
1027R-WRF4P
from Yang Ming International Corporation

Supermicro SuperServer 1027R-WRF4+, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 768GB DDR3 1600MHz ECC Registered DIMM; 24x DIMM sockets. 3. Riser card support: Left - 1 (x16) and 1 (x8) PCI-E... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- NPort 5110-US
from Moxa Inc.

NPort ® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5110 device servers to give your PC... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
Lenovo ThinkSystem SD530
from Lenovo

Easily adjusting to new environments and different conditions has been the dictionary definition of adaptability. Now, Lenovo ThinkSystem SD530 redefines IT adaptability. SD530 is a single platform designed to excel not only at critical enterprise workload environments (such as virtualization,... [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 2666
2027TR-H71RF
from Yang Ming International Corporation

Supermicro SuperServer 2027TR-H71RF Twin2. Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 3. 1x PCI-E 3.0 (x16)... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- NPort 5130-US
from Moxa Inc.

NPort ® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5130 device servers to give your PC... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
NeXtScale M5
from Lenovo

The Lenovo NeXtScale System addresses the increasing data and computing challenges of the data center by delivering dense performance across a variety of functions-from compute, I/O, storage, and acceleration-in more cost- and energy-efficient ways than ever before. NeXtScale now provides even... [See More]

  • Operating System: Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 2400
6017R-N3F
from Yang Ming International Corporation

Supermicro SuperServer 6017R-N3F, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- NPort 5150-US
from Moxa Inc.

NPort ® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort ® 5150 device servers to give your PC... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
System x3100 M5
from Lenovo

4U/5U tower server that delivers business-class performance, energy efficiency, & reliability in a compact tower. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon; Intel Celeron
  • Form Factor: Desktop / Pedestal
  • Main Memory: 32000
6017R-TDF
from Yang Ming International Corporation

Supermicro SuperServer 6017R-TDF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 3. Expansion slot (PCI-E 3.0): 1 x16 Full-height. 4. Intel... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- NPort 5210
from Moxa Inc.

Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
System x3250 M5 Rack Server
from Lenovo

The most compact 1U rack server with room to expand. [See More]

  • Operating System: Microsoft Windows; Linux; Novell Netware
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processors Supported: 1
6017R-WRF
from Yang Ming International Corporation

Supermicro SuperServer 6017R-WRF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- NPort 5230
from Moxa Inc.

Standard TCP/IP Protocols and Choice of Operation Modes. NPort ® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software. With the... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
System x3500 M5
from Lenovo

All-in-one two-socket tower server (with available 5U rack mount), with big performance & storage configurations in a small footprint for business-critical enterprise workloads. Built with advanced levels of security, reliability, efficiency, & scalability. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Desktop / Pedestal
  • Processors Supported: 2
AS-1022G-NTF
from Yang Ming International Corporation

Supermicro A+ Server 1022G-NTF: Great Expandability and IO Flexibility in Optimized 1U platform. 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support. 2. Dual AMD SR5690 / SP5100 Chipset. 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: AMD Opteron
NPort Device Server -- NPort 5410
from Moxa Inc.

Network Readiness for up to Four Serial Devices. The NPort ® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
System x3550 M5 Rack Server
from Lenovo

1U rack server for any workload from print-server to cloud, or big data & analytics. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 2400
AS-1022GG-TF
from Yang Ming International Corporation

Supermicro A+ Server 1022GG-TF: 1U 3.5" 3 drive bays Server 28.2" Depth AMD Opteron 6100 series Dual sockets G34 1400W 80 PLUS Gold Level power supply. 1. 2x double width GPU cards supported, optimized for GPU solution (GPU cards shown on image are not included). 2. Dual AMD Opteron 6100 Series... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: AMD Opteron
NPort Device Server -- NPort 5430
from Moxa Inc.

Network Readiness for up to Four Serial Devices. NPort ® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
System x3650 M5 Rack Server
from Lenovo

2U rack server for diverse, business-critical workloads, 24/7, with leadership reliability, efficient performance, & security. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 2400
AS-1042G-TF
from Yang Ming International Corporation

Supermicro A+ Server 1042G-TF: AMD 4-way Opteron based system (up to 48-cores in 1U) is designed for optimal performance. 1. Quad/4-way AMD Opteron 6100 series processors (Socket G34)Twelve/Eight-Core ready. 2. 32 DIMM slots for the best-in-class memory architecture supporting up to 512GB of DDR3... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: AMD Opteron
NPort Device Server -- NPort 5450 Series
from Moxa Inc.

Easy IP address configuration with LCD panel. 10/100M auto-sensing Ethernet. 4 serial ports, with support for RS-232, RS-422, and RS-485. Built-in 15 KV ESD surge protection for all serial signals. Versatile socket operation modes, including TCP Server, TCP Client, and UDP. Choice of configuration... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
System x3750 M4 Rack Server
from Lenovo

Dense, 4-Socket 2U rack server with advanced flexibility & expandability. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processors Supported: 4
AS-2022G-URF
from Yang Ming International Corporation

Supermicro A+ Server 2022G-URF: Affordable, Storage rich workhorse. 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support. 2. Dual AMD SR5670 / SP5100 Chipset. 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 in 16 DIMMs. 4. Intel ® Dual-Port Gigabit... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: AMD Opteron
NPort Device Server -- NPort 5600-8-DT Desktop Series
from Moxa Inc.

8 serial ports supporting RS-232/422/485. Compact desktop design. 10/100M auto-detecting Ethernet. Built-in 15 KV ESD protection for all serial signals. Easy IP address configuration with LCD panel. Choice of confi guration methods: Web console, Telnet console, and Windows utility. Versatile socket... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
System x3850 X6 Rack Server
from Lenovo

The unique modular "book" design of the x3850 X6 accommodates multiple generations of processor and memory technology in the same chassis, delivering seamless scalability and maximum performance. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 3200
CSE-113TQ-700CB
from Yang Ming International Corporation

Supermicro 113TQ-700CB: Support up to 8 or 10 (optional) 2.5" SAS/SATA HDDs capacity (Mass storage capacity and complete raid solution in 1U). 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset. 3. Up to 192GB DDR3 1333/... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- NPort 5610-16
from Moxa Inc.

NPort ® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Rack Mounted
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
System x3950 X6 Rack Server
from Lenovo

As businesses continue to expand into mobile and cloud arenas, mission-critical applications-and data center infrastructure-must do more. Superior IT solutions must easily scale-up for better performance, manage large masses of data, and make that crucial actionable insight available in real-time. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 3200
CSE-502L-200B
from Yang Ming International Corporation

Supermicro CSE-502L-200B: Optimized compact 1U Intel ® Atom Server. 1. Intel ® Atom D525 (DMI). 2. Up to 4GB single channel unbuffered, non-ECC DDR3 800/667MHz SO-DIMM. 3. 2x Intel 82574L Gigabit LAN, 1 PCI-E 2.0 x4 (in x16 slot). 4. Onboard Matrox G200eW video. 5. 1x 3.5 or Up to 2x 2.5... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Network Protocol: Gigabit-Ethernet
NPort Device Server -- NPort 5650-16
from Moxa Inc.

Network Readiness for up to Sixteen Serial Devices. The NPort ® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Rack Mounted
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
ThinkServer RD350 Rack Server
from Lenovo

Next-gen 1U design loaded with features you need including outstanding performance, built-in value and new intuitive management tools. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 2400
CSE-748TQ-R1400B
from Yang Ming International Corporation

Supermicro 748TQ-R1400B: Suited for SMB & HPC environments and single-tier architectures. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family(10-Core), with QPI up to 6.4 GT/s. 2. Support 512GB DDR3 ECC Reg. DIMM. 3. [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
NPort Device Server -- NPort S8000 Series
from Moxa Inc.

Features and Benefits. › 4-port RS-232/422/485 serial device server. Serial QoS for confi guring serial data transmission priority. 2 KV (DC) isolation protection for each serial port. Adjustable pull high/low resistor for RS-485 ports. Automatic warning by exception through e-mail, relay... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: 10Base-T; Turbo Ring, Turbo Ring 2
ThinkServer RD450 Rack Server
from Lenovo

Next-gen 2U design with a tremendous increase in memory capacity and generous storage, all at a manageable price point. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 2400
CSE-809T-1200B
from Yang Ming International Corporation

Supermicro 809T-1200B: Genuine Dual Computer Nodes in 1U, Support 8 2.5" SAS/SATA HDDs; Modular maintenance and enhanced. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset; 2 nodes. 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
Terminal Server -- CN2510-16
from Moxa Inc.

For most companies, the performance of IT equipment plays a decisive role in daily operation. To keep a server, router, PBX, or leased line modem working properly, least downtime and instant troubleshooting are important. For many IT devices, a KVM switch is used to manage the device with a keyboard... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: 32-bit RISC
ThinkServer RD550 Rack Server
from Lenovo

Next-gen system with the performance & capacity of a 2U system in a 1U form factor. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processors Supported: 2
CSE-813MTQ-350CB
from Yang Ming International Corporation

Supermicro 813MTQ-350CB: Mainstream High Power Efficiency and High Speed Computing Node. 1. Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). 2. Intel ® C202 PCH Chipset. 3. 4x 3.5" Hot-swap SATA II HDDs, 1x PCI-E 2.0 x8 slot. 4. Up to 32GB DDR3 ECC 1333/1066MHz... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
Terminal Server -- CN2610-8
from Moxa Inc.

Redundancy is an important issue for industry, and several different solutions have been developed to prevent damage caused by equipment or software failures. “Watchdog ” hardware is required to utilize redundant hardware, and a “Token ” switching mechanism is required for... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Processor Type: 32-bit RISC
ThinkServer RD650 Rack Server
from Lenovo

Incredible storage density & a highly flexible design in next-generation rack server-perfect for your business-critical applications. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processors Supported: 2
CSE-815TQ-700CB
from Yang Ming International Corporation

Supermicro 815TQ-700CB: Great Expandability and IO Flexibility in Optimized 1U platform, 3 expansion slots (2 PCI-E G2 x8 link and 1 UIO); Perfect solution to make full use of system resources. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
Terminal Server -- NPort 6150
from Moxa Inc.

The NPort ® 6150 is a 1-port device server that uses the SSL and SSH protocols to transmit encrypted serial data over Ethernet. The NPort ® 6150's 3-in-1 serial port supports RS-232, RS-422, and RS-485, with the interface selected from an easy-to-access configuration menu. [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
ThinkServer RS160 Rack Server
from Lenovo

This entry-level server packs a lot of power into a tiny package at an affordable price. It's reliable, easy to use, energy-efficient, flexible, and offers loads of features. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon; Intel Celeron
  • Form Factor: Rack Mounted
  • Processor Speed: 2400
CSE-818A-1400LPB
from Yang Ming International Corporation

Supermicro 818A-1400LPB: Intel 1U 4-way Server with Super High Computing Performance, support QPI format 8-core 7500 Series and 10-core E-7 4800 Xeon Processors. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
Terminal Server -- NPort 6250
from Moxa Inc.

The 2-port NPort ® 6250 device servers use the SSL and SSH protocols to transmit encrypted serial data over Ethernet. Models are available for connecting to a 10/100BaseTX copper Ethernet or 100BaseTX fiber network. Both single-mode and multi-mode fiber are supported. [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
ThinkServer SD350
from Lenovo

Up to four ThinkServer sd350 compute nodes in each compact 2U n400 enclosure deliver a dense, scalable platform for distributed enterprise and hyperconverged solutions. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processors Supported: 2
CSE-828TQ-R1400LPB
from Yang Ming International Corporation

Supermicro CSE-828TQ-R1400LPB: Firing with QUAD processors & I/O expansion capability; Designed for high performance computing & virtualization applications. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family(10-Core),... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
Terminal Server -- NPort 6450
from Moxa Inc.

The NPort ® 6450 is a 4-port device server that uses the SSL and SSH protocols to transmit encrypted serial data over Ethernet. Up to 4 serial devices of any type can be connected to the NPort ® 6450, witn all four devices using the same IP address. The Ethernet port can be configured for a... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
ThinkServer TD350
from Lenovo

Full enterprise capacity & performance in a compact 4U, dual-processor tower. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Desktop / Pedestal
  • Processor Speed: 2400
QSSC-S4R
from Yang Ming International Corporation

High-performance info-sharing across file and block data that can be easily scaled to accommodate extreme data growth. 1. Processor Support (4) Intel ® Xeon ® processor 7500 / E7-4800 series. 2. Intel ® 7500 chipset + ICH10R. 3. Memory Support (64) DDR3 1066/1333 RDIMM slots... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
Terminal Server -- NPort 6650-8
from Moxa Inc.

The NPort ® 6600 series of secure device servers is the right choice for applications that use large numbers of serial devices packed into a small space. If you're worried about security, you can rest assured with the NPort ® 6600, since it supports DES, 3DES, and AES, the three most common... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Rack Mounted
  • Server Type: Network Server; Web Server
  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
ThinkSystem SN550 Blade Server
from Lenovo

The ThinkSystem SN550 compute node is a two-processor blade server designed for the proven Flex System architecture that makes orchestrating infrastructure easy, while delivering superior efficiency, performance, and density. It includes XClarity for simplified centralized management. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Blade Server
  • Processor Speed: 2666
QSSC-S99K
from Yang Ming International Corporation

Quanta QSSC-S99K: Optimized 1U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
WiFi Device Server -- NPort W2004-US
from Moxa Inc.

802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: DIN-Rail Mounting
  • Server Type: Network Server; Web Server
  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, Telnet, & More
ThinkSystem SR650 Rack Server
from Lenovo

Lenovo ThinkSystem SR650 is a 2-socket rack server designed for speed and expansion, with flexible storage and I/O, and industry #1 reliability for business-critical workloads. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 2666
QSSC-S99K-2
from Yang Ming International Corporation

Quanta optimized 1U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. HDD... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
WiFi Device Server -- NPort W2150/2250 Plus
from Moxa Inc.

Features and Benefits. Link any serial device to an IEEE 802.11a/b/g network. 921.6 Kbps baudrate for RS-232/422/485 transmissions. Web-based configuration using built-in Ethernet or WLAN. Enhanced remote configuration with HTTPS, SSH. Secure data access with WEP, WPA, WPA2. Built-in WLAN site... [See More]

  • Operating System: Microsoft Windows; Linux; SCO UnixWare; Unix
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, Telnet, & More
ThinkSystem SR950 Server
from Lenovo

Lenovo ThinkSystem SR950 is designed for your most demanding, mission-critical workloads, such as in-memory databases, large transactional databases, batch and real-time analytics, ERP, CRM, and virtualized server workloads. The powerful 4U ThinkSystem SR950 can grow from two to eight Intel® Xeon®... [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Processor Speed: 2666
QSSC-S99Q-3
from Yang Ming International Corporation

Optimized 2U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. HDD Support: (4)... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon
ThinkSystem ST550
from Lenovo

ThinkServer ST550 is a 4U tower server that provides the performance and reliability you expect from the data center, delivered in a package optimized for office environments. [See More]

  • Operating System: Microsoft Windows; Linux
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Desktop / Pedestal
  • Processor Speed: 2666
S210-X12MS
from Yang Ming International Corporation

Quanta Two-Socket High Performance & Cost-Effective 1U Rackmount Server w/ Dual Intel ® Xeon ® E5-2600 processors. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. PCIe x16 G3 riser slot for... [See More]

  • Operating System: Microsoft Windows; Linux
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Processor Type: Intel Pentium III Xeon