10Base-T Ethernet Network Servers

Description

10Base-T Ethernet Network Servers are devices that facilitate network communication by implementing the IEEE 802.3 Ethernet standard over unshielded twisted-pair wiring. These servers operate at a data transmission speed of 10 megabits per second (Mbps) and are designed to connect multiple network stations to a central hub using a star topology. This setup allows for efficient data exchange and network management within a local area network (LAN).

Working Principle

10Base-T Ethernet operates by transmitting digital baseband signals over two pairs of unshielded twisted-pair (UTP) cables, typically using an RJ-45 connector. The network follows a star topology, where each device is connected to a central hub. This configuration helps in reducing data collisions and improving network reliability. The 10Base-T standard supports a maximum segment length of 100 meters, making it suitable for small to medium-sized network environments. The use of twisted-pair cabling helps in minimizing electromagnetic interference, ensuring stable and consistent data transmission.

Applications

10Base-T Ethernet Network Servers are commonly used in office environments where moderate data transfer speeds are sufficient. They are ideal for connecting desktop computers, printers, and other peripherals within a LAN. Specific examples include small business networks, educational institutions, and home office setups where cost-effective and reliable network connectivity is required.

Advantages over other Network Servers

One of the primary advantages of 10Base-T Ethernet Network Servers is their cost-effectiveness compared to faster Ethernet standards like 100Base-T or 1000Base-T. The use of unshielded twisted-pair cabling is less expensive than coaxial or fiber-optic alternatives, making it an economical choice for budget-conscious network installations. Additionally, the star topology used in 10Base-T networks simplifies troubleshooting and maintenance, as issues can be isolated to individual connections rather than affecting the entire network.

Limitations

The main limitation of 10Base-T Ethernet is its relatively low data transfer speed of 10 Mbps, which may not be sufficient for modern applications requiring high bandwidth, such as video streaming or large file transfers. The maximum segment length of 100 meters also restricts its use in larger network environments without additional network infrastructure like repeaters or switches.

Considerations

When considering 10Base-T Ethernet Network Servers, initial costs are generally low due to the affordability of UTP cabling and network hardware. Operating expenses are minimal, as the technology is mature and widely supported. However, the limited speed and distance capabilities may necessitate future upgrades to faster Ethernet standards as network demands increase. Durability and maintenance costs are typically low, but regular checks and potential cable replacements may be needed to maintain optimal performance.

35 Results
NPort Device Server -- DE-211/110V
from Moxa Inc.

The NPort ® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25 female connector for the serial port. The DE-311 supports 10/100 Mbps Ethernet connections and has a DB9... [See More]

  • Network Protocol: 10Base-T; DHCP, BootP, Telnet, , TCP, UDP, & More
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • Processor Type: Generic 16-bit CPU
Secure Console Servers -- Sentinel
from Thinklogical

Sentinel offers high availability – 24 /7/ 365 – with advanced failover architecture. Hot-swappable power supplies, serial device modules, NICs and field replaceable CPU boards. For distributed “mission critical ” networks and IT infrastructures, Thinklogical ’s... [See More]

  • Network Protocol: 10Base-T
  • Form Factor: Rack Mounted
  • Server Type: Network Server
  • Flash Memory: 512000
OW-SERVER - 1-Wire to Ethernet Server -- OW-SERVER
from Embedded Data Systems

Ethernet and WiFi variations available. Reads all active devices every 2 seconds. Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging functionality helps simplify software integration. 3 separate 1-Wire networks providing robust... [See More]

  • Network Protocol: 10Base-T
  • Operating Temperature: -40 to 85
Data Center Server -- UCS E-Series M2
from Cisco

Data-center-class blade servers for the branch. Reduce costs without compromising vital network services with UCS E-Series router-integrated branch blade servers. Virtualization-ready and application-centric. Built with network, compute, and storage capacities for high-performance application... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet
  • Form Factor: Rack Mounted
  • Server Type: Network Server; Applications / File Server
  • Processor Type: Intel Xeon processor E3-1105C v2
Energy Data Collection Web Server -- EcoWebServer III
from Mitsubishi Electric Automation, Inc.

Energy Data Collection Web Server: EcoWebServer IIIEcoWebServer allows you to view energy data in web browser thus eliminating the need for a server and managing activities. It's based on iQ platform which interacts with Mitsubishi Energy Monitoring Hardware over Ethernet, CC-Link. [See More]

  • Network Protocol: 10Base-T; Fast Ethernet
  • Form Factor: Inside panel
  • Server Type: Web Server
  • Operating System: iQ platform; Other
1U Mini Server Intel Atom Processor -- ASA1134-A1D-S2-S
from ASA Computers, Inc.

Intel ® Atom ™ D525I. Intel ® ICH9R Chipset. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional). 2x Intel 82574L Gigabit LAN. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via headers + 1... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 4000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
Device Server -- RHIO10
from Sena Technologies

Supports 10Base-T Ethernet network connection [See More]

  • Network Protocol: 10Base-T
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server
  • I/O Ports: Serial
NPort Device Server -- NPort S8000 Series
from Moxa Inc.

Features and Benefits. › 4-port RS-232/422/485 serial device server. Serial QoS for confi guring serial data transmission priority. 2 KV (DC) isolation protection for each serial port. Adjustable pull high/low resistor for RS-485 ports. Automatic warning by exception through e-mail, relay... [See More]

  • Network Protocol: 10Base-T; Turbo Ring, Turbo Ring 2
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • I/O Ports: Serial; RJ45
OW-SERVER - 1-Wire to Ethernet Server -- OW-SERVER-2
from Embedded Data Systems

#8226; Reads all active devices every 2 seconds. • Firmware can be flash upgraded from remote. • Ethernet and WiFi variations available. • Manages concurrent client connections safely and reliably. • Debugging functionality helps simplify software integration. • 3... [See More]

  • Network Protocol: 10Base-T
  • Operating Temperature: -40 to 85
Storage Server -- UCS S3260
from Cisco

Data, unstored. Active data demands agile infrastructure built from ongoing innovation and delivery. The Cisco UCS S-Series Storage Server delivers rapid scalability and performance to activate your data and insights in real time. Our modular architecture lets you right-size infrastructure for the... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Fibre Channel (optional feature)
  • Form Factor: Rack Mounted
  • Server Type: Network Server; SAN Server
  • Processor Type: Intel Xeon processor E5-2600 v2 or v4 product family
1U Rackmount Server -- ASA1125-X2Q-SS-S
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R Controller. 1... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Main Memory: 192000
Terminal Server -- NPort 6250
from Moxa Inc.

The 2-port NPort ® 6250 device servers use the SSL and SSH protocols to transmit encrypted serial data over Ethernet. Models are available for connecting to a 10/100BaseTX copper Ethernet or 100BaseTX fiber network. Both single-mode and multi-mode fiber are supported. [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • I/O Ports: Serial; RJ45
TC-SERVER - Thermochron Server (COPY) -- TC-SERVER-2
from Embedded Data Systems

Supports all Thermochron and Hygrochron models. Downloads at Overdrive Speeds. Allows easy data analysis with standard web browsers. Ethernet and WiFi variations available. Data available for download in a variety of formats: CSV, HTML, TXT, XML. LEDs provide instant visual feedback on Thermochron... [See More]

  • Network Protocol: 10Base-T
1U Rackmount Server Intel Xeon E3-1200 Processor -- ASA1136-X1Q-S3-S
from ASA Computers, Inc.

1. Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). 2x Internal 2.5/3.5 HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 350W Gold Level Power Supply [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 32000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
Terminal Server -- NPort 6450
from Moxa Inc.

The NPort ® 6450 is a 4-port device server that uses the SSL and SSH protocols to transmit encrypted serial data over Ethernet. Up to 4 serial devices of any type can be connected to the NPort ® 6450, witn all four devices using the same IP address. The Ethernet port can be configured for a... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • I/O Ports: Serial; RJ45
1U Rackmount Server Intel Xeon Processor 1156 Socket -- ASA1139-X1Q-S3-R
from ASA Computers, Inc.

Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 4x 3.5 Hot-swap SATA2 HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 400W... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Main Memory: 32000
Terminal Server -- NPort 6650-8
from Moxa Inc.

The NPort ® 6600 series of secure device servers is the right choice for applications that use large numbers of serial devices packed into a small space. If you're worried about security, you can rest assured with the NPort ® 6600, since it supports DES, 3DES, and AES, the three most common... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, BOOTP, & More
  • Form Factor: Rack Mounted
  • Server Type: Network Server; Web Server
  • I/O Ports: Serial; RJ45
1U Server -- ASA1126-X2Q-SS-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM. 1 (x16) PCI-E 2.0 + 1 UIO. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 8 x 2.5 Hot-swap Drive Bays. 650W High-efficiency Redundant... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Main Memory: 96000
WiFi Device Server -- NPort W2004-US
from Moxa Inc.

802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, Telnet, & More
  • Form Factor: DIN-Rail Mounting
  • Server Type: Network Server; Web Server
  • I/O Ports: Serial; RJ45, Wireless
1U Server -- ASA1145-X2O-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® Processor E5-2600 series, socket R (LGA 2011). Intel ® C602 Chipset. 10x2.5 hot-swap SATA/SAS HDDs. 2x PCI-E 3.0 x16 slot. Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs. Dual Intel ® i350 Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 750W high... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 512000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
WiFi Device Server -- NPort W2150/2250 Plus
from Moxa Inc.

Features and Benefits. Link any serial device to an IEEE 802.11a/b/g network. 921.6 Kbps baudrate for RS-232/422/485 transmissions. Web-based configuration using built-in Ethernet or WLAN. Enhanced remote configuration with HTTPS, SSH. Secure data access with WEP, WPA, WPA2. Built-in WLAN site... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; ICMP, IP, TCP, UDP, DHCP, Telnet, & More
  • Form Factor: Desktop / Pedestal
  • Server Type: Network Server; Web Server
  • I/O Ports: Serial; RJ45
1U Server -- ASA1146-X2O-S2R
from ASA Computers, Inc.

Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs. Power Supply:(2) 650W 1+1... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Main Memory: 144000
1U Server Intel Solution -- VS-1200
from ASA Computers, Inc.

VS-1200 1U SERVER INTEL SOLUTION. Intel ® Xeon ® Processor E5-2600 series, socket R (LGA 2011). 4x3.5 hot-swap SATA/SAS HDDs. 1x PCI-E 3.0 x16 slot. Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 10. [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 512000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
1U Server UNI Processor -- ASA1147-X1Q-S3
from ASA Computers, Inc.

Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 2x 3.5 Hot-swap SATA HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 200W low... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 32000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
1U Short Depth Mini Server -- ASA1136-A1D-S2-S
from ASA Computers, Inc.

Intel ® Atom ™ D525. Intel ® ICH9R Chipset. 2x 2.5 hot-swap SAS/SATA HDD Bays. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 2x Intel 82574L Gigabit LAN. 6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 4000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
1U Short Depth Server -- ASA1135-A1D-S2-S
from ASA Computers, Inc.

Intel ® Atom ™ D525I. Intel ® ICH9R Chipset. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional). 2x Intel 82574L Gigabit LAN. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via headers + 1... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 4000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
2U iSCSI Solution -- AIN2102-X2Q-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 12X3.5 Hot Swap SATA drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 96000
  • Processor Type: Intel Pentium III Xeon
  • Hard Drives: SATA
2U Rackmount Server with GPU -- ASA2039-X2O-S2-R-GPU
from ASA Computers, Inc.

Intel ® Xeon ® processor E5-2600 family support; QPI up to 8.0 GT/s. Up to 256GB DDR3 1600MHz reg. ECC DIMM. 4x M2075 GPU cards pre-installed. 1 (x8) PCI-E 3.0 (in x16) low-profile slot. Integrated IPMI 2.0 with KVM and Dedicated LAN. Intel ® i350 Dual-Port GbE Controller. 10x Hot-swap... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 256000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
2U Server -- ASA2020-X2Q-SD-R
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Main Memory: 96000
2U Server -- ASA2040-X2O-S2R
from ASA Computers, Inc.

Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots. Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs. [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Main Memory: 144000
2U Server Sandy Bridge Processor -- ASA2044-X2O-S2-R
from ASA Computers, Inc.

Intel ® Xeon ® processor E5-2600 series. Up to 512GB DDR3 ECC Registered DIMM. 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0. Dual Intel ® i350 Gigabit Ethernet Controller. 8x3.5 Hot-swap SATA Drive Bays. 740W(1+1) High-efficiency Redundant Power Supply [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Main Memory: 512000
2U Storage Server Sandy Bridge Processor -- ASA2041-X2O-S3-R
from ASA Computers, Inc.

Intel ® Xeon ® processor E5-2600 series, with QPI up to 6.4 GT/s. Intel ® C602 Chipset. Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. 24x 2.5... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Form Factor: Rack Mounted
  • Main Memory: 768000
2U Twin Rackmount Server -- ASA2029-X2H-S3-R-TW2
from ASA Computers, Inc.

Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Up to 192GB DDR3 ECC Registered DIMM / 48GB Unbuffered DIMM. 1 (x16) PCI-E ( Low Profile). Dual Intel ® 82574L Gigabit Ethernet Controller. 3x Hot-swap SATA Drive Bays. 1400W Gold-level High-efficiency Redundant Power... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 192000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
2U Twin Server 4 Node -- ASA2043-X2O-S3-R-TW
from ASA Computers, Inc.

Intel ® Xeon ® processor E5-2600 series. Chipset Intel ® C602. Up to 256GB DDR3 ECC Registered DIMM. 1 (x16) PCI-E ( Low Profile). Dual Intel ® I350 Gigabit Ethernet Controller. 6x2.5 Hot-swap SATA Drive Bays. 1400W Gold-level High-efficiency Redundant Power Supply [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 256000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA
2U Twin Server High Density -- ASA2037-X2O-SS2-R-TW2
from ASA Computers, Inc.

ASA2037-X2O-SS2-R-TW2 2U Twin^2 Quad Node Server. Four Hot pluggable nodes in 2U form factor. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 1x PCI-E 3.0 (x16) low-profile slot. Intel ® i350 Dual port Gigabit... [See More]

  • Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
  • Main Memory: 256000
  • Form Factor: Rack Mounted
  • Hard Drives: SATA