Gigabit Ethernet Network Servers
Description
Gigabit Ethernet Network Servers are designed to facilitate high-speed data transfer across networks. They operate at a speed of 1 gigabit per second (Gbps), providing a robust platform for managing and distributing data efficiently within a network. These servers are integral to maintaining seamless connectivity and data exchange in local area networks (LANs), metropolitan area networks (MANs), and wide area networks (WANs).
Working Principle
Gigabit Ethernet operates under the IEEE 802.3z standard, which extends the original Ethernet specifications to support higher data rates. The technology utilizes an extended Media Access Control (MAC) layer connected to Physical Layer (PHY) entities through the Gigabit Media Independent Interface (GMII). This architecture ensures backward compatibility with previous Ethernet standards, allowing for seamless integration into existing network infrastructures. The high-speed data transfer capability of Gigabit Ethernet makes it a valuable tool for handling increased network traffic and supporting bandwidth-intensive applications.
Applications
Gigabit Ethernet Network Servers are employed in a variety of applications that require high-speed data transfer and reliable network performance. Specific examples include:
- E-commerce and Electronic Data Interchange (EDI): Facilitating secure and efficient transactions and data exchanges between businesses.
- Streaming Video and Audio: Supporting high-quality media streaming services.
- Video Conferencing: Enabling real-time communication with minimal latency.
- Content Distribution and Business Continuity: Ensuring reliable data distribution and backup solutions.
- LAN Extension and SANs: Extending local networks and supporting storage area networks for enhanced data management.
Advantages over other Network Servers
Gigabit Ethernet offers several advantages over other network technologies such as Asynchronous Transfer Mode (ATM) and Synchronous Optical Network (SONET):
- Cost-Effectiveness: Ethernet prices per port are declining annually, making it a more affordable option for network expansion.
- Flexibility and Simplicity: Ethernet's flexibility and ease of integration reduce the need for specialized training and equipment.
- Compatibility: Gigabit Ethernet is compatible with existing Ethernet infrastructure, eliminating the need for costly upgrades.
Limitations
Despite its advantages, Gigabit Ethernet has certain limitations:
- Infrastructure Dependency: The effectiveness of Gigabit Ethernet is contingent on the existing network infrastructure, which may require upgrades to support higher speeds.
- Distance Limitations: The performance of Gigabit Ethernet can degrade over longer distances without the use of additional equipment like repeaters or switches.
Considerations
When implementing Gigabit Ethernet Network Servers, several factors should be considered:
- Initial Costs: While Ethernet is generally cost-effective, initial setup costs can vary depending on the existing network infrastructure and required upgrades.
- Operating Expenses: Ongoing costs include maintenance, power consumption, and potential upgrades to support future technologies.
- Durability and Maintenance: Regular maintenance is necessary to ensure optimal performance and longevity of the network servers.
- Scalability: Consideration should be given to future network expansion and the potential need for higher bandwidth solutions, such as 10 Gigabit Ethernet.
from Yang Ming International Corporation
Supermicro SuperServer 1017R-MTF, 1U 1U Mainstream Intel ® Xeon ® E5-2600 Optimized Server. Single Intel ®Xeon ®processor E5-2600 family; Socket R (LGA 2011). 8 Hot-swap 2.5" SATA HDD Bays. 8 DIMMs support up to 256GB DDR3 1600MHz reg. ECC memory. 1 (x16) PCI-E 3.0 slot. I/O... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from D-Link Systems, Inc.
Description. D-Link ’s DNS-1250-04 ShareCenter Pro ™ 4-Bay Desktop Network Storage device with concurrent NAS and iSCSI support, is a powerful solution for small and medium businesses looking to backup and share files over a network or provision additional storage capacity for a... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Desktop / Pedestal
- Server Type: Applications / File Server
- Processor Type: Intel Atom D525
from Lenovo
Advanced blade servers, management software & networking designed to keep operating costs down without sacrificing efficiency, reliability, or security. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Blade Server
- Processor Speed: 2400
from AAEON Electronics, Inc.
Application. Electric Power Management. Smart Grid. Building Management. Green Communication Server with Intel Atom N270 Processor. Main Feature. 1U 19 " Fanless Rackmount. Intel Atom N270 1.6GHz Processor, TDP 2.5W. Intel 945GSE. Dual-Channel DDR2 400/533 Memory (Up To 2 GB). [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Atom N270
from ASA Computers, Inc.
Intel ® Atom D525I. Intel ® ICH9R Chipset. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional). 2x Intel 82574L Gigabit LAN. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via headers + 1... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 4000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Cisco
Optimized for data center or cloud, the Cisco UCS B200 M4 can quickly deploy stateless physical and virtual workloads, with the programmability of the UCS Manager and simplified server access of SingleConnect technology.The UCS B200 M4 is built with the Intel® Xeon® E5-2600 v4 and v3 processor... [See More]
- Network Protocol: Gigabit-Ethernet; Fibre Channel
- Form Factor: Blade Server
- Server Type: Network Server
- Processor Type: Intel® Xeon® processor E5-2600 v4 and v3 product family CPUs
from Intel Corporation
A hot-pluggable high density compute module integrated with Intel ® Server Board S2600JF for maximum memory bandwidth as flexible configuration option for Intel ® Server Chassis H2000 family. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
from Yang Ming International Corporation
Supermicro SuperServer 1027R-N3RF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from D-Link Systems, Inc.
Description. D-Link ’s DNS-1250-06 ShareCenter Pro ™ 6-Bay Desktop Network Storage device with concurrent NAS and iSCSI support, is a powerful solution for small and medium businesses looking to backup and share files over a network or provision additional storage capacity for a... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Desktop / Pedestal
- Server Type: Applications / File Server
- Processor Type: Intel Atom D525
from Lenovo
A price-performance optimized 4-socket compute node for virtualization, databases, & memory-intensive computing applications. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Blade Server
- Processors Supported: 1
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R Controller. 1... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 192000
from Cisco
The Cisco UCS B200 M5 Blade Server delivers performance, flexibility, and optimization for deployments in data centers, in the cloud, and at remote sites. This enterprise-class server offers market-leading performance, versatility, and density without compromise for workloads including Virtual... [See More]
- Network Protocol: Gigabit-Ethernet; Fibre Channel
- Form Factor: Blade Server
- Server Type: Network Server
- Processor Type: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket
from Intel Corporation
A hot-pluggable high density compute module integrated with Intel ® Server Board S2600JFF for maximum memory bandwidth, InfiniBand* FDR (56Gb/s), and flexible configuration options for Intel ® Server Chassis H2000 family. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
from Yang Ming International Corporation
Supermicro SuperServer 1027R-WRF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from D-Link Systems, Inc.
Description. D-Link ’s DSN-4100 iSCSI SAN array provide a mid-range network storage solution in a 3U rackmount form factor, ideal for small and medium sized enterprises. The heart of the DSN-4100 is a powerful 10Gbit iSCSI System-on-a-Chip (SoC) capable of handling over 80,000 I/OS per second. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Applications / File Server
- Main Memory: 512
from Lenovo
Ideal for workloads such as large virtual machines, analytics, & databases requiring more cores as well as more memory per system or VM. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Blade Server
- Processors Supported: 4
from ASA Computers, Inc.
1. Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). 2x Internal 2.5/3.5 HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 350W Gold Level Power Supply [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 32000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Cisco
The Cisco UCS B260 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family and accelerates access to critical data. It offers: Easy integration into UCS Managed server environments. Cisco SingleConnect technology for one simplified link for rack servers, blade... [See More]
- Network Protocol: Gigabit-Ethernet; Fibre Channel
- Form Factor: Blade Server
- Server Type: Network Server
- Processor Type: Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family
from Intel Corporation
A hot-pluggable high-density compute module integrated with the Intel ® Server Board S2600KP for higher memory bandwidth and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
from Yang Ming International Corporation
Supermicro SuperServer 1027R-WRF4+, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 768GB DDR3 1600MHz ECC Registered DIMM; 24x DIMM sockets. 3. Riser card support: Left - 1 (x16) and 1 (x8) PCI-E... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
For workloads that demand the highest levels of performance such as analytics & databases requiring more cores as well more memory per system. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Blade Server
- Processors Supported: 8
from ASA Computers, Inc.
Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 4x 3.5 Hot-swap SATA2 HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 400W... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 32000
from Cisco
Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual interface... [See More]
- Network Protocol: Gigabit-Ethernet; Fibre Channel
- Form Factor: Blade Server
- Server Type: Network Server
- Processor Type: Intel Xeon processor E5-4600 v4 and v3 product family
from Intel Corporation
A hot-pluggable high-density compute module integrated with the Intel ® Server Board S2600TP for higher memory capability and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
from Yang Ming International Corporation
Supermicro SuperServer 2027TR-H71RF Twin2. Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 3. 1x PCI-E 3.0 (x16)... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Easily adjusting to new environments and different conditions has been the dictionary definition of adaptability. Now, Lenovo ThinkSystem SD530 redefines IT adaptability. SD530 is a single platform designed to excel not only at critical enterprise workload environments (such as virtualization,... [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 2666
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM. 1 (x16) PCI-E 2.0 + 1 UIO. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 8 x 2.5 Hot-swap Drive Bays. 650W High-efficiency Redundant... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 96000
from Cisco
The Cisco UCS B460 M4 Blade Server provides outstanding performance and enterprise-critical stability for memory-intensive workloads such as large-scale databases, in-memory analytics, and business intelligence. The Cisco UCS B460 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7... [See More]
- Network Protocol: Gigabit-Ethernet; Fibre Channel
- Form Factor: Blade Server
- Server Type: Network Server
- Processor Type: Intel Xeon processor E7 v2, E7 v3, or E7 v4 product family
from Intel Corporation
A hot-pluggable high density compute module integrated with Intel ® Server Board S2600WP for maximum memory capability and flexible configuration options for the Intel ® Server Chassis H2000 family. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
from Yang Ming International Corporation
Supermicro SuperServer 6017R-N3F, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
The Lenovo NeXtScale System addresses the increasing data and computing challenges of the data center by delivering dense performance across a variety of functions-from compute, I/O, storage, and acceleration-in more cost- and energy-efficient ways than ever before. NeXtScale now provides even... [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 2400
from ASA Computers, Inc.
Intel ® Xeon ® Processor E5-2600 series, socket R (LGA 2011). Intel ® C602 Chipset. 10x2.5 hot-swap SATA/SAS HDDs. 2x PCI-E 3.0 x16 slot. Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs. Dual Intel ® i350 Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 750W high... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 512000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Cisco
The enterprise-class Cisco UCS B480 M5 Blade Server delivers market-leading performance, versatility, and density without compromise for memory-intensive mission-critical enterprise applications and virtualized workloads, among others. With the B480 M5, you can quickly deploy stateless physical and... [See More]
- Network Protocol: Gigabit-Ethernet; Fibre Channel
- Form Factor: Blade Server
- Server Type: Network Server
- Processor Type: Four Intel® Xeon® Scalable processors
from Intel Corporation
An entry level UP server board for pedestal or rack chassis. This single socket board supports Intel ® Xeon ® E3-1200 processors and 4 DIMMs, and has the highly integrated single-chip baseboard management controller based on ServerEngines* Pilot III. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core i3 2100/i3-3200 Processor Series
from Yang Ming International Corporation
Supermicro SuperServer 6017R-TDF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 3. Expansion slot (PCI-E 3.0): 1 x16 Full-height. 4. Intel... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
4U/5U tower server that delivers business-class performance, energy efficiency, & reliability in a compact tower. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon; Intel Celeron
- Form Factor: Desktop / Pedestal
- Main Memory: 32000
from ASA Computers, Inc.
Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs. Power Supply:(2) 650W 1+1... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 144000
from Cisco
Data-center-class blade servers for the branch. Reduce costs without compromising vital network services with UCS E-Series router-integrated branch blade servers. Virtualization-ready and application-centric. Built with network, compute, and storage capacities for high-performance application... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server; Applications / File Server
- Processor Type: Intel Xeon Broadwell DE processor D-1528
from Intel Corporation
A General Purpose, single socket board supporting Intel ® Xeon ® E3-1200 processors, 4 DIMMs, integrated single-chip baseboard management controller based on ServerEngines* Pilot III. For use with Intel ® Integrated RAID Module RMS25PB and RMS25KB Families. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core i3 2100/i3-3200 Processor Series
from Yang Ming International Corporation
Supermicro SuperServer 6017R-WRF, 1U Data Center Intel ® Xeon ® E5-2600 Optimized Server. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. Add on card support: 2 (x16) PCI-E 3.0 Full-heigh,... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
The most compact 1U rack server with room to expand. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processors Supported: 1
from ASA Computers, Inc.
VS-1200 1U SERVER INTEL SOLUTION. Intel ® Xeon ® Processor E5-2600 series, socket R (LGA 2011). 4x3.5 hot-swap SATA/SAS HDDs. 1x PCI-E 3.0 x16 slot. Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 10. [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 512000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Cisco
The Cisco UCS C220 M4 Rack Server is the most versatile, high-density, general-purpose enterprise infrastructure and application server in the industry today. It delivers world-record performance for a wide range of enterprise workloads, including virtualization, collaboration, and bare-metal... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Dual Intel® Xeon® E5-2600 v3 or v4 processors
from Intel Corporation
Intel ® Server Board S1200BTSR, a sub-entry level UP server board for pedestal or rack chassis. This single socket board supports the Intel ® Xeon ® E3-1200 processors and 4 DIMMs. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200/E3-1200 V2 Family; Intel® Core i3 2100/i3-3200 Processor Series
from Yang Ming International Corporation
Supermicro A+ Server 1022G-NTF: Great Expandability and IO Flexibility in Optimized 1U platform. 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support. 2. Dual AMD SR5690 / SP5100 Chipset. 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: AMD Opteron
from Lenovo
All-in-one two-socket tower server (with available 5U rack mount), with big performance & storage configurations in a small footprint for business-critical enterprise workloads. Built with advanced levels of security, reliability, efficiency, & scalability. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Desktop / Pedestal
- Processors Supported: 2
from ASA Computers, Inc.
Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). Intel ® C202 PCH Chipset. 2x 3.5 Hot-swap SATA HDDs. 1x PCI-E 2.0 x8 slot. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs. Intel ® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports. 6x SATA 2.0 with RAID 0, 1, 5, 10. 200W low... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 32000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Cisco
The Cisco UCS C220 M5 Rack Server is among the most versatile general-purpose enterprise infrastructure and application servers in the industry. It is a high-density 2-socket rack server that delivers industry-leading performance and efficiency for a wide range of workloads, including... [See More]
- Network Protocol: Gigabit-Ethernet; Redfish, IPMI, SNMP, SMPTP, KMIP
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
from Intel Corporation
An entry-level one socket board with Intel ® C226 chipsetsupporting one Intel ® Xeon ® Processor E3-1200 family, 4 UDIMMs at up to 1600MHz and dual integrated Intel ® Ethernet Controller. Optional mezzanine connector or Intel ® Remote Management Module 4. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
from Yang Ming International Corporation
Supermicro A+ Server 1022GG-TF: 1U 3.5" 3 drive bays Server 28.2" Depth AMD Opteron 6100 series Dual sockets G34 1400W 80 PLUS Gold Level power supply. 1. 2x double width GPU cards supported, optimized for GPU solution (GPU cards shown on image are not included). 2. Dual AMD Opteron 6100 Series... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: AMD Opteron
from Lenovo
1U rack server for any workload from print-server to cloud, or big data & analytics. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 2400
from ASA Computers, Inc.
Intel ® Atom D525. Intel ® ICH9R Chipset. 2x 2.5 hot-swap SAS/SATA HDD Bays. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 2x Intel 82574L Gigabit LAN. 6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 4000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Cisco
The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal applications. The UCS... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Dual Intel® Xeon® E5-2600 v3 or v4 processors
from Intel Corporation
An entry-level one socket board with Intel ® C226 chipset, supporting one Intel ® Xeon ® Processor E3-1200 family, 4 UDIMMs up to 1600MH, dual integrated Intel ® Ethernet Controller, I/O expansion & enhanced processor graphics support. Optional Intel ® RMM4. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
from Yang Ming International Corporation
Supermicro A+ Server 1042G-TF: AMD 4-way Opteron based system (up to 48-cores in 1U) is designed for optimal performance. 1. Quad/4-way AMD Opteron 6100 series processors (Socket G34)Twelve/Eight-Core ready. 2. 32 DIMM slots for the best-in-class memory architecture supporting up to 512GB of DDR3... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: AMD Opteron
from Lenovo
2U rack server for diverse, business-critical workloads, 24/7, with leadership reliability, efficient performance, & security. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 2400
from ASA Computers, Inc.
Intel ® Atom D525I. Intel ® ICH9R Chipset. Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM. 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional). 2x Intel 82574L Gigabit LAN. 1 (x4) PCI-E (in x16 slot). 8x USB 2.0 ports (2 rear ports + 5 via headers + 1... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 4000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Cisco
The Cisco UCS C240 M5 Rack Server is a 2-socket, 2-Rack-Unit (2RU) rack server offering industry-leading performance and expandability. It supports a wide range of storage and I/O-intensive infrastructure workloads, from big data and analytics to collaboration. Cisco UCS C-Series Rack Servers can be... [See More]
- Network Protocol: Gigabit-Ethernet; Redfish, IPMI, SNMP, SMPTP, KMIP
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
from Intel Corporation
Intel ® Server Board S1200V3RPO with with Intel ® C224 chipset, supports 4 UDIMM sockets with two channel native 1600MHz [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E3-1200 v3 Family
from Yang Ming International Corporation
Supermicro A+ Server 2022G-URF: Affordable, Storage rich workhorse. 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support. 2. Dual AMD SR5670 / SP5100 Chipset. 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 in 16 DIMMs. 4. Intel ® Dual-Port Gigabit... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: AMD Opteron
from Lenovo
Dense, 4-Socket 2U rack server with advanced flexibility & expandability. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processors Supported: 4
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 12X3.5 Hot Swap SATA drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 6x SATA2 (3 Gbps) Ports via ICH10R... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 96000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Cisco
The Cisco UCS C460 M4 Rack Server offers exceptionally high performance and reliability to power the most compute- and memory-intensive, mission-critical enterprise applications and virtualized workloads. The C460 M4 Rack Server is well suited for the most demanding enterprise and mission-critical... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel® Xeon® processor E7-4800/8800 v2, v3, or v4 product family CPUs
from Intel Corporation
A mainstream one socket board supporting one Intel ® Xeon ® processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports and two NICs. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Product Family
from Yang Ming International Corporation
Supermicro 113TQ-700CB: Support up to 8 or 10 (optional) 2.5" SAS/SATA HDDs capacity (Mass storage capacity and complete raid solution in 1U). 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset. 3. Up to 192GB DDR3 1333/... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
The unique modular "book" design of the x3850 X6 accommodates multiple generations of processor and memory technology in the same chassis, delivering seamless scalability and maximum performance. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 3200
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 family support; QPI up to 8.0 GT/s. Up to 256GB DDR3 1600MHz reg. ECC DIMM. 4x M2075 GPU cards pre-installed. 1 (x8) PCI-E 3.0 (in x16) low-profile slot. Integrated IPMI 2.0 with KVM and Dedicated LAN. Intel ® i350 Dual-Port GbE Controller. 10x Hot-swap... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 256000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Cisco
The Cisco UCS C480 M5 Rack Server is a storage- and I/O-optimized enterprise-class rack server that delivers industry-leading performance for in-memory databases, big data analytics, virtualization, Virtual Desktop Infrastructure (VDI), and bare-metal applications. The C480 M5 delivers outstanding... [See More]
- Network Protocol: Gigabit-Ethernet; Redfish, IPMI, SNMP, SMPTP, KMIP
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Xeon Scalable processors
from Intel Corporation
A mainstream rack optimized one socket server board supporting one Intel ® Xeon ® Processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports, two NICs, external I/O module, internal ROC module, and 4x 1 GbE integrated LAN. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Product Family
from Yang Ming International Corporation
Supermicro CSE-502L-200B: Optimized compact 1U Intel ® Atom Server. 1. Intel ® Atom D525 (DMI). 2. Up to 4GB single channel unbuffered, non-ECC DDR3 800/667MHz SO-DIMM. 3. 2x Intel 82574L Gigabit LAN, 1 PCI-E 2.0 x4 (in x16 slot). 4. Onboard Matrox G200eW video. 5. 1x 3.5 or Up to 2x 2.5... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- I/O Ports: Serial; USB
from Lenovo
As businesses continue to expand into mobile and cloud arenas, mission-critical applications-and data center infrastructure-must do more. Superior IT solutions must easily scale-up for better performance, manage large masses of data, and make that crucial actionable insight available in real-time. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 3200
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. Up to 768GB DDR3 1600MHz* ECC Registered DIMM; 24x DIMM sockets. 2x PCI-E 3.0 (x16) Full-height, Full-length slots & 4x PCI-E 3.0 (x8) (1 FHFL, 1 FHHL, 2 LP slots). Intel i350 Dual port GbE & Intel X540 Dual port 10GBase-T... [See More]
- Network Protocol: Fast Ethernet; Gigabit-Ethernet
- Main Memory: 768000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Intel Corporation
A high density server board supporting one Intel ® Xeon ® Processor E5-1600 family, 8 DIMMs, two NICs, front I/O and 40 PCIe3 lanes of rich I/O as an ideal solution for embedded appliance, storage and High Performance Computing segments. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-1600 v2 Family
from Yang Ming International Corporation
Supermicro 748TQ-R1400B: Suited for SMB & HPC environments and single-tier architectures. 1. Quad Intel ® Xeon ® processor 7500 series (8-Core) or new gen. Intel ® Xeon ® processors E7-4800 family(10-Core), with QPI up to 6.4 GT/s. 2. Support 512GB DDR3 ECC Reg. DIMM. 3. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Next-gen 1U design loaded with features you need including outstanding performance, built-in value and new intuitive management tools. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 2400
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 96000
from Intel Corporation
A mainstream rack server board supporting two Intel ® Xeon ® E5-2400 processors, quad 1 GbE LAN, 12 DIMMs with 2 DIMM Per Channel design for maximum memory capability and maximum I/O routed for cloud/datacenter segment. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family
from Yang Ming International Corporation
Supermicro 809T-1200B: Genuine Dual Computer Nodes in 1U, Support 8 2.5" SAS/SATA HDDs; Modular maintenance and enhanced. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520 (Tylersburg) Chipset; 2 nodes. 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Next-gen 2U design with a tremendous increase in memory capacity and generous storage, all at a manageable price point. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 2400
from ASA Computers, Inc.
Processor Support:(2) Intel ® Xeon ® 5500/5600 series processors. Chipset:Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots. Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs. [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 144000
from Intel Corporation
A value two socket server board for first server environments, supporting two Intel ® Xeon ® Processor E5-2400 family, eight DIMMs and 14 onboard SATA/SAS ports, expanded I/O with 33 total PCIe lanes including 28 PCI Gen3, and Intel ® Server Management. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family
from Yang Ming International Corporation
Supermicro 813MTQ-350CB: Mainstream High Power Efficiency and High Speed Computing Node. 1. Intel ® Xeon ® Processor E3-1200 family; socket H2 (LGA 1155). 2. Intel ® C202 PCH Chipset. 3. 4x 3.5" Hot-swap SATA II HDDs, 1x PCI-E 2.0 x8 slot. 4. Up to 32GB DDR3 ECC 1333/1066MHz... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Next-gen system with the performance & capacity of a 2U system in a 1U form factor. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processors Supported: 2
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series. Up to 512GB DDR3 ECC Registered DIMM. 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0. Dual Intel ® i350 Gigabit Ethernet Controller. 8x3.5 Hot-swap SATA Drive Bays. 740W(1+1) High-efficiency Redundant Power Supply [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 512000
from Intel Corporation
A premium server board supporting two Intel ® Xeon ® processor E5-2600 family up to 130W and 16 DIMMs with four 1Gb Ethernet ports. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
from Yang Ming International Corporation
Supermicro 815TQ-700CB: Great Expandability and IO Flexibility in Optimized 1U platform, 3 expansion slots (2 PCI-E G2 x8 link and 1 UIO); Perfect solution to make full use of system resources. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. 2. Intel ® 5520... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Incredible storage density & a highly flexible design in next-generation rack server-perfect for your business-critical applications. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processors Supported: 2
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series, with QPI up to 6.4 GT/s. Intel ® C602 Chipset. Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. Intel ® 82576 Dual-Port Gigabit Ethernet Controller. 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0. 24x 2.5... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 768000
from Intel Corporation
A mainstream server board supporting two Intel ® Xeon ® E5-2600 processors and 16 DIMMs with two 1Gb Ethernet ports, and six x8 electrical PCIe Gen3 IO slots. Up to 8 SCU ports plus 2 SATA 6Gb ports and 4 SATA 3Gb ports with storage activation key. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
from Yang Ming International Corporation
High-performance info-sharing across file and block data that can be easily scaled to accommodate extreme data growth. 1. Processor Support (4) Intel ® Xeon ® processor 7500 / E7-4800 series. 2. Intel ® 7500 chipset + ICH10R. 3. Memory Support (64) DDR3 1066/1333 RDIMM slots... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
This entry-level server packs a lot of power into a tiny package at an affordable price. It's reliable, easy to use, energy-efficient, flexible, and offers loads of features. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon; Intel Celeron
- Form Factor: Rack Mounted
- Processor Speed: 2400
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Up to 192GB DDR3 ECC Registered DIMM / 48GB Unbuffered DIMM. 1 (x16) PCI-E ( Low Profile). Dual Intel ® 82574L Gigabit Ethernet Controller. 3x Hot-swap SATA Drive Bays. 1400W Gold-level High-efficiency Redundant Power... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 192000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Intel Corporation
A general purpose server board supporting two Intel ® Xeon ® processor E5-2600 V3 family up to 145W, 16 DIMMs, and two 1-Gb ethernet ports [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
from Yang Ming International Corporation
Quanta QSSC-S99K: Optimized 1U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Up to four ThinkServer sd350 compute nodes in each compact 2U n400 enclosure deliver a dense, scalable platform for distributed enterprise and hyperconverged solutions. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processors Supported: 2
from ASA Computers, Inc.
Intel ® Xeon ® processor E5-2600 series. Chipset Intel ® C602. Up to 256GB DDR3 ECC Registered DIMM. 1 (x16) PCI-E ( Low Profile). Dual Intel ® I350 Gigabit Ethernet Controller. 6x2.5 Hot-swap SATA Drive Bays. 1400W Gold-level High-efficiency Redundant Power Supply [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 256000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Intel Corporation
A premium compute platform 2-socket board supporting two Intel ® Xeon ® Processors E5-2600 family, 24 DIMMs, enterprise class IO, and quad 1Gb ethernet. For datacenter, cloud, or HPC customers who require a premium computing platform in a rack-optimized solution, Intel ® Server Boards... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
from Yang Ming International Corporation
Quanta optimized 1U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. HDD... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Full enterprise capacity & performance in a compact 4U, dual-processor tower. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Desktop / Pedestal
- Processor Speed: 2400
from ASA Computers, Inc.
ASA2037-X2O-SS2-R-TW2 2U Twin^2 Quad Node Server. Four Hot pluggable nodes in 2U form factor. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets. 1x PCI-E 3.0 (x16) low-profile slot. Intel ® i350 Dual port Gigabit... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 256000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Intel Corporation
A maximum I/O server board supporting two Intel ® Xeon ® Processors E5-2600 family and 16 DIMMs with quad 1Gb ethernet. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family
from Yang Ming International Corporation
Optimized 2U server from world leading datacenter solution provider. Processor Support: (2) Intel ® Xeon ® 5500/5600 series processors. Chipset: Intel ® 5500 Chipset (Tylersburg-24D) + ICH10R. Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots. HDD Support: (4)... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
The ThinkSystem SN550 compute node is a two-processor blade server designed for the proven Flex System architecture that makes orchestrating infrastructure easy, while delivering superior efficiency, performance, and density. It includes XClarity for simplified centralized management. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Blade Server
- Processor Speed: 2666
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM. 16x 3.5 SAS / SATA Hot-swap drive bay. Intel ® 82576 Dual-Port Gigabit Ethernet. 6x SATA2 (3 Gbps) Ports via ICH10R... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 192000
- Processor Type: Intel Pentium III Xeon
- Hard Drives: SATA
from Intel Corporation
A high density server board supporting two Intel ® Xeon ® Processors E5-2600 family and InfiniBand* FDR (56Gb/s), eight DIMMs designed for maximum memory bandwidth as an ideal option for High Performance Computing and Datacenter deployment. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
from Yang Ming International Corporation
Quanta Two-Socket High Performance & Cost-Effective 1U Rackmount Server w/ Dual Intel ® Xeon ® E5-2600 processors. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets. 3. PCIe x16 G3 riser slot for... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Lenovo ThinkSystem SR650 is a 2-socket rack server designed for speed and expansion, with flexible storage and I/O, and industry #1 reliability for business-critical workloads. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 2666
from ASA Computers, Inc.
ASA3008-X2Q-SS2-R-SBB 3U Rackmount Server Intel Xeon 5600 Series Processor [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 96000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Intel Corporation
A high-density server board supporting two Intel ® Xeon ® processors E5-2600 V3 family and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option for high-performance computing and datacenter deployment. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
from Yang Ming International Corporation
Quanta Two-Socket High Memory 1U Rackmount Server w/ Dual Intel ® Xeon ® E5-2600 processors. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 768GB DDR3 1600MHz ECC Registered DIMM; 24x DIMM sockets. 3. (1) PCIe x16 G3 riser slot for low-profile card, (1)... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
Lenovo ThinkSystem SR950 is designed for your most demanding, mission-critical workloads, such as in-memory databases, large transactional databases, batch and real-time analytics, ERP, CRM, and virtualized server workloads. The powerful 4U ThinkSystem SR950 can grow from two to eight Intel® Xeon®... [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Processor Speed: 2666
from ASA Computers, Inc.
ASA3005-X2H-S2-S 3U Server with Intel Xeon Processor. 1. Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM. 8 x 3.5 SAS / SATA Hot-swappable Drive Bays. [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Main Memory: 192000
- Form Factor: Rack Mounted
- Hard Drives: SATA
from Intel Corporation
A high-density server board supporting two Intel ® Xeon ® processor E5-2600 V3 family, InfiniBand* FDR, and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option for high-performance computing and datacenter deployment. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family
from Yang Ming International Corporation
Quanta Two-Socket High Memory 2U Rackmount Server w/ Dual Intel ® Xeon ® E5-2600 processors. 1. Intel ® Xeon ® processor E5-2600 family; QPI up to 8GT/s. 2. Up to 768GB DDR3 1600MHz ECC Registered DIMM; 24x DIMM sockets. 3. (1) PCIe x16 G3 riser slot for low-profile card, (1)... [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon
from Lenovo
ThinkServer ST550 is a 4U tower server that provides the performance and reliability you expect from the data center, delivered in a package optimized for office environments. [See More]
- Network Protocol: Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Desktop / Pedestal
- Processor Speed: 2666
from ASA Computers, Inc.
Intel ® Xeon ® processor 5600/5500 series, with QPI up to 6.4 GT/s. Intel ® 5520 (Tylersburg) Chipset. Up to 192GB DDR3 1333/ 1066/ 800MHz. 16 x 3.5 SAS / SATA Hot-swappable Drive Bays. Intel ® 82576 Dual-Port Gigabit Ethernet. 1 (x16) PCI-E 2.0 2 (x8) PCI-E 2.0,. 1200W... [See More]
- Network Protocol: 10Base-T; Fast Ethernet; Gigabit-Ethernet
- Processor Type: Intel Pentium III Xeon
- Form Factor: Rack Mounted
- Main Memory: 192000
from Intel Corporation
A high density server board supporting two Intel ® Xeon ® processor E5-2600 V3 family and 16 DIMMs with two DIMMs per Channel designed for higher memory capability and I/O capability; an ideal option for high-performance computing and big data. [See More]
- Network Protocol: Gigabit-Ethernet
- Form Factor: Rack Mounted
- Server Type: Network Server
- Processor Type: Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family