Applications / File Server Network Servers

5 Results
ShareCenter Pro 1250, S-Series Network Storage, 4-Bay Desktop -- DNS-1250-04
from D-Link Systems, Inc.

Description. D-Link ’s DNS-1250-04 ShareCenter Pro ™ 4-Bay Desktop Network Storage device with concurrent NAS and iSCSI support, is a powerful solution for small and medium businesses looking to backup and share files over a network or provision additional storage capacity for a... [See More]

  • Server Type: Applications / File Server
  • Processor Type: Intel Atom D525
  • Form Factor: Desktop / Pedestal
  • Main Memory: 2000
Security Management Server -- 1830 Series
from Nokia

The Nokia 1830 Security Management Server (SMS) provides unified key management across optical and microwave transport networks in support of business-critical applications. As more content and services move to the cloud, providing high-speed, low-latency, and secure connectivity among data centers... [See More]

  • Server Type: Applications / File Server
Data Center Server -- UCS E-Series M2
from Cisco

Data-center-class blade servers for the branch. Reduce costs without compromising vital network services with UCS E-Series router-integrated branch blade servers. Virtualization-ready and application-centric. Built with network, compute, and storage capacities for high-performance application... [See More]

  • Server Type: Network Server; Applications / File Server
  • Processor Type: Intel Xeon processor E3-1105C v2
  • Form Factor: Rack Mounted
  • Processors Supported: 2
ShareCenter Pro 1250, S-Series Network Storage, 6-Bay Desktop -- DNS-1250-06
from D-Link Systems, Inc.

Description. D-Link ’s DNS-1250-06 ShareCenter Pro ™ 6-Bay Desktop Network Storage device with concurrent NAS and iSCSI support, is a powerful solution for small and medium businesses looking to backup and share files over a network or provision additional storage capacity for a... [See More]

  • Server Type: Applications / File Server
  • Processor Type: Intel Atom D525
  • Form Factor: Desktop / Pedestal
  • Main Memory: 2000
xStack Storage 4x1GbE iSCSI SAN Array, 16-Bay Rackmount -- DSN-4100
from D-Link Systems, Inc.

Description. D-Link ’s DSN-4100 iSCSI SAN array provide a mid-range network storage solution in a 3U rackmount form factor, ideal for small and medium sized enterprises. The heart of the DSN-4100 is a powerful 10Gbit iSCSI System-on-a-Chip (SoC) capable of handling over 80,000 I/OS per second. [See More]

  • Server Type: Applications / File Server
  • Main Memory: 512
  • Form Factor: Rack Mounted
  • Capacity: 48000